Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Solder; Lead Free; No Clean; 21 gauge wire; .032 diameter; 35 gram spool; Sn/Ag
-
Supplier: Allied Electronics, Inc.
Description: Solder; Lead Free; No Clean; 21 gauge wire; .032 diameter; 1/2 lb spool; Sn/Ag
-
Supplier: Allied Electronics, Inc.
Description: Solder; Lead Free; No Clean; 21 gauge wire; .032 diameter; 1/4 lb spool; Sn/Ag
-
-
Supplier: Allied Electronics, Inc.
Description: Solder;Lead Free;No Clean; 21 gauge wire;.032 diameter;1 lb spool;Sn/Ag/Cu
-
Supplier: Marposs Corp
Description: DESCRIPTION The Marposs M1Star variable gauge is composed by an interchangeable gauge head, the measuring element of the instrument, and by a handle, which controls the signal conversion and transmission. The M1Star can be equipped with either a mechanical transmission gauge
- Range: 0.1181103 to 14.7637875 inch
- Measurement Scale / Units: Metric
-
Supplier: HAVE, Inc.
Description: SPECIAL SALE PRICE FOR A LIMITED TIME! 15% OFF REGULAR PRICE OF $15.99 HAV360624 - Large Gauge Wire & Cable Cutter - Heavyduty This heavyduty cable cutterfor large diameter cable, is designed to cut up to 4/0 aluminum and 2/0 copper wire. Carbon steel construction with
- Tool Type: Wire Cutter / Scissor
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Stacking Banana Plug, recommended for larger dimension wire (18-14 Gauge).
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: RainWise, Inc.
Description: RAINEW 111 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the
- Features: Battery Powered
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: RainWise, Inc.
Description: RAINEW 211 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: Marposs Corp
Description: diameters in the proximity of shoulders. The gauges, which consist of a ring body and a sturdy nosepiece, were designed to maintain their technical specifications, even under the severest operating conditions. M3Star and QuickSnap are manual snap gauges designed for measuring
- Range: 0.1181103 to 5.905515 inch
- Measurement Scale / Units: Metric
-
Supplier: Newark, An Avnet Company
Description: Crystal 400 Lead Free Solder Wire - 20 Gauge; Flux Type:-; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: Twist lock plug, plug, 14 American wire gauge, 15 A, 277 VAC, black, steel, zinc plating, .23 to .72 in. cord diameter, twist termination, straight body RoHS Compliant: Yes
-
Supplier: Walter Surface Technologies
Description: surfaces Drilling with stationary machines Tips Small diameter bits; high speed, low feed Use Walter lubricants to drill even more holes
- Features: Coated, Other
- Material: Cobalt
- Product: Drill Set, Individual Drill
- Units: English / Fractional
-
Supplier: ASTM International
Description: 1.1 This test method establishes the requirements for a standardized method of evaluating the quality of crimped-type electrical connections to solid or stranded conductors. This test method applies to 16-gauge and smaller diameter copper wire, coated or uncoated.
-
Supplier: RainWise, Inc.
Description: This gauge design eliminates the normal wire connection from the rain gauge to the indoor display. The battery operated transmitter operates up to 300 feet away. Just locate the gauge in an open area and read the rainfall amount on the indoor display. The 8"
- Features: Battery Powered
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: Radwell International
Description: INDUSTRIAL RTD PT100 3-WIRE 1/2 NPT 9 STEM 1/4 DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge for measurements in bolts Geometry: linear Measuring grid material: constantan Carrier foil: special plastic 1 measuring grid Measurement grid: not covered Resistance: 120 Ω Diameter: 1.9mm (for 2mm drillings) Cylinder height: 11.5mm Paint-insulated copper wire 60mm
- Active Gauge Length (Grid Length): 0.1181103 inch
- Gage Factor: 2
- Nominal Resistance: 120

- Features: Other
-
Supplier: Glebar Company Inc.
Description: (0.24") largest measurable diameter. Diameter repeatability: ±0.06µm (± 0.000002"). Diameter Accuracy : ±0.5µm accuracy (±0.00002"). Diameter Resolution: 0.01µm (0.0000004"). Simple programming and operation.
- Range: 0.0016 to 0.24 inch
- Resolution: 0.000000393701 inch
- Mounting / Loading Options: Automatic / Inline
- Display: Digital Display
-
Supplier: Epsilon Technology Corp.
Description: provided with the extensometer work on flat specimens up to 0.5 x 1.25 inch (12 x 31 mm) and on rounds up to 1 inch (25 mm) diameter. Optional quick attach kit wire forms are available for use on larger samples. See Model 3542L for long gauge lengths with smaller measuring
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge for measurements in bolts Geometry: T rosette (Half bridge) Measuring grid material: constantan Carrier foil: special plastic 2 grids, offset 90° to each other Measurement grid: not covered Temp. response: ferr. steel (10.8 ppm/K) Resistance: 1000 Ω (+/- 1%) Diameter:
- Gage Factor: 2
- Nominal Resistance: 1000

- Features: Other
- Arrangement: Tee Rosette
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: connections, pretest circuits, modules, components, and burn-in boards The perfect wire management solution Features: Nylon lever holds wire firmly in place for a quick, sure connection. Finger tip operation saves in construction time by speeding wire placement. Wires may
- Features: Insulated
- Terminal Type: Wire Connector
-
Supplier: Marposs Corp
Description: DESCRIPTION Marposs offers solutions for measuring the principal characteristics of bore lip chamfers or countersinks (Countersink Gauge): maximum diameter of tapered bore, countersink depth (arrest depth of a sphere at known diameter), and, by combining the measurement data,
- Gage / Instrument Type: Depth Gage
- Features: Other Depth Gage Type
-
Supplier: Newport MKS
Description: The NPM140SG Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: Lapp Tannehill
Description: Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 12 AWG, Stranded Conductor, Tinned copper, 600V, Yellow, 100ft, 6718 YL005 MANUFACTURER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.117 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 12 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 24 AWG, Stranded Conductor, Tinned copper, 600V, Black, 100ft, 6712 BK005 MANUFACTURER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.043 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Violet, 100ft, 6719 VI005 MANUFACTURER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.142 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 24 AWG, Stranded Conductor, Tinned copper, 600V, Slate, 100ft, 6712 SL005 MANUFACTURER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.043 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 24 AWG
-
Supplier: Win Source Electronics
Description: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 13.5-17 AWG Length - Overall: 0.453" (11.51mm) Contact Material: Brass Terminal Type: Through Board Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm) Hole Diameter: 0.106" (2.69mm)
- Connector Type: Wire-to-Board Connector
-
Supplier: Newport MKS
Description: The NPM140SG-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1157587-9985 010100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1061 Conductor Strand: 7/34
-
Supplier: Newark, An Avnet Company
Description: HOOK UP WIRE, 100FT, 24AWG CU YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Outer Diameter:0.045"RoHS Compliant: Yes
-
Supplier: ESAB Welding and Cutting Products
Description: 15 is excellent for use on lap and fillet welds on thin gauge galvanized and mild steels in all welding positions. The availability of .030" (0.8 mm) diameter makes it possible to use this product on materials as thin as 18 gauge (1.2 mm). The wire is particularly
- Tensile Strength (UTS): 89,197.65620467615 psi
- Approvals / Conformance: AWS
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: tecsis LP
Description: Model F9304 is a reliable and affordable way to monitor tension on ropes and cables from 8 to 44 mm in diameter. This unique and portable transducer is the ideal choice for retrofitting an overload safety system to hoists and cranes. The clamp-on design quickly and easily attaches to a 'dead
- Force / Load Rating: 2,000 to 60,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Newark, An Avnet Company
Description: Jacket Material:-; Jacket Color:-; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Copper; External Diameter:9.4mm
Find Suppliers by Category Top
Featured Products Top
-
Small Diameter LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
that span from radio waves to high-frequency microwave signals. Flexible and Durable: When Litz wire is manufactured using multiple strands of fine gauge wires, it is often more flexible than solid-core wires, making it easier to handle and install in (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
More Etchable Alloys Alternative to stamping, punching, laser, water jet and wire EDM Low cost tooling in one day Part sizes from .020″ diameter to 24″ x 60″ Quantities from handfuls to 100,000s REQUEST QUOTE (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
plastics Contact material Noble metal – Wire gauge AWG26# (1 wire per channel) – Lead (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
components up to a max diameter of: 0.25 in (6.35 mm); inner hook dimension 0.14 in (3.56mm) XCH(L), XH(L), XJ(L) or 0.375 in (9.525 mm) XD(L) Wire exit hole accepts most large gauge wire, 22-14 AWG, or a max diameter of 0.2 in (5.07 mm). Rugged, nylon body and (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Long Gauge Blocks and Meter Bars Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/OD Large Diameter Rail Gages Precision Measuring Tapes & Rules Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars LVDTs Calipers Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Wire Gauge
The common standard for the diameter (gauge) of round drawn wire is the American Wire Gauge (AWG). As strands of wire are made, they are drawn through progressively smaller dies. This is true of all wire. In fact, the AWG sizing system suggests this drawing procedure. For example, a size 22 AWG
-
Metric-to-AWG Conversion Chart
American Wire Gauge (AWG) sizes may be determined by measuring the diameter of the conductor (the bare wire) with the insulation removed. Refer to the Wire Gauge Diameter table for dimensions. When choosing wire gauge, the distance the wire must run and the amperage it will be expected to carry
-
Definitions and Explanations
ASTM (American Society for Testing and Materials): A nonprofit industry wide organization that formulates test methods and material specifications, and publishes standards, testing methods, recommended practices, definitions, and other materials. AWG: Acronym for American Wire Gauge. Conductors
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
used to fill the electrode channels with. phosphate buffered saline, or PBS (GIBCO PBS pH 7.4,. Invitrogen, Carlsbad, CA, USA). These pipette tips were. kept in place to serve as PBS reservoirs, and 20 gauge copper. wire electrodes were placed in these reservoirs. The. electrodes inserted in one
More Information Top
-
High-speed optical outer-diameter gauge for digital wire manufacture on-line measurement with laser and CCD technology
Optical non—contact wire diameter gauge is a key instrument in this system [1,2,3]• The need to measure and control the diameter ofa product being manufactured has existed as long as the manufacture itself.
-
Eshbach's Handbook of Engineering Fundamentals 5th Edition Complete Document
Comparison of Wire Gage Diameters .
-
ASTM DS70 - Handbook of Steel Data: American and European
WIRE GAGE DIAMETER CONVERSIONS US Steel Wire Gage No. 7/0's 6/0's 5/0's 4/0's 3/0's 2/0's 0 1 2 3 .
-
Standard Handbook of Electronic Engineering, Fifth Edition > Telecommunications
The two principal attributes for paired cable standardization have been wire diameter ( gauge ), which dictates the resistance of the wire, and capacitance per unit length.
-
Concise Metals Engineering Data Book
211 Table 17.2 Wire gage diameter conversions ...............................
Indicates content that may require registration and/or purchase.