Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: Reliable and intermittent monitoring of the total vibration according to DIN ISO 10816 Quick integration via battery operation and radio communication For communication with a gateway for wireless vibration sensors Intelligent mesh radio network up to the gateway Robust
- Acceleration: -16 to 16 g
- Linear Velocity: 0 to 0.9842519685039375 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 10 +/-% FS
-
Supplier: PCB Piezotronics, Inc.
Description: Echo® Wireless Vibration Sensor, 868 MHz
- Acceleration: 20 g
- Maximum Shock: 1,000 g
- Features: Other, Wireless
- Device Category: Sensor / Transducer
-
Supplier: PCB Piezotronics, Inc.
Description: Echo® Wireless Vibration Sensor, 916 MHz
- Acceleration: 20 g
- Maximum Shock: 1,000 g
- Features: Other, Wireless
- Device Category: Sensor / Transducer
-
-
Supplier: Advantech
Description: LoRaWAN Wireless Vibration Sensor LoRaWAN wireless connectivity Built-in 3-axis accelerometer and temperature sensor Computing total 8 vibration characteristic values on board Compliant with ISO 10816 IP66 with battery-powered, no wiring installation needed
-
Supplier: TE Connectivity
Description: Type Features Accelerometer Type : Wireless Vibration Sensor Product Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 2400 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Frequency Range: 2 to 15,000 Hz
- Operating Temperature: -40 to 176 F
- Features: Wireless
-
Supplier: enDAQ Vibration Solutions
Description: The W8-D40 is a wireless vibration recorder with additional environmental sensors. It uploads directly to the enDAQ cloud over WiFi after completing a recording yet this wireless connectivity can be configured to be off when desired. This model's low cost and robust
- Acceleration: 40 g
- Frequency Range: 4,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: -40 to 176 F
-
Supplier: MachineSaver, Inc.
Description: Machine Saver's is proud to manufacture the industry leading 3 axis digital TriVibe vibration and temperature sensor. Capable of 50,000+ vibration Samples per second, which makes it an excellent addition to gather data for analytical vibration software and Machine
- Monitored Properties: Acceleration / Vibration, Temperature
- Technology: Internet-of-Things (IoT), Wireless
-
Supplier: MachineSaver, Inc.
Description: A battery-powered, long-range, and wireless vibration analysis and monitoring sensor for industrial applications. Using the low-power, open LoRawan Protocol (https://lora-alliance.org/about-lorawan/) to get actionable machinery health data to reduce downtime and preventable,
- Frequency Range: 2 to 8,000 Hz
- Operating Temperature: -40 to 220 F
- Features: Battery Powered, Explosion Proof, Other
- Device Category: Sensor / Transducer
-
Supplier: Micromega Dynamics
Description: EvecFloor is an embedded 3-axis vibration sensor for whole-body vibration measurements. When used in conjunction with an Evec sensor, seat efficiency can be measured (i.e. S.E.A.T. factors). When used with EvecDetect, it measures the exposure to vibration of
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
- Features: Wireless
-
Supplier: DigiKey
Description: WIRELESS ACCELEROMETER-VIBRATION
- Operating Temperature: -40 to 185 F
- Features: Other, Wireless
- Device Category: Sensor / Transducer
-
Supplier: CAS DataLoggers
Description: The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a wide range of external analog sensors. The pod also includes a
- Sensed Temperature Range: -40 to 158 F
- # of Inputs / Channels: 9 #
- Features: Battery Powered, Datalogger
- Computer Interface: Computer Interface
-
Supplier: SKF/Global
Description: Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to
- Acceleration: 20 g
- Frequency Range: 10,000 to 2,000 Hz
- Operating Temperature: -4 to 140 F
- Linear Velocity: 2.16535433070866 in/sec
-
Supplier: NSXe Co. LTD.
Description: expenses and having better equipment maintenance. Improving preventive maintenance with our low-cost automated vibration monitoring system. It’s easy to set up and it will automatically collect vibration data for you. Doing all the patrol work for your staff, it’s cost-efficient and
- Acceleration: -16 to 16 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: 14 to 140 F
- Features: Battery Powered, Internet-of-Things (IoT), Wireless
-
Supplier: Advantech
Description: 6KHz@3-axis Smart Vibration Sensor RS-485 Serial communication through Modbus/RTU protocols 6KHz@3-axis frequency detection range Velocity RMS, acceleration RMS, acceleration Peak, displacement, several measurement vibration data Support maxl 6 customize detection ranges between
-
Supplier: Micromega Dynamics
Description: Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial
- Features: Data Acquisition Instrument / System
- Data Logger: Datalogger / Recorder
-
Supplier: KCF Technologies, Inc.
Description: Vibration Sensor Nodes Version 2.0 have twice the range, twice the frequency, and are two and a half times more robust than before. The sensors can easily transmit a higher density of data, and can be powered with either a battery or an energy harvester. In a layout that can be
- Frequency Range: 32 to 9,192 Hz
- Operating Temperature: -4 to 167 F
- Features: Battery Powered, Wireless
- Sensor Input: Temperature
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Advantech
Description: 10KHz@1-axis Smart Vibration Sensor RS-485 Serial communication through Modbus/RTU protocols 10KHz@1-axis frequency detection range Velocity RMS, acceleration RMS, acceleration Peak, displacement, several measurement vibration data ISO 10816 and ISO 20816 compliant Supports wide
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -4 to 149 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link™ works through
- Acceleration: 200 g
- Frequency Range: 1 to 33,000 Hz
- Number of Input Channels: 1 #
- Maximum Shock: 200 g
-
Supplier: Advantech
Description: Explosion Proof LoRaWAN® Smart Vibration Sensor LoRaWAN® wireless connectivity Built-in 3-axis accelerometer and temperature sensor On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation values to
-
Supplier: Banner Engineering Corp.
Description: Machine vibration is often caused by imbalanced, misaligned, loose, or worn parts. By monitoring machines for increases in vibration and temperature, problems can be detected before they become too severe and cause additional damage or result in unplanned down time. The Banner
- Temperature Range: -40 to 221 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: TECAT Performance Systems, LLC
Description: The TECAT WISER Model 8000 dual strain measurement and monitoring system is a wireless data acquisition system for measuring two external strain channels at high data rates up to 8kHz. The small, light, power-efficient, and non-invasive design enables strain measurements in a wide range of
- Frequency Range: 2,450,000,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Battery Powered, Wireless
- Device Category: Sensor / Transducer
-
Supplier: Newark, An Avnet Company
Description: WIRELESS Q45 NODE WITH INTEGRATED VIBRATION & TEMPERATURE SENSOR 900 MHZ 1W ROHS COMPLIANT: YES
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Low Power Overview The SG-Link®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: Micromega Dynamics
Description: Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: TECAT Performance Systems, LLC
Description: The system consists of a remote sensor system and base system, which are in wireless communications with each other. The sensor system can be integrated directly to an Artificial Lift “Pump Jack” load cell, where it collects load data, and optional position data, and then
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Intergrated Vibration & Temperature detection ● Piezoelectric ceramics vibration sensing element, small size in approximate φ36mm x 40mm(H) ● Flxible combination of measurement parameters: ACC, VEL, DIS and Temperature in one measurement cycle trend value or vibration waveform
- Features: Wireless
-
Supplier: KCF Technologies, Inc.
Description: reduction and increased sensing for military and industrial needs. However, batteries render the solutions infeasible because of weight and maintenance concerns. KCF Technologies has developed vibration power harvesting devices for self-powered sensors using single-crystal
- Features: Wireless
-
Supplier: Acme Chip Technology Co., Limited
Description: 8911-A WIRELESS ACCELEROMETER
- Frequency Range: 1 to 10,000 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • Low Power Radio Transmitter Built-in with Range up to 500 Feet • High Accuracy 12 bit • No License is Required • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration
- Vacuum Range: 760 to -1.9999999999996345 torr
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Hazardous, Liquid
-
Supplier: ROHM Semiconductor USA, LLC
Description: Ultra-Compact High Accuracy Earthquake Detection Sensor Module False detection prevention built-in function offers increased reliability ROHM announces the availability of an ultra-compact high accuracy seismic detection sensor module, BP3901, which is ideal for applications requiring
- Sensor Type: Acceleration Sensor
- Applications: Consumer, Industrial
- Features: Other
-
Description: physical sensors. Piezoelectric sensors covered herein are those applied to the detection and measurement of physical quantities such as force, pressure, torque, viscosity, temperature, film thickness, acceleration, vibration, and tilt angle.
Find Suppliers by Category Top
Featured Products Top
-
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter includes a high gain (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with a wide variety of ACME toxic, combustible, refrigerant & oxygen gas sensors (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
VVB 3-axis IO-Link vibration sensor: Technology ifm’s VVB3 provides real-time machine health (read more)
Browse Vibration Sensors Datasheets for ifm efector inc. -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things (read more)
Browse Vibration Transmitters Datasheets for Dataforth Corporation -
Tronics Microsystems, expands into vibration sensor solutions, targeting process and asset monitoring to support predictive maintenance and industrial IoT applications. This strategic development represents a major milestone in the company’s evolution and underscores (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
fine-grain defects such as ball or gears issues that cannot be identified by conventional sensors. Tronics boosts the digital transformation of Condition Based Monitoring systems by bringing an innovative vibration sensor that can be embedded onto any industrial asset and easily connected to (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and (read more)
Browse Vibration Sensors Datasheets for Tronics Microsystems -
The Arc™ Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
-ARM) Applications Bluetooth LE prototyping Industrial IoT devices Wearable electronics Smart home systems Wireless sensor networks Health and fitness monitors Asset tracking (read more)
Browse Sensor Transmitters Datasheets for DigiKey
Conduct Research Top
-
Sensemore Adopts e-peas' Energy Harvesting Technology for their New Wireless Maintenance Prediction Sensor - Infinity
Sensemore has released their most innovative product - Wireless Vibration Sensor for Quality Control, R &D & Maintenance. It monitors the health of your equipment without interruptions and can run wirelessly without charging for months because of its sleep modes. The sensor harvests energy from
-
How the Slam Stick Vibration Data Logger Helped the US Navy to Quickly Isolate a Vibration Issue - Saving Time and Money
issues, but our sensors offered the US Navy an easy, wireless alternative that saved both time and money.
-
Power Management Case Study
power short range wireless sensor networks), optimal utilization of battery power will result in the longevity of the sensor nodes. The utility of sensor nodes in typical sensing tasks such as temperature, light, vibration, sound, radiation, etc. is phenomenal and collection of real-time data
-
Materials Tracking: It's All in the Data
, but at this point, Cagle says, most companies are doing it manually. Another must-have for data systems is compliance with 21 CFR Part 11, the FDA directive on electronic documents and signatures. Sensicast Systems (Needham, Mass.) offers its SensiNet wireless sensor to monitor temperature, humidity
-
AKF392B MEMS Digital Accelerometer
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set
-
Some Like it Hot
If you think of energy harvesting only as a means of using the sun, vibration or temperature variation to generate the few milliwatts needed to power a wireless sensor node or a wearable electronic device, think again. Despite conventional wisdom suggesting that renewable energy sources can only
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
More Information Top
-
ISA MNTRNG MEAS I&C PERF NUC PWR PLNT - Monitoring and Measuring I&C Performance in Nuclear Power Plants
This is to be accomplished by integrating wireless vibration sensors into HFIR’s existing maintenance program.
-
Design of Embedded Wireless Sensor and its Soft Encapsulation for Embedded Monitoring of Helicopter Planetary Gear Set
Design of embedded wireless vibration sensor .
-
A MEMS-based commutation module with vibration sensor for wireless sensor network-based tunnel-blasting monitoring
Wireless vibration sensor for tunnel construction.” 23rd ISARC, 3-5 October .
-
Mechatronics and Information Technology
Development of wireless vibration sensor using MEMS for tunnel construction and maintenance, J. Tunnellong and Underground Space Technology (2006) 21(3) 318 .
-
Online and remote machine condition monitoring and fault diagnosis system using wireless sensor networks
Due to the efficiency of vibration-analysis-based fault diagnosis for motor systems, wireless vibration sensor nodes are chose as the primary meters to monitor the vibration signal of the targeted motor systems.
-
Smart sensing, monitoring, and damage detection for civil infrastructures
4.2 Wireless Vibration Sensor Network for Bridge Monitor- ing .
-
Sensors for Next-Generation Nuclear Plants: Fiber-Optic and Wireless
Wireless vibration sensors have become available in recent years that offer a remedy for the scarcity of vibration sensors in the current generation of NPPs and show great promise for improved predictive mainte- nance in many nuclear industry applications.
-
Design of Wireless Sensor Networks Node Applied to Acquisition and Transmission of Vibration Signals
Block diagram of wireless vibration sensor networks node .
-
Container Integrity and Condition Monitoring using RF Vibration Sensor Tags
The application of wireless vibration sensors for container integrity assurance however has not been reported.
Indicates content that may require registration and/or purchase.