-
Supplier: Accuris
Description: Short range narrow-band digital radiocommunication transceivers \x96 PHY and MAC layer specifications
-
Supplier: Microwave Photonic Systems, Inc.
Description: two, 19″ rack mountable equipment chassis’ that serve as the interface units between the uplink and downlink segments of the X-Band SATCOM system. The IFL uplink channel accepts X-Band input signals (7.9 to 8.4 GHz) from the earth station facility equipment while the
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Accuris
Description: Short range narrow-band digital radiocommunication transceivers \x96 PHY and MAC layer specifications Amendment 1
-
-
Supplier: APITech
Description: API Technologies' Quad Transmit Receive Module, or QTRM, solutions for AESA/E-Scan radar applications offer a unique and innovative solution to system integrators and prime contractors seeking a high performance, high level transmit/receive solution for the development of active antenna array
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of
- Bandwidth: 950 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
- Pigtail: Stand Alone
-
Supplier: Accuris
Description: Narrow-band orthogonal frequency division multiplexing power line communication transceivers \x96 Power spectral density specification Amendment 1
-
Supplier: Newark, An Avnet Company
Description: SINGLE CHIP 3 BANDS TRANCEIVER ROHS COMPLIANT: YES
-
Supplier: Qorvo
Description: The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs
- Operating Frequency: 7,900 to 12,000 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity, X-Band
-
Supplier: Qorvo
Description: shaping. When combined with the AWMF-0106 X-Band Front End IC, the chip set is a plug and play antenna solution that reduces SWaP-C for high power AESA radars. The BFIC features direct SPI programming of gain and phase and the ability to daisy chain SPI control between multiple ICs. It
- Operating Frequency: 8,500 to 10,550 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity, X-Band
-
Supplier: Qorvo
Description: steering and shaping. When combined with the AWMF-0106 X-Band Front End IC, the chip set is a plug and play antenna solution that reduces SWaP-C for high power AESA radars. The BFIC features direct SPI programming of gain and phase and the ability to daisy chain SPI control between
- Operating Frequency: 8,500 to 10,550 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity, X-Band
-
Supplier: Anokiwave
Description: The AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device
- Input Frequency: 8,500 to 10,550 MHz
- Technology: ASIC
- Applications: Communication
- Features: ESD Protected
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-79EAPZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) and InfiniBand applications. The device is a high performance transceiver for short-range multi-lane data communication and
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Maximum Optical Output Power: 2.4000000000000004 dBm
- Operating Temperature: 32 to 185 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing
- Data Rate: 9.6 kbps
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Qorvo
Description: The Ku-band AWMF-0247 adds TDD half-duplex capability to Qorvo's beamformer IC portfolio, enabling both transmit and receive in a single device. This allows flat panel SATCOM terminals to use a shared antenna aperture, cutting system size and component count compared to dual-antenna designs.
- Operating Frequency: 10,700 to 12,750 MHz
- Device Type: Beamformers, Transceiver
- Features: Ku-Band, Other, RoHS Compliant, Single Polarity
-
Supplier: Accuris
Description: Very high speed digital subscriber line transceivers 2 (VDSL2) Amendment 4 \x96 European limit PSD mask B8-18 for band plan 998E17
-
Supplier: Texas Instruments
Description: WL1805MOD WiLink 8 Single Band, 2x2 MIMO Wi-Fi Module
- Number of Transmitters: 17.3 #
- Bias / Operating Current: 0.8 mA
- TJ: -20 to 70 C
- Device Type: Transceiver
-
Description: DUAL BAND MIMO:(IPA) 11AC/BT+P
-
Supplier: Texas Instruments
Description: WL1807MOD WiLink? 8 Industrial Dual Band Combo, 2x2 MIMO Wi-Fi module
- Number of Transmitters: 17.3 #
- Bias / Operating Current: 0.8 mA
- TJ: -40 to 85 C
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE CAST 4BAND SMD
- Features: Other
-
Supplier: Texas Instruments
Description: WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module
- Number of Transmitters: 17.3 #
- Bias / Operating Current: 0.8 mA
- TJ: -20 to 70 C
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Texas Instruments
Description: WL1837MOD WiLink? 8 Industrial Dual Band, 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module
- Number of Transmitters: 17.3 #
- Bias / Operating Current: 0.8 mA
- TJ: -40 to 85 C
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Broadcom Inc.
Description: (IB) quadruple data rate (40G-IB-QDR) application and is backward compatible to the 4 x 5G IB dual data rate (20G-IB-DDR) and 4 x 2.5G IB single data rate (10G-IB-SDR) applications. This transceiver is a high performance module for short-range multi-lane data communication and
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: 32 to 158 F
- Connector Type: MTP
-
Supplier: Richardson RFPD
Description: The LTB182G45BG2D280 is a 2.45GHz LTCC bandpass filter which has been optimized to work with TI/Chipcon wireless transceiver families CC253x, CC254x, and CC8520.
- Frequency (Fc): 2,450 MHz
- Bandwidth: 100,000 kHz
- Insertion Loss: 1.75 dB
- VSWR: 2.4 :1
-
Supplier: ODG (Origin Data Global)
Description: DUAL BAND 2X2 (IPA) 11AC + BT W/
- Data Rate: 867,000 kbps
- TJ: 0 to 60 C
- Sensitivity: -99 dBm
- Features: Other
-
Supplier: DigiKey
Description: WI-FI 4, 2.4/5 GHZ DUAL-BAND,1X1
- Sensitivity: -100 dBm
- Output Power: 18 dBm
- Operating Frequency: 2,400 to 5,000 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Silicon Labs
Description: The Si443x series of ISM band transceivers are members of the new EZRadioPRO® product family. While retaining all the attractive features of the earlier products such as high integration, low cost, flexibility, low BOM and easy design-in, these parts are targeted to more sophisticated
- Operating Frequency: 240 to 960 MHz
- Device Type: Transceiver
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AFBR-79EQDZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver for 40 Gigabit Ethernet (40GbE) application. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates
- Wavelength: 850 nm
- Spectral Width: 0.65 nm
- Operating Temperature: 32 to 158 F
- Signal Output:: CMOS, TTL
-
Supplier: Anokiwave
Description: element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package)
- Input Frequency: 27,500 to 30,000 MHz
- Technology: ASIC
- Applications: Communication
- Features: ESD Protected
-
Supplier: Richardson RFPD
Description: The ADRV9003 is a highly integrated RF transceiver that has a single-channel transmitter, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The ADRV9003 is a high performance, highly linear, high dynamic range transceiver designed for performance
- Package Type: CSP
- Features: Other
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: 1X1 SIMULTANEOUS DUAL BAND WIR
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AFBR-79EQDZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver for 40 Gigabit Ethernet (40GbE) applications. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Maximum Optical Output Power: 2.4000000000000004 dBm
- Operating Temperature: 32 to 158 F
-
Supplier: Skyworks Solutions, Inc.
Description: interface to the transceiver RFIC. The Front End is packaged in a very compact RoHS compliant, Halogen Free, and Lead Free 3mm x 3mm x 0.9mm QFN style package.
- Frequency Range: 2,400 to 5,875 MHz
- Features: Other
- RoHS Compliant: RoHS Compliant
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: than 0.5 μs. The device also provides band pass filters for both the a and b/g bands prior to the input of each 2.4 GHz and 5 GHz power amplifiers, respectively. The SE2593A20 packaged in 5mm x 6mm x 1.0mm, Halogen free, Lead free, ROHS compliant, MSL 3 LGA package.
- Frequency Range: 2,400 to 5,850 MHz
- Features: Other
- RoHS Compliant: RoHS Compliant
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Anokiwave
Description: NEW Dual Channel IF Transceiver IC The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an
- Operating Frequency: 24,250 to 29,500 MHz
- Technology: 5G Standard
- Package Type: FCCSP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
High frequency X-band 8.0 to 12.0 GHz coaxial circulator with excellent power handling, low VSWR and compact design, ideal for microwave communication, SATCOM and RF transceiver equipment. Model Number:5o1013180812SK Frequency Range:8.0~12.0GHz Insertion Loss:0.5d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey
More Information Top
-
X-band PN radar experimental platform with high accuracy
Section V gives test results when the whole X band transceiver are assembled.
-
http://www.microsemi.com/document-portal/doc_download/14820-sensors-semiconductor-diodes-selection-guide
X Band Transceiver .
-
Compact, autonomous, multi-mission synthetic aperture radar
The X band transceiver occupies a single slot in the SRP chassis and converts the transmitted waveform to X-band as well as converting the received signal back down to L-band where it is directly sampled by the L-band exciter/receiver …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/70/1/GDP1999%20Summary.pdf
The future areas of work would concern the search for an actual existing X band transceiver , as well as the search for space qualified materials to build the antenna.
-
http://www.microsemi.com/document-portal/doc_download/14818-microwave-sensor-technology
All X Band transceivers have built-in circulators.
-
Oil Spill Detector for Un-Manned Platforms
The front end is a standard radar antenna and transceiver (TOKIMEC Rascar 7" antenna with a 25 kW X band trans- ceiver ).
-
An X-Band Radar Transceiver MMIC with Bandwidth Reduction in 0.13 µm SiGe Technology
Table I summarizes the performance com- parison of the X - band transceiver MMICs.
-
2004 Index
Affordable high performance InP X - band transceiver module for large aperture phased array applications; MWSYM- 04 2004 1761-1763 Vol.3 Yang, M.H.T., see Wang, N.L., MWSYM-04 2004 541-544 Vol.2 Yang, M.T., see King, M …
-
X-band Si bipolar transistor single-chip transceiver using three-dimensional MMIC technology
This paper describes a newly developed X - band transceiver MMIC.
-
X-band Si bipolar transistor single-chip transceiver using three-dimensional MMIC technology
This paper describes a newly developed X - band transceiver MMIC.
Indicates content that may require registration and/or purchase.