-
Supplier: Linde North America, Inc.
Description: Linde has been a quality supplier of Medical Gases, mixtures and equipment for over 50 years. Linde supplies a full line of gases for therapy, calibration, biological culture growth and various diagnostic testing requirements. Our wide range of medical gases and mixtures encompasses both in vivo
- Concentration: 99.995 %
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Composition: Pure Gas
-
Supplier: Linde North America, Inc.
Description: Xenon gas is odorless, colorless, tasteless, nontoxic, monatomic and chemically inert. The concentration of Xenon gas in the atmosphere, by volume percent, is 8.7 x 10 -6 . Xenon gas is principally shipped and used in gaseous form for excimer lasers, light
- Concentration: 99.995 to 99.999 %
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Application / Function: Laser Gas
-
Supplier: Linde North America, Inc.
Description: Our HiQ® portfolio includes an extensive range of: Pure gases, including Argon, Helium, Hydrogen and Nitrogen, ranging from process grades to 99.9999% purity Rare gases, such as Neon, Krypton and Xenon, supplied in a variety of cylinder packages and amounts Hydrocarbon products including
- Concentration: 99.999 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Composition: Pure Gas
-
-
Supplier: Linde North America, Inc.
Description: Xenon gas is odorless, colorless, tasteless, nontoxic, monatomic and chem ically inert. The concentration of Xenon gas in the atmosphere, by volume percent, is 8.7 x 10-6 . Xenon gas is principally shipped and used in gaseous form for excimer lasers, light
- Concentration: 99.995 to 99.999 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Composition: Pure Gas
-
Supplier: Ushio America, Inc.
Description: USHIO is one of the largest and most trusted names in the manufacturing of high pressure xenon lamps today. USHIO’s UXL series are high pressure, short-arc xenon discharge lamps. UXL spectral distribution is well balanced in the visible spectrum to resemble daylight. The high
- Lamp Power: 75 to 7,000 watts
- Rated Average Life: 400 to 2,400 hours
- Maximum Overall Length: 13.4645742 to 16.8504028 inch
- Color Temperature: 6,000 K
-
Supplier: Qioptiq
Description: XBO xenon lamps are short arc lamps in which the luminous arc burns in an atmosphere of pure xenon gas at high pressure. XBO lamps are used in scientific and technical applications such as: - Fluorescence Spectrometers - Light sources for microscopy / fluorescence microscopy -
- Lamp Power: 75 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 1,000 lm
-
Supplier: Newport MKS
Description: The 69911 Arc Lamp Power Supply is used to power Xenon and Mercury/Xenon lamps in light source kits up to 500 W. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure System is recommended. It can compensate
- Lamp / Output Power: 160 to 600 watts
-
Supplier: Accuris
Description: Safe storage and handling information card - Non-flammable, inert, compressed gases (includes: argon, helium, krypton, neon, nitrogen and xenon)
-
Supplier: Streamlight, Inc.
Description: Powered by 4 "AA" alkaline batteriesFeatures a xenon gas-filled moduleUp to 11,000 Candela (peak beam intensity), 34 lumens (typical)Runs up to 4 continuous hrs.6.5"6.3 oz.Features a wrist lanyard connectionAvailable in yellow onlyAssembled in USA
- # of Batteries: 4
- Length: 6.5 inch
- Diameter: 1.63 to 0.163 inch
- Lumen: 34 lm
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, AND XENON (INERT-OIL FREE), OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
-
Supplier: ASTM International
Description: 1.1 This practice applies to the calculation of the dose equivalent to 133Xe in the reactor coolant of nuclear power reactors resulting from the radioactivity of all noble gas fission products. 1.2 The values given in parentheses are mathematical conversions to SI units, which are provided
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 680 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677(PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
-
Supplier: Newport MKS
Description: The 6033 Spectral Calibration Lamp produces narrow, intense lines from the excitation of Xenon gas. This lamp operates at 3 to 9 mA and is rated for 250 hours of life. It is used for wavelength calibration of spectroscopic instruments such as monochromators, spectrographs, and spectral
-
Supplier: Allied Electronics, Inc.
Description: T-3-1⁄4 Wedge Base Xenon Lamp Miniature wedge base T-3-1⁄4 bulb.
-
Supplier: Newport MKS
Description: The 66485-300XF-R1 Xenon Light Source is a complete plug and play light source system that includes a 300 W short-arc Xe lamp with a UV blocking coating to prevent ozone generation, light source housing, lamp power supply, as well as all the necessary interconnection cables for operation. See
- Lamp / Output Power: 300 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 66485-300XV-R1 Xenon Light Source is a complete plug and play light source system that includes a 300 W UV Enhanced short-arc Xe lamp, light source housing, lamp power supply, as well as all the necessary interconnection cables for operation. See included components below for complete
- Lamp / Output Power: 300 watts
- Features: Specialty / Other
-
Supplier: Larson Electronics LLC
Description: the filament breaks. HID flashlights have a globe of gas that contains 2 electrodes. A spark jumps across the electrodes igniting the gas. Initially, the amount of current required to ignite the gas is high. Once the gas is lit, much less current is required to keep the
-
Supplier: Allied Electronics, Inc.
Description: Lamp;Outdoor Sign Gas Filled Lamps, 24v/300mA
-
Supplier: CSA Group
Description: Preface This is the third edition of CAN/CSA-Z5359, Anaesthetic and respiratory equipment — Low-pressure hose assemblies for use with medical gases, medical vacuum, medical support gases, and anaesthetic gas scavenging systems, which is an adoption, with Canadian deviations, of ISO
-
Supplier: Littelfuse, Inc.
Description: The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very
- Capacitance Range: 2 pF
- DC Spark-over Voltage: 850 volts
- Standards: RoHS
- Package Type: Through Hole Axial Wire leads
-
Supplier: Littelfuse, Inc.
Description: The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very
- Capacitance Range: 2 pF
- DC Spark-over Voltage: 402 volts
- Standards: RoHS
-
Supplier: Littelfuse, Inc.
Description: The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very
- Capacitance Range: 2 pF
- DC Spark-over Voltage: 402 volts
- Standards: RoHS
- Package Type: Through Hole Axial Wire leads
-
Description: ISO 5359:2008 specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: oxygen; nitrous oxide; medical air; helium; carbon dioxide; xenon; specified mixtures of the gases listed above; oxygen-enriched air; air for driving surgical tools;
-
Description: ISO 10524-4:2008 applies to the types of low-pressure regulators listed below and intended to be used with the following medical gases in the treatment, management, diagnostic evaluation and care of patients: oxygen; nitrous oxide; medical air; helium; carbon dioxide; xenon; specified
-
Supplier: CSA Group
Description: ISO 10524-4:2008 applies to the types of low-pressure regulators listed below and intended to be used with the following medical gases in the treatment, management, diagnostic evaluation and care of patients: oxygen; nitrous oxide; medical air; helium; carbon dioxide; xenon; specified
-
Supplier: Transcat, Inc.
Description: Temperature (° F)122 Max Operating Temperature (° C)50 Process Connection 3/4" NPT(F) Turn-Down Ratio 100:1 Fluid Type GAS Gas Type Acetylene (C2H2), Air, Argon (Ar), i-Butane (i-C4H10), n-Butane (n-C4H10), Carbon Dioxide (CO2), Carbon Monoxide (CO), Deuterium (D2), Ethane (C2H6),
- Gas Volumetric Flow Rate: 0.1765536723163842 to 17.65536723163842 SCFM
-
Supplier: CSA Group
Description: dioxide; xenon; specified mixtures of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators integrated with cylinder valves are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and can
-
Supplier: Process Sensing Technologies USA
Description: system Applications: Industrial gas applications Inert and bulk gases Air separation unit Helium cryogenic installation Cryogenic truck loading station Process control Helium liquification plants Steel industry Chemical plants Gas generation Additive manufacturing Glove box purge and
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: PPI
Description: barg) PPI 1500 Series compressors are ideally suited for use with gases such as Hydrogen, Krypton, Xenon, Argon, Fluorine, Oxygen, NF3, Helium, and other high purity or hazardous gases.
- Inlet Temperature: 450 F
- Inlet / Suction Pressure: 6,000 psi
- Discharge / Operating Pressure: 6,000 psi
- Horse Power: 1.5 HP
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Xenon Gas-Filled Bi-Pin Bulb 9 Lumens Tough, super-convenient, extra bright flashlight. Now with a push button tail switch. Powered by 2 "AA" alkaline batteries (included) Xenon gas-filled bi-pin bulb, many times brighter than conventional flashlights Up to 4,500 Candela
-
Supplier: Brooks Instrument
Description: UL listed (aluminum body only) as compressed gas regulator for use with the these gases: air, argon, helium, hydrogen, krypton, neon, nitrogen, oxygen or xenon Benefits Metal diaphragm eliminates hydrocarbon outgassing Compact, economical design is suitable for line or panel mounting
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Spectrex, Inc.
Description: SafEye 700 Series integrates the well-proven, superior Xenon Flash technology. The 700 series includes heated optics to withstand severe environmental conditions such as icing, snow, condensation and has a data port to allow easy access for maintenance or configuration changes. Highest
-
Supplier: Lake Shore Cryotronics, Inc.
Description: CCR cryogenic cold trap cryostat features <5 K to 500 K Cryogen-free Lake Shore offers cryogenic cold traps (CCTs) that use mechanical coolers. These traps are primarily used in the adsorption of noble gases, including helium, neon, argon, krypton, and xenon. CCTs aid in the extraction of
Find Suppliers by Category Top
Featured Products Top
-
Dexter Research Center,Inc. - Offers extremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas. Excellent for gas analysis, fire detection and non (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
Cryogenic Fluid Management LH2 | −253 °C (−423.4 °F; 20.1 K) LOx Oxidizer | −183 °C (−297.4 °F; 90.1 K) Xenon Coolant | -271 °C (-456 °F; 1.8 K) , Methane, etc (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
high heat. It is vital in many industries, such as automotive, construction, and manufacturing, as it forms permanent and strong components in structures. There are several welding processes available, including electron beam and laser welding, gas metal arc welding (GMAW/MIG), and gas tungsten arc (read more)
Browse Datasheets for Environics, Inc. -
Hazards of hydrogen leaks are present in many areas of semiconductor manufacturing facilities. While the need to continuously monitor is essential, proper selection & placement of hydrogen sensors requires careful consideration.
(read more)
Browse Gas Sensors Datasheets for Control Instruments Corp. -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor-transmitters is accomplished through a (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation.
(read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
The Acme TwinSet and its microprocessor-based system features a high quality stand-alone controller providing all the necessary hardware for the continuous monitoring of two gases in the following combinations: CO/CO, CO/CO2, CO/ NO2, CO/COMB. This unit is primarily geared towards providing (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals. The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4″ high LCD display option is readable (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
Go back to the basics of gas detection & solvent vapor monitoring. First and foremost - Analyzers improve safety, economy and performance. The purpose of a combustible gas analyzer is to provide early warning of an increasing (read more)
Browse Gas Sensors Datasheets for Control Instruments Corp. -
Whether small or large, we keep your application in any desired position Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®