-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 104383-L9952XP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to
- Supply Voltage (Vi): 6 to 18 volts
- Operating Temperature: -40 to 150 C
- Output Options: Inverting
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 136253-L9950XP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to
- Quiescent Current (IQ): 7,000 µA
- Supply Voltage (Vi): 7 to 28 volts
- Operating Temperature: -40 to 150 C
- Output Options: Inverting
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 119840-L9951XP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to
- Quiescent Current (IQ): 7,000 µA
- Supply Voltage (Vi): 7 to 28 volts
- Operating Temperature: -40 to 150 C
- Output Options: Inverting
-
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1194726-L9954XP Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage:
- Supply Voltage (Vi): 7 to 28 volts
- Operating Temperature: -40 to 150 C
- Output Options: Inverting
-
Supplier: Lee Co. (The)
Description: The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The XP Series offers the most power-efficient design and the widest
- Maximum Discharge Flow: 0.528 GPM
- Media Temperature: -13 to 131 F
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: electronic devices. Additional Features: Frequency: Four-decade resolution from 45.0 to 9999 Hz Frequency accuracy: ±0.005% of programmed value Temperature coefficient: ±5 ppm per °C from 25°C Long-Term Stability: ±15 ppm of programmed value per year at 25°C ±5°C Default (Initial Value): Any
-
Supplier: Advanced Sensors Ltd.
Description: flow mechanisms, mechanical mixers, chemical additives or human intervention. Each of our detection systems, analyzers and oil in water monitors are compatible with Microsoft Windows XP Professional operating system. Our unit's data logging capacity captures ten years of: PPM
- Operating Temperature: 32 to 104 F
- Concentration: 0 to 3,000 ppm
- Process Media Temperature: 212 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: CAS DataLoggers
Description: maximum logged temperature and minimum logged temperature. A push button is used to cycle through the functions. Logging and alarm status are shown using two high intensity LEDs. Lascar EL-USB-TP-LCD -40°C to +125°C (-40 to +257°F) probe measurement range High contrast LCD with
- Sensed Temperature Range: -40 to 257 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.5 deg C
- Features: Battery Powered, Datalogger, Detachable Probe(s)
-
Supplier: ACCES I/O Products, Inc.
Description: Features PC/104 Plus Watchdog Timer card with software selectable timeout from 4 µsec Watchdog open collector reset outputs Temperature sensor with calibration pot Temperature monitor / alarm Temperature measurement with 8-bit A/D Fan status and speed control PCI/104
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Haida International Equipment Co., Ltd.
Description: Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre reinforced composite, high strength
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Acromag, Inc.
Description: different ranges or functions. Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. IntelliPacks are an ideal solution for a broad range of process monitoring and
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: Acromag, Inc.
Description: IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperature
- Features: 2-Wire, 500Ω, B, Copper, Current Loop Converter, DC Voltage Input, J, K, N, Nickel, Other, Platinum, R, S, T, Temperature Signal Conditioners
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: different ranges or functions. Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. IntelliPacks are an ideal solution for a broad range of process monitoring and
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: Acromag, Inc.
Description: IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperature
- Analog Input Channels: 1 #
- Accuracy: 0.075 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
-
Supplier: Cole-Parmer
Description: • View real time temperature, humidity, and dew point measurements at a glance • Relative humidity accuracy of
2% RH • Compact design is ideal for any location This data logger with graphic display is ideal for monitoring temperature, humidity, and dew point conditions in - Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Cole-Parmer
Description: • View temperature trends at a glance • Switch from text to graphical display for visual data monitoring • Compact design is ideal for any location Units display real time temperature or temperature and humidity measurements, logging summary, sample rate, and memory left/used in
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Transcat, Inc.
Description: Product Configuration F1 Approval: FM IS/XP Cl.I,II Div.1 Gr.A-G, zone 1,2 2 Output: 4-20mA HART 2 Display, Operation: W/o LCD, push button on electronics I Housing: F31 Alu D Electrical Connection: Thread NPT1/2, IP66/68 NEMA4X/6P 1W Sensor Range: 400bar/40MPa/6000psi gauge,
- Pressure Measurement: Gauge
-
Supplier: L-com, Inc.
Description: SFP Diagnosis Mechanism The IGS-4215-4P4T2S supports SFP-DDM (Digital Diagnostic Monitor) function that greatly helps network administrator to easily monitor real-time parameters of the SFP, such as optical output power, optical input power, temperature, laser bias current, and
- Number of Ports: 6 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: LAND
Description: an intuitive interface that offers immediate access to all key data values, the software enables simple configuration of all operation parameters like emissivity and alarm settings, and clearly displays all temperature measurements. The configurator requires only a low-specification PC
-
Supplier: Small PC Computers
Description: SRC100 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features CPU from 1.2GHz to Core 2 Quads 1 PCI Expansion slot Video and Audio 1 GB
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: Small PC Computers
Description: test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Rugged Steel Chassis 3 PCI/X Expansion Slots CPU to Core 2 Duo 2.66 GHz Video, Audio, PS/2 Kyb/Mouse ports DDR memory 256MB, 512MB, 1024MB or 2048MB 80G IDE hard
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: Small PC Computers
Description: burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Rugged Steel Chassis 5 full length PCI/X Expansion Slots CPU to Core 2 Duo 2.66 GHz Video, Audio, PS/2 Kyb/Mouse ports DDR memory 256MB, 512MB, 1024MB or 2048MB 80G IDE hard
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: The Leak-Tek© program, provides the user a MS-Windows™ based program to perform data collection, IGLS set up and calibration. An RS232 connection is used for communication using a USB to RS232 cable. Leak-Tek© 5.0 has an optional RJ45 for Ethernet interface. Minimum PC requirement is Windows
- Features: Automatic Test Reporting, Data Acquisition Capability, Other, Parallel Multiple Testing, Program Custom Tests
- Applications: Compliance, Condition Monitoring Software
- Computer Platform: PC
-
Supplier: ValueTronics International, Inc.
Description: analyze and store data using Windows 95/98/2000/NT/ME/XP compatible software View both humidity and temperature on LCD display
- Data Acquisition: Datalogger / Recorder
-
Supplier: InspectorTools
Description: seconds per sample RS-232 Windows® 95/98/NT/2000/XP/ME compatible software downloads data for display, analysis or report generation Date and time stored with data Data Hold Applications Monitor RH and temperature in locations including offices, factories, clean rooms and
-
Supplier: Qualitrol Company, LLC
Description: The PDA-IV is a portable instrument to monitor PD in hydrogenerators equipped with Iris Power Epoxy Mica Capacitor Couplers Features OPERATING ENVIRONMENT • Temperature: 5ºC to 40ºC • Relative humidity: 15% to 90% DIMENSIONS • W 41cm D 31cm H 21 cm • Weight: 10.1 kg INSTRUMENT CONTROL
-
Supplier: Gems Sensors & Controls
Description: design to provide a wide range of capabilities including sinking, sourcing and time delay outputs. The strong fused glass prism eliminates leak potential and is capable of handling extreme temperature and pressure applications up to 2500 psi (172 bar). The ELS-1150 series is available in FM
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,500 psi
- Material Temperature Range: -40 to 212 F
- Features: Electromechanical Switch
-
Supplier: ValueTronics International, Inc.
Description: (Windows NT, 98, 2000, XP, ME, 7, 8) Measures flicker according to IEC 61000-4-15 Complies with IEEE 1159, IEC 61000-4-30 Class A and EN50160 General Specifications Size (HxWxD): 12" x 2.5" x 8" (30cm x 6.4cm x 20.3 cm) Weight: 4.2 pounds (1.9 kg) Operating Temperature: 0 -50 (32 to
- Electrical Parameters: AC Voltage
-
Supplier: CO2Meter.com
Description: The CO2, CO, and O2 Portable Detector is designed to measure carbon dioxide, carbon monoxide, Oxygen, relative humidity and temperature across a variety of applications. With long-term data storage, the user can measure ambient gas levels by data displayed and gain indication by visual and
- Operating Temperature: 32 F
- Form Factor: Modular Bay / Slot System
-
Supplier: Infineon Technologies AG
Description: Digital status output for fault conditions Automotive temperature range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS and WEEE compliant) AEC qualified PG-TSON-10 package with AOI Benefits Robust protection features Wide input operation and temperature range Integrated current
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: resolution High and low programmable gains Input/output speeds up to 500kS/s Up to 96 digital lines for monitoring or control 500V isolation barrier protects the computer and module from voltage spikes, ESD, and surges Runs under Windows® 2000, XP, Vista, and 7 platforms Accessories: USB
Find Suppliers by Category Top
More Information Top
-
Thermal Benchmark and Power Benchmark Software
[10] M. Marcu, H. Moldovan, V. Tomescu, M. Zilahi, M. Ionas, “Windows XP Issues for Real-Time Temperature Monitoring ”, .
-
IMTC 2005 Table of Contents
ATI Technologies, CANADA Windows XP Issues for Real-Time Temperature Monitoring .
-
Measurement and control technology for hostile environments in the metals industry
The system runs on Windows XP , with monitoring of CPU and hard disk temperatures .
-
MRS Online Proceedings Library - GaxIn1-xP/GaP Heterostructures on Si(001) Substrate - Cambridge Journals Online
In this contribution we report on the real-time monitoring of low temperature growth of epitaxial GaxIn1- xP /GaP heterostructures on Si(100) by pulse chemical beam epitaxy, using tertiary butylphosphine (TBP), triethylgallium (TEG), and trimethylindium (TMI) as source materials.
-
Microwave-assisted extraction of the Carrageenan from Hypnea musciformis (Cystocloniaceae, Rhodophyta)
The internal temperature and pressure conditions were monitored within one reference OMNI/ XP -1500 vessel equipped with temperature and pres- sure probes for regulating extraction conditions.
-
Characterization of the flow behaviour of sausage emulsions with a simple tube viscometer
Temperatures were monitored in the extruded emulsion with a Kane-May 455 XP instrument equipped with a Pt 100 sensor.
-
Evaluation of the developmental toxicity of lenalidomide in rabbits
All data were tabulated, summarized, or statistically analyzed by using the Argus Automated Data Collection and Management System, the Vivarium Temperature and Relative Humidity Monitoring System, Microsoft Excel (Microsoft Office 97/2000/ XP ; Microsoft Corporation, Redmond, WA), Quattro Pro 8 (Corel Corporation, Ottawa …
-
Temperature Effect on Accumulation of Protoporphyrin IX After Topical Application of 5‐Aminolevulinic Acid and its Methylester and Hexylester Derivatives in No...
The temperature of the mouse skin was moni- tored by a thermocouple connected to a temperature -measuring device (model 457 XP , Kane-May Ltd., Swallowfield, UK).
-
Production of protoporphyrin IX induced by 5‐aminolevulinic acid in transplanted human colon adenocarcinoma of nude mice can be increased by ultrasound
Before and immediately after ultrasound treatments, the tempera- ture on the surface of the tumors was monitored by a thin thermocouple (KM 457 XP ; Kane-May, Swallowfield, UK) equipped with lumel chromel wires with a diameter of 0.2 mm.
-
Temperature-Induced Instabilities in Macro-Bend Fiber Based Wavelength Measurement Systems
… fiber filter based system is less sensitive to temperature than the 1060XP fiber filter based system, nevertheless the linear nature of the temperature dependence of 1060 XP fiber filter means that … … for changes in ambient temperature by monitoring the filter temperature and …
Indicates content that may require registration and/or purchase.