Fundamentals of Solid State Engineering, 2nd Edition

| Angstrom unit |
| 10 -10 m = 10 -8 cm = 10 -4 ?m |
| Avogadro constant | | 6.02204 10 23 mol -1 |
| Bohr radius | a 0 | 0.52917 |
| Boltzmann constant | k b | 1.38066 10 -23 J.K -1 (= R/ 8.61738 10 -5 eV.K -1 |
| Caloric | cal | 4.184 J |
| Elementary charge | q | 1.60218 10 -19 C |
| Electron rest mass | m 0 | 0.91095 10 -30 kg |
| Electron Volt | eV | 1.60218 10 -19 J 23.053 kcal.mol -1 |
| Gravitational constant | g | 9.81 m.s -2 |
| Gas constant | R | 1.98719 cal. mol -1.K -1 8.31440 J.mol -1.K -1 |
| Permeability in vacuum | ? 0 | 4 ?10 -9 = 1.25633 10 -6 H.m -1 |
| Permittivity in vacuum | ? 0 | 8.85418 10 -12 F.m -1(=1/ ? 0c 2) |
| Plank's constant | h | 6.62617 10 -34 J.s |
| Reduced Plank's constant | ? | 1.05458 10 -34 J.s(= h/2 ?) |
| Proton rest mass | M p | 1.67264 10 -27 kg |
| Standard atmosphere | atm | 1.01325 10 5 N.m -2 |
| Thermal voltage at 300K | k bT/q | 0.0259 V |
| Velocity of light in vacuum | c | 2.99792 10 8 m.s -1 |
| Wavelength of 1-eV quantum | ? | 1.23977 ?m |
| Quantity | Unit name | Unit symbol |
|---|---|---|
| Length | meter | m |
| Mass | kilogram | kg |
| Time | second | s |
| Electric current | ampere | A |
| Temperature | kelvin | K |
| Amount of substance | mole | mol |
| Luminous intensity | candela | cd |
| Factor | Prefix | Symbol | Factor | Prefix | Symbol |
|---|---|---|---|---|---|
| 10 24 | yotta | Y | 10 -1 | deci | d |