Gas Well Deliquification

Appendix B: Development of Plunger Lift Equations

B.1 Introduction

This Appendix summarizes the plunger lift equations developed in Reference 1 for a plunger lifted well as illustrated in Figure B-1.


Figure B-1: Schematic of plunger lift before release and just as plunger and liquid reach the surface

B.1 Minimum Casing Pressure

The minimum casing pressure at the moment that the plunger and liquid slug arrive at the surface is given by:


where P P = pressure required to lift the plunger, psi

P C = pressure required to lift one barrel of liquid and overcome friction, psi

S V = liquid slug volume above plunger, bbl

K = factor to account for gas friction below the plunger

D = plunger depth, ft

Approximate values for K and P C are given in Table B-1. In Equation B-1, K is calculated from:


Table B-1: Approximate Values for K and P C from Reference 1

Tubing Size (inch)

K

P c

2.375

33,500

165

2.875

45,000

102

3.000

57,600

67

where T avg = the average temperature, F

Z = the average gas deviation factor

? G = the produced gas gravity

f gas = friction factor for gas flow in tubing

V = average gas velocity, ft/sec

OD TBG = tubing OD, inches

The factor P Cis calculated from:


where ? L = produced liquid gravity

f L = friction factor for liquid flow in tubing

L S =...
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
Category: Pinch Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.