High Performance Cluster Configuration System Management

Chapter 11: OpenVMS Version 6.0 - Version 7.0

Chapter 11: OpenVMS Version 6.0 - Version 7.0
Overview
OpenVMS Version 6.0 was released in the Spring of 1993; Version 6.1 in April of 1994; Version 6.2 in May of 1995, and Version 7.0 in January of 1996. Since many OpenVMS customers are still using Version 5.5-2, I have included in this chapter the new features from these releases that may have a bearing on either system or cluster performance management to assist you in your upgrade decision making process. There are a number of new features that will be important for you to understand before your production systems are upgraded from the older OpenVMS versions. These new releases have a large number of changes and enhancements and include such functionality as:
? better system and I/O performance
? better auditing
? object protection
? protected subsystems
? enhanced security utilities
However, since this book focuses on system management and performance effects, I will mostly discuss these new features. I have found that many systems are still at Version 5.5-2 of OpenVMS and data processing management is studying the feasibility of upgrading from VAX to Alpha based systems before making the upgrade decision. Because major software and/or hardware changes are difficult to manage, I have included the latest versions of OpenVMS with the discussed features. Thus if the newer functionality is really desired, you will know what software upgrades need to be performed.
System Management and Performance Features
This...
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
Category: Tablet Computers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.