Integral Mechanical Attachment: A Resurgence of the Oldest Method of Joining

| Material | Melting Point C | Density at 20 C g/cm 3 | Coefficient Thermal Exp. 10 - 6 C | Th. Cond. W/m- K | Yield Str. MPa | Tensile Str. MPa | Tensile Modulus GPa | Hardness VHN |
|---|---|---|---|---|---|---|---|---|
| Metals and Alloys | ||||||||
| Aluminum (Al) | 660.2 | 2.7 | 23.6 | 247 | 40 100 | 90 140 | 74 | 50 |
| Al alloys | - | 2.6 2.9 | 18.0 24.5 | 88 243 | 80 450 | 120 580 | 69 75 | 50 160 |
| Beryllium (Be) | 1,278 | 1.85 | 11.5 | 188 | - | - | 300 | - |
| Cast iron (gray) | 115 1180 | 7.3 | 11.1 12.6 | 46.0 57.3 | 220 350 | 300 400 | 140 170 | 120 300 |
| Copper (Cu) | 1,084 | 8.92 | 17.0 | 398 | 60 80 | 160 240 | 120 | 50 |
| Cu alloys | - | 7.45 9.40 | 15.8 22.0 | 12 391 | 60 1000 | 200 1400 | 120 150 | 50 300 |
| Gold (Au) | 1,063 | 19.3 | 14.2 | 80 | nil | 130 | 77 | <50 |
| Hafnium (Hf) | 2,230 | 13.28 | 5.9 | - | - | 450 | 138 | 190 DPH |
| Invar | - | 8.05 | 1.6 | 10 | 276 | 517 | 141 | 120 150 |
| Lead (Pb) | 327.4 | 11.34 | 29.3 | 34 | - | - | 30 | <50 |
| Magnesium (Mg) | 650 | 1.74 | 25.2 | 418 | 80 | 120 | 46 | 50 |
| Mg alloys | - | 1.75 1.9 | 25 27 | 51 138 | 80 200 | 165 265 | 41 45 | 50 120 |
| Molybdenum (Mo) | 2,620 | 10.2 | 4.8 | 142 | 500 | 630 | 320 | 500 600 |
| Nickel (Ni) | 1,455 | 8.90 | 13 | 70 | 148 | 462 | 204 | 75 |
| Ni alloys | 1,400 1,455 | 8.0 8.4 | 12.3 13.9 | 9.8 70 | 150 520 | 460 980 | 180 230 | 75 350 |
| Niobium (Nb) | 2,468 | 8.57 | 7.3 | 52.7 | 200 | 275 | 105 | 160 |
| Platinum (Pt) | 1,769 | 21.5 | 9.5 | 71.1 | <13.8 | 124 | 160 | 100 |
| Silver (Ag) | 960.5 | 10.5 | 19.7 | 428 | nil | 170 400 | 74 | <50 |
| SS 316L [*] | - | 7.8 8.0 | 15.9 | 16.2 | 205 310 | 515 600 | 190 | 250 |
| Stainless steel, Aust. | 1505 1550 | 8.0 | 15.0 17.5 | 14.4 17.2 | 205 310 | 515 620 | 190 195 | 200 25 |
| Stainless steel, Ferritic | - |