Telecommunications Signaling

Appendix 6: Inter-PABX Signalling

A6.1 Introduction

As mentioned in Chapter 13, private network signalling systems evolved to take advantage of the feature-rich nature of PABXs before the advent of virtual private networks (VPNs). A successful system was the Digital Private Network Signalling System (DPNSS). This Appendix gives a brief outline of such a private network signalling system. The system is based on three layers, similar to those of DSS1. This Appendix focuses on the Layer 3 aspects.

A6.2 Private Network

In private networks, the switching functions are performed by PABXs, as illustrated in Fig. A6.1. In this case, users are connected to PABXs 1 and 2. PABXs 3,4 and 5 form a transit network.


Figure A6.1: Private Network Switching

A6.3 Format

A typical message format contains a Message Type Field and one or more Information Element Fields, as illustrated in Fig. A6.2.

Information Element

Information Element

Information Element

Message Type


Figure A6.2: Typical Message Format

The Message Type indicates the category of the message, e.g.:

  • Service Request;

  • Incoming Call Indication;

  • Call Accepted;

  • Release Request.

In some cases, the Message Type is sufficient to define the action that is required. In other cases, Information Elements are provided to give additional information. Typical Information Elements are given in Table A6.1.

Table A6.1: Typical Information Elements

Information Element

Description

Service Indicator

type of service, e.g. telephony

Calling Line Category

type of line, e.g. ordinary extension

Originating Line Identity

number of calling user

Destination Line Identity

number of called user

Private network signalling systems, in common with their...
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
Category: Specialty Communication Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.