Bretherick's Handbook of Reactive Chemical Hazards, Volume 1, Seventh Edition


See Dinitrogen pentaoxide: Strained ring heterocycles
See other STRAINED-RING COMPOUNDS


Inlow, R. O. et al., J. Inorg. Nucl. Chem., 1975, 37, 2353
Like the lower homologue ethyleneimine, it may polymerise explosively if exposed to acids or acidic fumes, so it must always be stored over solid alkali.
See other POLYMERISATION INCIDENTS

Energy of decomposition (in range 200 420 C) measured as 1.5 kJ/g.
See entry THERMOCHEMISTRY AND EXOTHERMIC DECOMPOSITION (reference 2)
See other OXIMES
HCS 1980, 430; RSC Lab. Hazard Data Sheet No.17, 1983
This powerful aprotic solvent is not inert and reacts vigorously or violently with a range of materials.
See endo-2,5-Dichloro-7-thiabicyclo[2.2.1]heptane: Dimethylformamide
Diisocyanatomethane: Dimethylformamide
Lithium azide: Alkyl nitrates, etc.
Sodium hydride: Dimethylformamide
Sodium tetrahydroborate: Dimethylformamide
Sodium: Dimethylformamide
Sulfinyl chloride: Dimethylformamide
Tetraphosphorus decaoxide: Organic liquids
2,4,6-Trichloro-1,3,5-triazine: Dimethylformamide
Triethylaluminium: Dimethylformamide
See ALLYL TRIFLUOROMETHANESULFONATES: Alone, or Aprotic solvents
See 3-Chloroperoxybenzoic acid
1,2,3,4,5,6-Hexachlorocyclohexane: Dimethylformamide
See Carbon tetrachloride: Dimethylformamide
See N,N-Dimethylacetamide: Halogenated compounds, etc.
See other CATALYTIC IMPURITY INCIDENTS
Yoshida, 1980, 172
MRH values calculated for 13 combinations with oxidants are given.
Pal, B. C. et al., Chem. Eng. News, 1981, 59(17), 47
Explosions involving...