Bretherick's Handbook of Reactive Chemical Hazards, Volume 1, Seventh Edition

| ABS | A plastic which is a copolymer of acrylonitrile, butadiene and styrene |
| Aerobic | In presence of air |
| AIT | Autoignition temperature |
| Alloy | Mixture of 2 or more metals |
| Amalgam | Alloy of a metal with mercury |
| Ambient | Usual or surrounding |
| Anaerobic | In absence of air |
| Analogue | Compound of the same structural type |
| AO | Active oxygen content of peroxides |
| Aprotic | Without labile hydrogen atom(s) |
| Aqua regia | Mixture of nitric and hydrochloric acids |
| ARC | Accelerating rate calorimetry |
| ASTM | American Society for Testing and Materials |
| Autocatalytic | A reaction catalysed by its own products or intermediates, thus Self Accelerating |
| Autoxidation | Slow reaction with air |
| BAM | Bundes Anstalt f r Materialspr fung (similar to ASTM) |
| Basic | Fundamental, or, alkaline (acting as a base) |
| BLEVE | Boiling liquid expanding vapour explosion |
| Blowing agent | Material producing much gas on decomposition |
| b.p. | Boiling point |
| BSC | Bench scale calorimeter |
| Carbonaceous | Containing elemental carbon (as opposed to organic, containing combined carbon) |
| CHETAH | A computer program to predict energy release hazards |
| CIT | Critical ignition temperature |
| Class | Collection of related chemical groups or topics |
| COI | Critical oxygen index |
| conc. | concentrated |
| Congener | Compound with related but not identical structure |
| COT | Cyclooctatetraene |
| Cp | Cyclopentadienyl |
| Critical diameter | Minimum diameter of an explosive charge capable of maintaining detonation |
| Cryogenic | At a very low (freezing) temperature |
| CVD | Chemical vapour deposition |
| Deflagration | Self sustaining internal combustion propagating by means of molecular heat transfer slower than the speed of sound (the explosion mechanism of gunpowder and other 'low' explosives) |
| ?H f | Standard heat of formation |
| Desiccate | Dry intensively |
| Detonable | Capable of detonation |
| Detonation |