Bretherick's Handbook of Reactive Chemical Hazards, Volume 1, Seventh Edition

Compounds which are considered to be unusually hazardous in a fire context because of their low flash points (below 25 C) or auto-ignition temperatures (below 225 C) are included in the table. The names used are those titles in the text of Section 1 which are prefixed with a dagger. Synonyms may be found either in Section 1 or in the alphabetical index of chemical names and synonyms in Appendix 4. Boiling points are given for those compounds boiling below 50 C.
The figures for flash points are closed-cup values except where a suffix (o) indicates the (usually higher) open-cup value. The figures for explosive limits (or flammability limits) are % by volume in air at ambient temperature except where indicated otherwise. Where no figure has been found for the upper limit, a query has been inserted. Figures for auto-ignition temperatures are usually those determined in glass (without catalytic effects) except where stated.
Most of the values are those quoted in the references given in the topic entries:
AUTOIGNITION TEMPERATURES
FIRE
FLAMMABILITY
FLASH POINTS
| Name | Formula | B.P./ C | Fl.P./ C | E.L./% | A.I.T./ C |
|---|---|---|---|---|---|
| Arsine | AsH 3 | -62 |
| flammable |
|
| Diborane | B 2H 6 | -93 | -90 | 0.9 98 | 38 52 |
| Pentaborane(9) | B 5H 9 |
| 30 | 0.4 ? | 35 |
| Bromosilane | BrH 3Si | 2 | < 0 |
| ambient |
| Tribromosilane | Br 3HSi | 112 |
| flammable | ambient |
| Hydrogen cyanide | CHN | 25.7 | -18 | 6.0 41 |
|
| Dichloromethane | CH 2Cl 2 | 39.7 | calc-9 | 12.0 19.0 | 605 |
| Difluoromethane | CH 2 | -51 | 13 27 | ||
| Formaldehyde | CH 2O | -19 | -19 | 7.0 73 |
|