Advanced Quality Planning: A Commonsense Guide to AQP and APQP

Chapter 5: Create a Product Definition

Product definition is a comprehensive and critical review of engineering requirements and other required elements of the design product/process. Listings of significant or critical product/process characteristics are developed, feasibility is analyzed, and drawings and material specifications are produced. Appropriate techniques that might be instituted during this phase of product/process definition are design of experiments, design for manufacturing, design for assembly, and many others.

Determining Feasibility

Feasibility analysis is an evaluation which is based on a series of assessments. The objective is to determine if a design can be manufactured, assembled, tested, packed, and transported while maintaining acceptable quality standards.

For a design to be proven "feasible" it must be capable of facilitating planned production volumes and schedules. The design must meet engineering requirements, quality and reliability criteria, unit cost objectives, and desired timing.

In addition, because of globalization, at this stage it is also important to be familiar with the customs regulations of the country of origin or transport. Different countries require quite different paper trails for transport, and, as a consequence, delays may be encountered, causing deliveries to be late.

Feasibility analysis is required from design conception through engineering release.

Design FMEA and Design Feasibility

The design FMEA, as a technique for identifying potential problems, is essential to determining design feasibility. Without the identification of probable problems and an early capability assessment of high risk priority items, product/process control is unlikely. Table 11 displays a typical sample of a feasibility information checklist for a design FMEA.

Table 11: A...
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
Category: Reliability Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.