EC&M's Electrical Calculations Handbook

Although a very few types of conductors are rated for use without a raceway (such as for direct burial or for aerial installation), most conductors require protection in the form of a raceway. The most common raceways are conduit (both the metallic and nonmetallic) and sheet-metal wireways of various configurations. For the convenience of the engineer or designer selecting a raceway type for a particular installation, a brief summary of the types of raceways normally used, along with their trade names, is as follows:
Rigid metal conduit (RGS). Can be made of heavy-wall steel or aluminum.
Intermediate metal conduit (IMC). Normally made of steel conduit.
Electrometallic tubing (EMT). Thin-walled steel conduit.
Electric nonmetallic tubing (ENT). Corrugated plastic flexible raceway.
Nonmetallic underground conduit (PVC). Schedule 40 (heavy wall) or schedule 20 [called EB, for "encased burial" (in concrete)].
Flexible metallic tubing, Greenfield, spiral metal flexible conduit.
Liquidtite flexible metallic conduit, Sealtite, flexible metal conduit with an overall PVC waterproofing covering.
Surface metal and nonmetallic raceways, Wiremold.
Multioutlet assembly, Plugmold.
Cellular metal floor raceways, underfloor duct, Q-deck, Walker duct.
Cellular concrete floor raceways, Flexicore, Trenchduct.
Wireways.
Busways, bus duct.
Cablebus.
Boxes.
Auxiliary gutters.
Condulets and similar fittings.
The most common types of metallic raceways are electrometallic tubing (EMT) and rigid galvanized steel or rigid aluminum conduit. Rigid galvanized steel is available in both a standard wall thickness and a lighter-weight...