Electrical Properties Of Materials, Seventh Edition

Appendix III: Physical Constants

Overview

List of frequently used symbols and units

Quantity

Usual symbol

Unit

Abbreviation

Current

I

ampere

A

Voltage

U, V

volt

V

Charge

q

coulomb

C

Capacitance

C

farad

F

Inductance

L

henry

H

Energy

E

joule

J

(1 eV is the electron energy change caused by 1 volt acceleration (= 1.60 10 -19 J))

electron volt

eV

Resistance

R

ohm

?

Power

P

watt

W

Electric field

?

volt/metre

V m -1

Magnetic field

H

ampere/metre

A m -1

Electric flux density

D

coulomb/(metre) 2

C m -2

Magnetic flux density

B

tesla

T

Frequency

f

hertz

Hz

Wavelength

?

metre

m

Temperature

T

Kelvin

K

List of physical constants

Symbol

Quantity

Value

m

mass of electron

9.11 10 -31 kg

e

charge of electron

1.60 10 -19 C

e/m

charge/mass ratio of electron

1.76 10 11 C kg -1

m p

mass of proton

1.67 10 -27 kg

h

Planck's constant

6.62 10 -34 J s

?

h/2 ?

1.05 10 -34 J s

N

Avogadro's number

6.02 10 26 molecules/kg mole

k

Boltzmann's constant

1.38 10 -23 J K -1

8.62 10 -5 eV K -1

kT

(at 293 K)

0.025 eV

4.05 10 -21 J

c

velocity of light

3.00 10 8 m s -1

? 0

permittivity of vacuum

8.85 10 -12 F m -1

?
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.