Electromagnetic Field Theory Fundamentals, Second Edition

Appendix B: Computer Programs for Various Problems

B.1 Computer Program for Example 12.3

C FINITE DIFFERENCE PROGRAM.C EXAMPLE 12.3      DIMENSION V(50,50),MESH(50,50)      OPEN(UNIT=6,FILE=?F.O',STATUS=?NEW')C SET BOUNDARY VALUES AND MESH ADDRESSESC SET ACCELERATION FACTOR AL.      AL=1.      DO 5 I=1,30      DO 5 J=1,13      V(I,J)=50.    5 MESH(I,J)=2      DO 6 J=1,13      V(1,J)=0.      MESH(1,J)=0      V(30,J)=0.    6 MESH(30,J)=0      DO 7 I=1,30      V(I,1)=0.      MESH(I,1)=0      V(I,13)=0.    7 MESH(I,13)=0      DO 8 I=4,27      DO 8 J=3,4      V(I,J)=0.    8 MESH(I,J)=0      DO 9 I=6,25      DO 9 J=7,10      V(I,J)=100.    9 MESH(I,J)=1<a name="2122"></a><a name="IDX-644"></a>C ITERATION COUNT FOR S.O.R      IT=0  60  IT=IT+1      DIFMAX=0.0      DO 10 I=1,30      DO 10 J=1,13      M=MESH(I,J)      IF(M.LT.2) GO TO 10      VOLD=V(I,J)      V(I,J)=VOLD+(AL/4.)*(V(I-1,J)+V(I,J-1) ...
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
Category: V-Belts and V-Ribbed Belts
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.