Electromagnetic Field Theory Fundamentals, Second Edition

Appendix C: Useful mathematical tables

C.1 A brief list of series

C.2 A list of trigonometric identities

C.3 A list of indefinite integrals

In the list of integrals that follows, C is simply a constant of integration.

C.4 A partial list of definite integrals

C.5 Frequency bands and their designations

Band Number

Frequency Range

Basic Description

Typical Service

2

30 300 Hz

ELF Extremely low frequency

Electric power

3

300 3000 Hz

VF Voice frequency

4

3 30 kHz

VLF Very-low frequency

Navigation, sonar

5

30 300 kHz

LF Low frequency

Radio beacons, navigational aids

6

300 3000 kHz

MF Medium frequency

AM broadcasting, maritime radio, coast guard communication, direction finding

7

3 30 MHz

HF High frequency

Telephone, telegraph, facsimile, short-wave international broadcasting, amateur radio, citizen s band

8

30 300 MHz

VHF Very-high frequency

Television, police, FM broadcasting, air craft control, navigational aids, taxicab mobile radio

9

300 3000 MHz

UHF Ultra-high frequency

Television, satellite communication, surveillance radar, navigational aids

10

3 30 GHz

SHF Super-high frequency

Airborne radar, microwave links, common-carrier land mobile communication, satellite communication

11

30 300 GHz

EHF Extremely high frequency

Radar, experimental

C.6 Some exact and approximate expressions for TEM waves in lossy media

Exact

For good dielectric

For good Conductor

Attenuation constant (Np/m)

Phase constant (rad/m)
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
Category: Radio Transmitter ICs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.