Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies

Chapter 16: SWITCHES AND RELAYS

Perry Martin

National Technical Systems (NTS)

Richard Blanchard

E x ponent

William Denson

IIT Research Institute (IITRI)

Duncan Glover

E x ponent

Alexander Kusko

E x ponent

Donald Galler

Department of Materials Science and Engineering

Massachusetts Institute of Technology

16.1 INTRODUCTION

Switches and relays electrically transfer power or functionality from one circuit to another, resulting in the making or breaking of an electrical circuit. Except for the special class of switches called circuit breakers, the actuation of switches is usually manually applied which differentiates them from relays. This chapter outlines the various types, construction, and operation of switches and relays. This chapter also provides general guidance as to the utilization of these devices in electrical circuits. General information about prevalent failure modes is presented for each device type, and an example of specific analysis procedures is presented for aircraft circuit breakers. Because solid-state devices are covered in Chap. 19, this chapter concentrates on presenting failures specific to contact technology.

Some of the military specifications relevant to switches, circuit breakers, and relays are listed in Table 16.1.1

Table 16.1: Relevant Military Specifications

Relays

Switches

MIL-R-27745

MIL-S-1743

MS-25068

MIL-R-28750

MIL-S-22885

MS-25098

MIL-R-39016

MIL-S-24236

MS-25100

MIL-R-5757

MIL-S-24263

MS-25201

MIL-R-6016

MIL-S-24523

MS-25253

MIL-R-83726

MIL-S-24524

MS-25306

MS-24143

MIL-S-24525

MS-25307

MS-24166

MIL-S-3950

MS-25308

MS-24168

MIL-S-55433

MS-27406

MS-24192

MIL-S-83731

MS-27716

MS-24376

MIL-S-8805

MS-27719

MS-24568

MIL-S-8834

MS-27753

MS-25269

MS-16106

MS-27903

MS-25271

MS-21350

MS-2885

MS-25323

MS-21352

MS-35058

MS-25327

MS-21354

MS-35059

MS-27222

MS-24524

MS-3508

MS-27400

MS-24525

MS-35258

MS-27401

MS-24547

MS-75038

MS-27418

MS-24655

MS-90311

MS-27997

MS-24656

Rotary Switches

Circuit Breakers
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
Category: Conductivity Electrodes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.