Facility Piping Systems Handbook, Second Edition

Chapter 13: FUEL GAS SYSTEMS

The fuel gas system delivers gas to provide light or heat energy in sufficient volume and pressure as required for the satisfactory operation of all connected devices and for all purposes. This chapter will discuss natural gas and propane only.

FUEL GAS DESCRIPTION

There are many gases used as a fuel gas. Where easily and cheaply available, two major fuel gases, natural gas (NG) and liquefied petroleum gas (LPG), are preferred. Other gases are used because of availability. Refer to Table 13.1 for the physical and combustion properties of the fuel gases most commonly available throughout the world.

TABLE 13.1: Physical and Combustion Properties of Commonly Available Fuel Gases
Name of gas Heating value
Btu/cu ft (1) Btu/lb (2) Heat release, Btu (3) Specific gravity Density, lb per cu ft Specific volume cu ft/lb
Gross Net Gross Net Per cu ft air Per lb air

1.

Acetylene

1498

1447

21,569

20,837

125.8

1677

0.91

.07

14.4

2.

Blast Furnace Gas

92

92

1178

1178

135.3

1804

1.02

.078

12.8

3.

Butane

3225

2977

21,640

19,976

105.8

1411

1.95

.149

6.71

4.

Butylene (Butene)

3077

2876

20,780

19,420

107.6

1435

1.94

.148

6.74

5.

Carbon Monoxide

323

323

4368

4368

135.7

1809

0.97

.074

13.5

6.

Carburetted Water Gas

550

508

11,440

10,566

119.6

1595

0.63

.048

20.8

7.

Coke Oven Gas

574

514

17,048

15,266

115.0

1533

0.44

.034

29.7

8.

Digester (Sewage) Gas

690

621

11,316

10,184

107.6

1407

0.80

.062

16.3

9.

Ethane

1783

1630

22,198
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
Category: Chemical Process and Petrochemical Gases
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.