Handbook of Electric Power Calculations, Third Edition

Section 4: TRANSFORMERS

Yilu (Ellen) Liu

Associate Professor
Electrical Engineering Department
Virginia Tech University


Figure 4.1: Ideal single-phase transformer.

ANALYSIS OF TRANSFORMER TURNS RATIO

Compute the value of the secondary voltage, the voltage per turn of the primary, and the voltage per turn of the secondary of the ideal single-phase transformer of Fig. 4.1.

Calculation Procedure

1. Compute the Value of the Secondary Voltage

The turns ratio, a, of a transformer is the ratio of the primary turns, N 1, to the sec- to the secondary turns, N 2 , or the ratio of the primary voltage, V 1, to the secondary voltage, V 2; a= N 1/ N 2= V 1/ V 2 . Substitution of the values indicated in Fig. 4.1 for the turns ratio yields a=1000/500=2. Secondary voltage V 2= V 1/ a=120/2=60V.

2. Compute the Voltage per Turn of the Primary and Secondary Windings

Voltage per turn of the primary winding= V 1/ N 1=120/1000=0.12 V/turn. Voltage per turn of the secondary winding = V 2/ N 2=60/500=0.12V/turn.

Related Calculations. This procedure illustrates a step-down transformer. A characteristic of both step-down and step-up transformers is that the voltage per turn of the primary is equal to the voltage per turn of the secondary.

ANALYSIS OF A STEP-UP TRANSFORMER

Calculate the turns ratio of the transformer in Fig. 4.1 when it is employed as a step-up transformer.

Calculation Procedure
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
Category: Industrial Control Transformers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.