Handbook of Electric Power Calculations, Third Edition

INDUCTANCE OF SIX-CONDUCTOR LINE

INDUCTANCE OF SIX-CONDUCTOR LINE

Calculate the per-phase inductance of the transmission line of Fig. 9.5 where the conductors are arranged in a double-circuit configuration.


Figure 9.5: Line conductors arranged in a double circuit configuration.

Calculation Procedure

1. Use Suitable Expression for

Use =(2 10 ?7)ln(GMD/GMR) H/m, where GMR is the GMR of a conductor.

2. Calculate GMD

The GMD includes the distances between all the phase combinations. However, the expression for GMD can be reduced to one-half the distances that are represented in the original expression and the root becomes 1/6 rather than 1/12. Thus, GMD=( D a 1 b 1 D a 1 b 2 D a 1 c 1 D a 1 c 2 D a 1 c 1 D b 1 c 2) 1 /6m.

3. Calculate GMR

Use GMR=
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
Category: DIP Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.