Handbook of Electric Power Calculations, Third Edition

Section 3: DC MOTORS AND GENERATORS

Lawrence J.Hollander, P.E.

Dean of Engineering Emeritus
Union College

DIRECT-CURRENT GENERATOR USED AS TACHOMETER, SPEED/VOLTAGE MEASUREMENT

A tachometer consists of a small dc machine having the following features: lap-wound armature, four poles, 780 conductors on the armature (rotor), field (stator) flux per pole=0.32 10 ?3 Wb. Find the speed Wb. Find the speed calibration for a voltmeter of very high impedance connected to the armature circuit.

Calculation Procedure

1. Determine the Number of Paths in the Armature Circuit

For a lap winding, the number of paths (in parallel), a, is always equal to the number of poles. For a wave winding, the number of paths is always equal to two. Therefore, for a four-pole, lap-wound machine a=4.

2. Calculate the Machine Constant, k

Use the equation: machine constant k= Np/a ?, where N=780/2=390 turns (i.e., two conductors constitute one turn) on the armature winding, p=4 poles, and a=4 parallel paths. Thus, (390)(4)/(4 ?)=124.14 and k=124.14.

3. Calculate the Induced Voltage as a Function of Mechanical Speed

The average induced armature voltage, e a (proportional to the rate of change of flux linkage in each coil)= where per pole in webers, ? m=mechanical speed of the rotor in radians per second, and e a is in volts. Thus, (124.14)(0.32 10 ?3 Wb)=0.0397 V s/rad.

4. Calculate the Speed Calibration of the Voltmeter

Take the reciprocal of the factor e a / ? m , finding...
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
Category: Tachometer Generators and Tachogenerators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.