Industrial Chemical Process Design

| ? | angle between V and u in rotating machinery, measured between their positive directions; angle of bed slope to a horizontal datum line | |
| ? | angle between v and u in rotating machinery, measured between + v and ? u; Mach angle | |
| ? | height of surface roughness | |
| ? | any angle | |
| ? | absolute or dynamic viscosity, cP | |
| ? | kinematic viscosity ( ?/ ?),ft 2/s | |
| ? | density ( w/g) | |
| ? | surface tension, lb/ft | |
| ? | shear stress, lb/ft 2 | |
| A | any area, ft 2 | |
| A | cross-sectional area of a stream normal to the velocity, ft 2 | |
| a | linear acceleration, ft/s 2 | |
| B | any width, ft | |
| B | length of weir crest, ft | |
| B | width of turbine runner or pump impeller at periphery | |
| B | bed width of open channel, ft | |
| C | any coefficient | |
| C | Ch zy s coefficient | |
| C c | coefficient of contraction for orifices, tubes, and nozzles | |
| C d | coefficient of discharge for orifices, tubes, and nozzles | |
| C v | coefficient of velocity for orifices, tubes, and nozzles | |
| C f | average skin coefficient for total surface | |
| c | wave or acoustic velocity (celerity), ft/s | |
| c | specific heat, Btu/lb F | |
| c f | local skin-friction coefficient | |
| c p | specific heat at constant pressure, Btu/lb F | |
| D | diameter of pipe, turbine runner, or pump impeller, ft | |
| E | enthalpy ( I |