Industrial Chemical Process Design

Appendix A: LMTD Correction Factors

TABLE A.1: Fouling Factors
Temperature of heating medium ? 240 F 240 400 F*
Temperature of water ?125 F >125 F
Water Water velocity, ft/s Water velocity, ft/s
?3 ft >3 ft ?3 ft >3 ft

Sea water

0.0005

0.0005

0.001

0.001

Brackish water

0.002

0.001

0.003

0.002

Cooling tower and artificial spray pond

Treated makeup

0.001

0.001

0.002

0.002

Untreated

0.003

0.003

0.005

0.004

City or well water (such as Great Lakes)

0.001

0.001

0.002

0.002

Great Lakes

0.001

0.001

0.002

0.002

River water

Minimum

0.002

0.001

0.003

0.022

Mississippi

0.003

0.002

0.004

0.003

Delaware, Schuylkill

0.003

0.002

0.004

0.003

East River and New York Bay

0.003

0.002

0.004

0.003

Chicago sanitary canal

0.008

0.006

0.010

0.008

Muddy or silty

0.003

0.002

0.004

0.003

Hard (>15 gr/gal)

0.003

0.003

0.005

0.005

Engine jacket

0.001

0.001

0.001

0.001

Distilled

0.0005

0.0005

0.0005

0.0005

Treated boiler feedwater

0.001

0.0005

0.001

0.001

Boiler blowdown

0.002

0.002

0.002

0.002

* Ratings in the last two columns are based on a temperature of the heating medium of 240 to 400 F. If the heating medium temperature is over 400 F, and the cooling medium is known to scale, these ratings should be modified accordingly.

Petroleum Fractions

Oils (industrial)

Cracking units

Fuel oil

Clean recirculating oil

Machinery and transformer oils

Quenching oil

Vegetable oils

Gases, vapors (industrial)

0.005

0.001

0.001

0.004

0.003

Gas oil feed

<500 F

?500 F

Naphtha feed:

<500 F

?500 F

0.002

0.003

0.002

0.004

Coke-oven...
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
Category: Boring Tools
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.