Introduction to Communication Systems Simulation

13.2: Multiband OFDM UWB-Multiband OFDM Alliance Systems

13.2 Multiband OFDM UWB-Multiband OFDM Alliance Systems

The alternate UWB concept to DS is based on orthogonal frequency division modulation (OFDM) modulation as discussed in Chapter 6. For the purpose of operation, the UWB spectra of Figure 13.1 is broken into five band groups. The first four groups have three subbands, and the fourth has two subbands. Figure 13.11 shows this assignment. The use of these bands is discussed in the section on RF modulation below (Section 13.2.3). Table 13.12 gives the specific frequency assignments for each.


Figure 13.11: Band assignments for OFDM.
Table 13.12: QFDM Frequency Band Assignments

Band Group

BAND_ID

Lower Frequency (MHz)

Center Frequency (MHz)

Upper Frequency (MHz)

1

1

3,168

3,432

3,696

2

3,696

3,960

4,224

3

4,224

4,488

4,752

2

4

4,752

5,016

5,280

5

5,280

5,544

5,808

6

5,808

6,072

6,336

3

7

6,336

6,600

6,864

8

6,864

7,128

7,392

9

7,392

7,656

7,920

4

10

7,920

8,184

8,448

11

8,448

8,712

8,976

12

8,976

9,240

9,504

5

13

9,504

9,768

10,032

14

10,032

10,296

10,560

The details of the first line in Table 13.13 are as follows:

  • Input data rate: 160/3=53.3 Mbs;

  • QPSK modulation, 2 bits/sym: 80/3=Msym/sec;

  • Rate 1/3 FEC: [80/3]*3 80 Msym/sec;

  • OFDM time: 0.3125 usec;

  • Required data symbols per OFDM frame: 0.3125 usec*80 Msym/sec=50;

  • Conjugate addition: yes;

  • Available data symbols per OFDM frame: 2*25=50.

Table 13.13: OFDM Modulation Parameters

Data Rate (Mbps)

Modulation

Coding Rate (R)

Conjugate Symmetric Input to IFFT

Time...
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
Category: Radio Transmitter ICs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.