Lineman's and Cableman's Handbook, Eleventh Edition

Chapter 11: Unloading, Hauling, Erecting, and Setting Poles

Unloading Wood Poles. Poles are shipped on railroad flatcars (Fig. 11.1) or flatbed semi-truck trailers. Great care must be exercised while unloading poles from the flatcar to avoid any possibility of an accident. Before starting the unloading operation, the railroad car brakes should be set to prevent the car from moving. The wheels should be chocked as an added precaution. Flags and barricades should be set up to safeguard the area. Mechanized equipment reduces the time required and the number of workers needed to unload the poles safely (Fig. 11.2).


Figure 11.1: Railroad carload of wood poles. Stakes and binding wires hold the poles in place for shipment

Figure 11.2: Cary-Lift loader being used by lineman to unload poles from the flatcar. The hydraulically controlled clamping device holds the poles firmly in place on the forks

The lineman should inspect the stakes holding the poles to be sure the poles are secure before cutting the banding wires. The banding wires should be cut from the end of the poles cautiously by the lineman on the ground. After the banding wires are cut, equipment such as the Cary-Lift loader (Fig. 11.2) can be used to safely remove several poles at a time and place them on the pole storage pile (Fig. 11.3).


Figure 11.3: Cary-Lift loader being used by lineman to place wood poles in storage crib. (Courtesy Pettibone Corp.)

If mechanized equipment is not available, wood poles can be unloaded from a railroad flatcar with a winch line on...
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
Category: Keylock Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.