Lineman's and Cableman's Handbook, Eleventh Edition

The references contained in this appendix provide information that can be helpful in understanding and complying with the requirements contained in 1910.269. The national consensus standards referenced in this appendix contain detailed specifications that employers may follow in complying with the more performance-oriented requirements of OSHA's final rule. Except as specifically noted in 1910.269, however, compliance with the national consensus standards is not a substitute for compliance with the provisions of the OSHA standard.
ANSI/SIA A92.2-1990, American National Standard for Vehicle-Mounted Elevating and Rotating Aerial Devices.
ANSI C2-1993, National Electrical Safety Code.
ANSI Z133.1-1988, American National Standard Safety Requirements for Pruning, Trimming, Repairing, Maintaining, and Removing Trees, and for Cutting Brush.
ANSI/ASME B20.1-1990, Safety Standard for Conveyors and Related Equipment.
ANSI/IEEE Std. 4-1978 (Fifth Printing), IEEE Standard Techniques for High-Voltage Testing.
ANSI/IEEE Std. 100-1988, IEEE Standard Dictionary of Electrical and Electronic Terms.
ANSI/IEEE Std. 516-1987, IEEE Guide for Maintenance Methods on Energized Power-Lines.
ANSI/IEEE Std. 935-1989, IEEE Guide on Terminology for Tools and Equipment to Be Used in Live Line Working.
ANSI/IEEE Std. 957-1987, IEEE Guide for Cleaning Insulators.
ANSI/IEEE Std. 978-1984 (R1991), IEEE Guide for In-Service Maintenance and Electrical Testing of Live-Line Tools.
ASTM D 120-87, Specification for Rubber Insulating Gloves.
ASTM D 149-92, Test Method for Dielectric Breakdown Voltage and Dielectric Strength of Solid Electrical Insulating Materials at Commercial Power Frequencies.
ASTM D 178-93, Specification for Rubber Insulating Matting.
ASTM D 1048-93, Specification for Rubber Insulating Blankets.
ASTM D