Lineman's and Cableman's Handbook, Eleventh Edition

The purpose of a distribution transformer is to reduce the primary voltage of the electric distribution system to the utilization voltage serving the customer. A distribution transformer is a static device constructed with two or more windings used to transfer alternating-current electric power by electromagnetic induction from one circuit to another at the same frequency but with different values of voltage and current.
Figure 15.1 shows distribution transformers in stock at an electric utility company service building. The distribution transformers available for use for various applications, as shown, include pole-type (Figs. 15.2 and 15.3), pad-mounted (Fig. 15.4), vault or network type (Fig. 15.5), and submersible (Fig. 15.6).