Lineman's and Cableman's Handbook, Eleventh Edition

APPENDIX A TO 1910.269 FLOW CHARTS

This appendix presents information, in the form of flow charts, that illustrates the scope and application of 1910.269. This appendix addresses the interface between 1910.269 and Subpart S of this Part (Electrical), between 1910.269 and 1910.146 of this Part (Permit-required confined spaces), and between 1910.269 and 1910.147 of this Part (The control of hazardous energy (lockout//tagout)). These flow charts provide guidance for employers trying to implement the requirements of 1910.269 in combination with other General Industry Standards contained in Part 1910.

Appendix A.2, Table 1: Electrical Safety-Related Work Practices in Section 1910.269

Compliance with subpart S is considered as compliance with 1910.269 [1]

Paragraphs that apply regardless of compliance with subpart S

(d), electric shock hazards only .

(h)(3) .

(i)(2) .

(k) .

(l)(1) through (l)(4), (l)(6)(i), and (l)(8)

through (l)(10)

(m)

(p)(4) .

(s)(2) .

(u)(1) and (u)(3) through (u)(5) .

(v)(3) through (v)(5) .

(w)(1) and (w)(7) .

(a)(2) [2] and (a)(3) [2].

(b) [2].

(c) [2].

(d), other than electric shock hazards. (e).

(f). (g).

(h)(1) and (h)(2). (i)(3) [2]and (i)(4) [2]. (j) [2].

(l)(5) [2], (l)(6)(iii) [2], (l)(6)(iii) [2], and (l)(7) [2]. (n) [2].

(o) [2].

(p)(1) through (p)(3). (q) [2].

(r). (s)(1). (t) [2].

(u)(2) [2]and (u)(6) [2].

(v)(1), (v)(2) [2]
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.