Practical MMIC Design

5.9: Circuits with Digital Application

5.9 Circuits with Digital Application

Digital circuits are primarily the domain of silicon CMOS circuits, but with the development of HBT MMIC processes capable of millimeter-wave-frequency performance, more and more circuits with digital applications are being designed on semiconductors other than silicon. The main examples of this are prescalers, log amplifiers, and Darlington amplifiers.

5.9.1 Prescalers

Prescalers are used in frequency-counter circuits to bring the frequency down to a level that can be handled by standard silicon signal-processing circuits. For example, a divide-by-two prescaler schematic is shown in Figure 5.144, where the output from a master-slave flip-flop is fed back to its input so that it only changes every second cycle. Virtually the same low-frequency silicon circuit designs for fixed and variable modulus dividers can be reproduced at much higher frequencies using HBT MMIC processes. Examples of prescaler MMICs [153, 154] are in the literature, and a 17-GHz HBT divide-by-two prescaler MMIC is shown in Figure 5.145.


Figure 5.144: Divide-by-two prescaler.

Figure 5.145: An HBT divide-by-two prescaler operating at 17 GHz.

5.9.2 Logarithmic Amplifiers

The output voltage from a logarithmic amplifier is a log function of input voltage [155]. These amplifiers are used in electronic warfare applications to detect very low and very high amplitude signals. A typical MMIC design [156] would consist of an HBT operational amplifier with nonlinear feedback from a common-base HBT, as shown in Figure 5.146.


Figure 5.146: Logarithmic amplifier.

5.9.3 Darlington Pair Amplifiers

In Darlington pairs of bipolar transistors, the amplified current from the first...
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
Category: Logarithmic Amplifier Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.