Practical MMIC Design

Glossary

Symbole

Square root
I?I
Magnitude of the reflection coefficient
1/ f noise
Noise that varies inversely to frequency
3D
Three dimensional

A-C

A
Loss per unit length of a transmission line
ac
Alternating current
admittance ( Y)
Reciprocal of impedance
array
Multiple MMIC design layouts assembled orthogonally
balun
Converts a balanced signal into an unbalanced signal or visa versa
BCB
Benzocyclobutene
boule
A large, cylindrical, single crystal of semiconductor material pulled from the melt, which is cut into semiconductor wafers
bus-bar
Output combiner that uses a wide track to feed bias current directly to the outputs of a power amplifier stage
C
Shunt capacitance per unit length of a transmission line
CAD
Computer-aided design
cascode topology
Common-emitter FET followed by a common-base FET
characteristic admittance ( Y 0)
The ratio of the current to the voltage at every point on a transmission line
characteristic impedance ( Z 0)
Ratio of the voltage to the current at every point on a transmission line
CMOS
Complementary metal-oxide semiconductor
conductance ( G)
Real part of admittance
conjugate (*)
Equal real part, opposite imaginary part
CPW
Coplanar waveguide transmission line
CW
Continuous wave

D-F

dc
Direct current
depletion region
Region of a doped semiconductor where there are no free carriers
dispersion
Performance variation with frequency
DOE
Design of experiments
dopant
Element or impurity added to a semiconductor to change its conductivity
drain efficiency
Output power divided by the drain do bias power
DRC
Design-rule check
DRO
Dielectric resonator...
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
Category: Metal-Oxide Semiconductor FET (MOSFET)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.