Process Improvement with CMMI v1.2 and ISO Standards

Appendix C: Changes From CMMI v1.1 to CMMI v1.2

Note: Advanced practices were eliminated in CMMI v1.2.

PA

CMMI v1.1

CMMI v1.2

IPM

SG 1 The project is conducted using a defined process that is tailored from the organization's set of standard processes.

SP 1.1-1 Establish and maintain the project's defined process.

SP 1.1 Establish and maintain the project's defined process form project startup through the life of the project. (Project startup emphasis added)

SP 1.2-1 Use the organizational process assets and measurement repository for estimating and planning the project's activities.

No change

SP 1.3 Establish and maintain the project's work environment based on the organization's work environment standards. (New SP)

SP 1.3-1 Integrate the project plan and the other plans that affect the project to describe the project's defined process.

Numbering changed to SP 1.4

SP 1.4-1 Manage the project using the project plan, the other plans that affect the project, and the project's defined process.

Numbering changed to SP 1.5

SP 1.5-1 Contribute work products, measures, and documented experiences to the organizational process assets.

Numbering changed to SP 1.6; subpractice 5 added

IPM

SG 2 Coordination and collaboration of the project with relevant stakeholders is conducted.

SP 2.1-1 Manage the involvement of the relevant stakeholders in the project.

Small changes

SP 2.2-1 Participate with relevant stakeholders to identify, negotiate, and track critical dependencies.

No change

SP 2.3-1 Resolve issues with relevant stakeholders.

No change

IPM

SG 3 The project is conducted using...
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
Category: Project Management Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.