Project Planning & Scheduling Using Primavera Contractor Version 4.1: For the Construction Industry

Chapter 20: Activity, Project & Resource Codes

Overview

The Work Breakdown Structure - WBS function as discussed earlier as a method of organizing activities under a hierarchical structure. There are alternative features available in Primavera Contractor for grouping, sorting and filtering activities, resources and project information:

  • Activity Codes

  • Project Codes

  • Resource Codes

  • Cost Accounts

  • OBS

These functions are addressed in this book but are not examined in detail.

20.1 Understanding Project Breakdown Structures

A Project Breakdown Structure represents a hierarchical breakdown of a project into logical functional elements. Some organizations have highly organized and disciplined structures with rules for creating and coding the elements of the structure. Some clients also impose a WBS code on a contractor for reporting and/or claiming payments. The following are examples of such structures:

  • WBS

Work Breakdown Structure, breaking down the project into the elements of work required to complete a project.

  • COA

Code of Accounts or also know as Cost Breakdown Structure. Often this includes costs that are not included in a schedule such as insurances and overheads. The WBS would in this situation represent part of the COA.

  • OBS

Organization Breakdown Structure, showing the hierarchical management structure of a project. Primavera Contractor has a predefined field for this breakdown structure.

  • CBS

Contract Breakdown Structure, showing the breakdown of contracts into elements.

  • SBS

System Breakdown Structure, a System Engineering method of breaking down a complex system into elements.

  • PBS

Product...
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
Category: Enterprise Asset Management Software (EAM)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.