Protection of Electrical Networks

Chapter 8: Overcurrent Switching Devices

Overcurrents in an electrical network may be caused by a short-circuit or an overload. The switching devices used to clear these overcurrents are circuit-breakers and fuses.

In this chapter we will define the electrical specifications of fuses and circuit-breakers.

Since low and medium voltage specifications are different, they will be dealt with in separate sections.

Definition

Prospective short-circuit current: this is the short-circuit current in steady-state operating conditions that would occur if the impedance of the switching device was zero.

8.1 Low voltage circuit-breakers

Rated (1) operating voltage U e

This is, or these are, the voltage(s) at which the device can be used.

Rated (1) current I n

This is the maximum value of the current that a circuit-breaker, fitted with a tripping relay, can withstand at an ambient temperature specified by the manufacturer and in compliance with the specified heating limits.

Nevertheless, a circuit-breaker can be used at higher ambient temperatures if it is derated. Thus, a circuit-breaker with a rated current of 125 A will only be able to withstand 117 A at 50 C and 109 A at 60 C.

Frame-size rating of a circuit-breaker

When a circuit-breaker is fitted with several tripping relays with different current ratings, the frame-size of the breaker matches the highest current rating of the tripping relays with which it can be fitted.

Overload relay trip current setting I rth or I r

With the exception of small circuit-breakers (Multi 9 type for Schneider circuit-breakers), which are easily replaced,...
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
Category: Circuit Breakers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.