Radar System Analysis, Design and Simulation

8.3: Passenger Airliner

8.3 Passenger Airliner

First, we shall generate two fight trajectories: one trajectory for an intended straight line path and other actual trajectory perturbed by small accidental accelerations in both x and y (see Figure 8.3).

FLT_XY.CPP generates the ideal path, TRAJ_XY.CPP generates an actual path. The acceleration perturbation is assumed distributed uniformly with zero mean and variance ? x 2 = ? y 2 = 8.0 (m/sec) 2.

The measurement data is generated in MEA_XY.CPP. The measurement errors in range and angle are also assumed distributed uniformly with zero mean and variance ? 2 r = 1,850 m 2, ? 2 ? = 1.015e ?4 rad 2.

Kalman filter processing is programmed in KAL_XY.CPP with a header file MATRIX.H. All the relevant data computed is recorded. The data is listed as follows:

1. Pest.DAT:

Estimated error covariance matrix;

2. Ppre.DAT:

Predicted error covariance matrix;

3. K_gain.DAT:

Kalman gain matrix;

4. Xest.DAT:

Estimated state (estimated position);

5. Xpre.DAT:

Predicted state (predicted position).

We have generated two additional data files from (4) and (5) above for a post-fight analysis. They are listed as follows:

6. EST_RAZ.CPP:

Estimated range and azimuth angle;

7. PRE_RAZ.CPP:

Predicted range and azimuth angle.

The last two data files plus FLT_XY.DAT, TRAJ_XY.CPP and MEA_RAZ.DAT are used for a postflight analysis and graphic displays, Figures 8.9 and 8.10.


Figure 8.9: Errors in estimated and predicted range

Figure 8.10: Errors in estimated and predicted azimuth
Postflight Analysis and Discussions
  1. We notice that...
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
Category: Horizontal Directional Drilling Machines (HDD)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.