Radar System Analysis, Design and Simulation

The object of moving target detection and indication is to reject returned signals from stationary objects such as buildings, hills, and islands and detect the signal from moving targets such as airborne aircrafts or maneuvering surface ships on the sea. Figure 11.1 illustrates the phase shifts of returned signals from a moving target and a constant phase from a stationary target.
A simplified receiver structure that detects the phase shift from a moving target is depicted and the waveform and response of a delay-line canceller is shown in Figure 11.2.
The output of the phase detector is applied to a delay-line canceller. The previous return is subtracted from the present return. The output of the canceller is zero for a stationary target or clutter whereas it is nonzero for a moving target.
We call the phase detector plus delay-line canceller an moving target indicator (MTI) filter. The desired frequency response of an MTI filter relative to the spectrum of stationary clutter is shown in Figure 11.3.
Many techniques are available to realize the delay-line canceller. The canceller may have a nonrecursive or recursive structure. There are cancellers that have the two structures combined. We analyze a few of them...