Realistic Image Synthesis Using Photon Mapping

Appendix C: A Cognac Glass Model

This appendix contains the data used for the cognac glass model which has appeared in several images in this book. It is a good model for simulating caustics.

The data is given as three contour curves. There is a contour for the cognac-air interface, the glass-air interface, and the cognac-glass interface. The three interfaces are necessary to properly account for Fresnel effects. Modeling a volume of cognac inside a glass with a tiny bit of air between the two would not be correct.

The contour curves can be typed into most modeling programs. The cognac glass is then created by rotating this curve around the center axis (radius=0).

The data for the cognac-air interface contour is:

Height

Radius

6.5

3.8

6.48

3.76

6.45

3.75

6.45

0

The data for the glass-cognac interface contour is:

Height

Radius

Height

Radius

6.50

3.80

cont'd

cont'd

6.05

3.79

4.33

2.70

5.60

3.73

3.95

1.98

5.15

3.55

3.58

1.06

4.70

3.20

3.20

0.00

The data for the glass-air interface contour is:

Height

Radius

Height

Radius

Height

Radius

0.90000

0.000000

cont'd

cont'd

cont'd

cont'd

0.77500

0.087946

1.00000

0.500000

10.16250

2.807188

0.65000

0.167857

1.30000

0.500000

10.55000

2.700000

0.52500

0.338839

1.60000

0.500000

10.57250

2.695273

0.40000

0.700000

1.90000

0.500000

10.59500

2.692188

0.31250

1.178594

2.20000

0.500000

10.61750

2.690508

0.22500

1.821250

2.27500

0.515031

10.64000

2.690000

0.13750

2.465781

2.35000

0.556750

10.65375

2.690469

0.05000

2.950000

2.42500

0.620094

10.66750

2.688750

0.03775

2.981703

2.50000

0.700000

10.68125

2.680156

0.02550

2.993875

2.81250

1.149888

10.69500

2.660000

0.01325

3.009109

3.12500

1.710119

10.69625

2.650594

0.00100

3.050000

3.43750

2.277790

10.69750

2.633250
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
Category: Optical Mirrors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.