Statistical and Thermal Physics: Fundamentals and Applications

Italicized words or phrases are common usages that are not used in this book.
| Word or phrase | Symbol | Meaning |
|---|---|---|
| absolute activity | ? | e ?? where ?=1/ k B T and ? is the chemical potential. |
| absorptivity | ? r | The fraction of incident radiation that is absorbed by a surface. |
| acceptor | An impurity in a semiconductor that takes an electron from the valence band, creating a hole. | |
| activity | ? | In this book, short for absolute activity (q.v.). [1] |
| adiabatic process | A process in which the occupancies of quantum states do not change. | |
| adiabatic | Adiathermal. | |
| adiathermal | Permitting no heat flow; thermally isolating or isolated. | |
| analytic function | A function all of whose derivatives exist. | |
| angular frequency | ? | 2 ??. Rate of oscillation in radians per second. |
| anisotropic | With properties that depend on direction. | |
| atomic mass unit | amu | Unit of mass in which the proton mass M H=1. |
| Avogadro s kmolar number | N A | Number of particles in one kmole of a substance. [2] |
| Avogadro s number | Number of particles in one mole of a substance. | |
| band | A continuum of allowed electron states in a solid. | |
| band edge | The lowest point in the conduction band or the highest in the valence band. | |
| bandgap | Energy gap (q.v.). | |
| barrier height | Potential barrier opposing diffusion of carriers across p-n junction. | |
| binomial expansion | The series (1+ x) a=1+ ax+ a( a ?1) x 2 |