Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Roettele Industries, Inc.
Description: Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds
-
Supplier: Fluorocarbon Limited
Description: components such as: Pipe clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded
-
Supplier: Roettele Industries, Inc.
Description: Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds
-
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA Diaphragm Pressure Seals afford greater protection to sensitive pressure instrumentation from the damaging effects of corrosives, slurries, or viscous fluids that may be present in your pressure line. A variety of designs and styles are available to suit your application requirements
- Diaphragm Material: Hastelloy®, Monel®, Steel - Stainless, Other
- Exposed to Vacuum Pressure: Yes
- Fill Fluid: Glycerin, Halocarbon®, Silicone
- Instrument Connection Specification: Thread Gender: Female
-
Supplier: KOBOLD Instruments, Inc.
Description: occasion, you may be confronted with the task of measuring the pressure of a particularly uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is the solution
- Diaphragm Material: Steel - Stainless
- Fill Fluid: Silicone, Vegetable Oil, Other
- Maximum Working (Static) Pressure: 580 psi
- Process Connection Type: Flanged, Threaded, Sanitary
-
Supplier: Nordson EFD
Description: The 702 Series mini-diaphragm valve provides drip-free coating and consistent shot-to-shot bonding in optical media and other applications requiring smaller and lighter weight dispense valves. Nordson EFD’s mini-diaphragm valves feature a unique design that eliminates trapped air
- Application: Adhesive / Silicone
- Batch (Syringe): Yes
- Dispensing Application Type: Dot
- Number of Components: Single Component Dispensing
-
Supplier: Nordson EFD
Description: The 702 Series mini-diaphragm valve provides drip-free coating and consistent shot-to-shot bonding in optical media and other applications requiring smaller and lighter weight dispense valves. Nordson EFD’s mini-diaphragm valves feature a unique design that eliminates trapped air
- Application: Adhesive / Silicone
- Batch (Syringe): Yes
- Dispensing Application Type: Dot
- Number of Components: Single Component Dispensing
-
Supplier: Nordson EFD
Description: The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13 mm to 0.64 mm (0.005" to 0.025"), producing a very fast
- Application: Adhesive / Silicone, Flux / Solder
- Batch (Syringe): Yes
- Dispensing Application Type: Bead
- Number of Components: Single Component Dispensing
-
Supplier: Winters Instruments
Description: Description & Features:• Can be used on applications requiring a NACE compliant MR0175-2003 diaphragm seal• CRN registered available upon request• 1 year warrantyApplications : • Sour gas applications requiring instrumentation that meet NACE International Standards
- Fill Fluid: Glycerin, Halocarbon®, Fluorolube®, Silicone, Other
- Process Connection Size: 3/4"
- Process Connection Specifications: Thread Gender: Female
- Process Connection Type: Threaded
-
Supplier: Winters Instruments
Description: Description & Features:• Two piece construction and designed to withstand even the most severe process applications• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is
- Diaphragm Material: Steel - Stainless
- Fill Fluid: Glycerin, Halocarbon®, Fluorolube®, Silicone, Other
- Integral Flush Port: Yes
- Process Connection Specifications: Thread Gender: Female
-
Supplier: Nordson EFD
Description: The 752HF Series high flow diaphragm valve provides precise, drip-free dispensing of UV-cure resins and similar fluids used in the media manufacturing of DVDs, Blu-Ray DVDs, and CDs. Designed for smooth, unrestricted material flow, the 752HF reduces turbulence and prevents micro
- Application: Adhesive / Silicone, Coatings / Paint
- Batch (Syringe): Yes
- Dispensing Application Type: Bead
- Number of Components: Single Component Dispensing
-
Supplier: Roettele Industries, Inc.
Description: Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds
-
Supplier: Winters Instruments
Description: Description & Features:• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Various sizes and housing materials available• CRN registered available upon request• 1 year
- Diaphragm Material: Teflon®
- Fill Fluid: Glycerin, Halocarbon®, Fluorolube®, Silicone, Other
- Instrument Connection Specification: Thread Gender: Female
- Instrument Connection Type: 1/2" NPT
-
Supplier: Clark Solutions
Description: Boxer 3300S Internal quad head pump with pump heads plumbed in series. Wetted Materials: Polypropylene pump heads, nitrile diaphragm, silicone valves Power Requirement: 110-230 VAC Selectable power supply voltages: 3V, 4.5V, 6V, 7.5V, 9V, 12V Dimensions: 155 mm x 61 mm x 222 mm (6.1" x
- Maximum Discharge Pressure: 17.7 psi
- Maximum Discharge Flow: 5.28 GPM
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor
- Discharge Size: 0.2559 inch
- Maximum Discharge Pressure: 29.01 psi
- Maximum Discharge Flow: 0.5280 GPM
- Media Temperature: 122 F
-
Supplier: Winters Instruments
Description: Description & Features:• Can be used on applications requiring a NACE compliant MR0103-2003 diaphragm seal• CRN registered available upon request• 1 year warrantyApplications : • Sour gas applications requiring instrumentation that meet NACE International Standards
- Fill Fluid: Glycerin, Halocarbon®, Fluorolube®, Silicone, Other
- Process Connection Size: 3/4"
- Process Connection Specifications: Thread Gender: Female
- Process Connection Type: Threaded
-
Supplier: Rogan Corporation
Description: Rogan Corporation, a full turnkey manufacturer of plastic components and assemblies, specializes in producing injection molded Liquid Silicone Rubber (LSR) components. The Company is also one of a few select manufacturers that also offer Bondable Liquid Silicone Rubber (Bondable LSR)
- Location: North America, United States Only, Midwest US Only
- Molding Process: Injection Molding, Liquid Injection Molding (LIM)
- Services: Clean Room Molding, Insert Molding, Micro Molding, Tool / Mold Making, Two-shot Injection Molding, Prototype, Low Volume Production, High Volume Production, Assembly Services, Bonding, Design Assistance, Graphics, Just-In-Time Capability, Machining, Packaging / Shipping
-
Supplier: Clark Solutions
Description: The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone
- Applications: General Purpose / Industrial
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Lubrication Style: Other
-
Supplier: Cole-Parmer
Description: Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications.
-
Supplier: Cole-Parmer
Description: Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications.
-
Supplier: Cole-Parmer
Description: Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications.
- Type: Luer Lock
-
Description: ISO 8009:2004 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use. ISO 8009:2004 is not applicable to other vaginal contraceptive barriers, such
-
Supplier: Cole-Parmer
Description: positions to accommodate any application Multiple head diaphragm pumps are an ideal option in locations where low current and high reliability are needed. Fluids do not come into contact with any metals
only silicone diaphragms and valves and polypropylene heads. Unique - Maximum Discharge Pressure: 11.6 psi
- Maximum Discharge Flow: 3.91 GPM
- Power Source: DC Powered
-
Supplier: SAE International
Description: This specification covers 45 durometer hardness, high strength silicone rubber.
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/F unction Buttons and Knobs Keypads and Similar Decorated Items
- Location: North America, United States Only, Northeast US Only, East Asia / Pacific Only
- Molding Process: Compression Molding, Injection Molding, Transfer Molding
- Services: Clean Room Molding, Insert Molding, Large Part Molding, Micro Molding, Tool / Mold Making, Prototype, Low Volume Production, High Volume Production, Assembly Services, Bonding, Design Assistance, Graphics, Just-In-Time Capability, Packaging / Shipping
-
Supplier: Accuris
Description: REUSABLE RUBBER AND SILICONE CONTRACEPTIVE DIAPHRAGMS - REQUIREMENTS AND TESTS
-
Supplier: Accuris
Description: RUBBER, SILICONE, HIGH STRENGTH, CABIN PRESSURE SEAL MATERIAL, DIAPHRAGM TYPE
-
Supplier: Accuris
Description: RUBBER SILICONE, HIGH STRENGTH, CABIN PRESSURE SEAL MATERIAL, DIAPHRAGM TYPE (STABILIZED TYPE)
-
Supplier: Accuris
Description: MECHANICAL CONTRACEPTIVES - REUSABLE NATURAL AND SILICONE RUBBER CONTRACEPTIVE DIAPHRAGMS - REQUIREMENTS AND TESTS
-
Supplier: CSA Group
Description: ISO 8009:2014 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use.
-
Supplier: Micro Sensor Co., Ltd.
Description: · Flush Diaphragm Used For: Flush diaphragm pressure sensor MPM280P is a pressure sensing element through the male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, M20×1.5 male, and DN25 clamp, sealed by Viton or silicone O-ring. The pressure sensor has a
- Device Category: Sensor
- Pressure Reading: Absolute, Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: Boyd
Description: Materials Rubber Natural rubber Ethylene-Propylene-D iene-Monomer (EPDM) Ethylene Acrylic Rubber (AEM) Alkyl Acrylate Copolymer (ACM) Neoprene Nitrile (NBR) Silicones (ASTM D200 compounds & most Z1
-
Supplier: Valcor Engineering Corporation
Description: specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV653 series is a rugged construction suitable for a variety of
- Applications: Adhesive / Silicone, Chemical (Corrosive / Solvent), Food / Beverage
- Continuous Feed: Yes
- Dispense Rate: 0.0420 L/min
- Dispensing Application Type: Fill ("Potting")
-
Supplier: Valcor Engineering Corporation
Description: specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV673 series is suitable for a variety of dispensing
- Applications: Adhesive / Silicone, Chemical (Corrosive / Solvent), Food / Beverage
- Continuous Feed: Yes
- Dispense Rate: 0.0901 L/min
- Dispensing Application Type: Fill ("Potting")
-
Supplier: Valcor Engineering Corporation
Description: specific applications. A flexible diaphragm isolates the fluid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable for handle a wide range of fluids. Applications The SV603 series is a rugged construction suitable for a variety of
- Applications: Adhesive / Silicone, Chemical (Corrosive / Solvent), Food / Beverage
- Continuous Feed: Yes
- Dispense Rate: 0.1801 L/min
- Dispensing Application Type: Fill ("Potting")
-
Supplier: BinMaster, Inc.
Description: sensitive micro-switch that can be wired to an alarm to start or stop a process or alert to high, medium or low levels in bins. The BM45 is offered in six different models including standard, heavy-duty neoprene, or heavy-duty silicone diaphragm material and either internal or external
- Maximum AC Voltage: 480 volts
- Maximum Current: 15 amps
- Media Type: Dry Material (Bulk Solids and Powders)
- Meter Technology: Pressure Membrane
-
Supplier: Hernon Manufacturing, Inc.
Description: Dispenses cyanoacrylate and anaerobic adhesives, sealants, silicones, greases, and oils
-
Supplier: Hernon Manufacturing, Inc.
Description: Delrin manifold, 90°/Teflon diaphragm Normally closed valve, pneumatically actuated 70 PSI air actuation input 70 PSI max. fluid/adhesive Precision flow metering control knob
-
Supplier: Hernon Manufacturing, Inc.
Description: Delrin maniflod,90°/Teflon diaphragm Normally closed valve, pneumatically actuated 70 PSI air actuation input 70 PSI max. fluid/adhesive Precision flow metering control knob
-
Supplier: Hernon Manufacturing, Inc.
Description: Delrin maniflod,/Teflon diaphragm Normally closed valve, pneumatically actuated 70 PSI air actuation input 70 PSI max. fluid/adhesive Precision flow metering control knob
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters, and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction
- Display: Analog
- Liquid Filled: Yes
- Media: Liquid, Gas
- Operating Temperature: -20 to 400 F
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to
- Location: North America, United States Only, Northeast US Only, Midwest US Only
- Molding Process: Compression Molding, Injection Molding, Transfer Molding
- Services: Insert Molding, Large Part Molding, Micro Molding, Tool / Mold Making, Prototype, High Volume Production, Assembly Services, Bonding, Design Assistance, Just-In-Time Capability, Machining, Packaging / Shipping
-
Supplier: Techcon
Description: TS9200D-150E Jet Valve EPDM Diaphragm, 150µm Nozzle TS9200D-200E Jet Valve EPDM Diaphragm, 200µm Nozzle TS9200D-125S Jet Valve Silicone Diaphragm, 125µm Nozzle TS9200D-150S Jet Valve Silicone Diaphragm, 150µm Nozzle TS9200D-200S Jet Valve
- Application: Adhesive / Silicone, Other
- Batch (Syringe): Yes
- Dispensing Application Type: Dot, Fill ("Potting")
- Media Viscosity: 1 to 400000 cps
-
Supplier: Sitron
Description: The SP96 features an all 316SS body and sensing diaphragm, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application
- Accuracy: 0.5000 ±% FS
- Electrical Output: Analog Current
- Operating Temperature: 14 to 176 F
- Pressure Reading: Absolute, Differential, Gauge
-
Supplier: Galco Industrial Electronics
Description: Silicone Diaphragm, Portable Water
-
Supplier: EXACT Dispensing Systems
Description: A wide range of piston and diaphragm pumps are available for use with fluids from water consistencies up to pastes. Materials include: Adhesives Epoxies Lubricants Mastics Silicones Urethanes Configurations allow use directly from 5 and 55 gallon bulk containers, with tanks (right) or
Find Suppliers by Category Top
Featured Products Top
-
the lead in this growing unique market opportunity because the site produces gas meter diaphragms that also rely on DFT as a competitive advantage (read more)
Browse Diaphragms Datasheets for Freudenberg Sealing Technologies -
Diaphragms are the two flexible seals between spaces that contain liquid and air which move back and forth, both drawing and expelling fluid through the pump. Being the separation wall between the medium being used and the pressure. Unlike a piston and rod seal, there is no drag leakage (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Through innovative design and materials, Precision Polymer Engineering can develop custom diaphragms and membranes which perform reliably in a wide range of applications. These applications include: Pneumatic control valves (read more)
Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
terminals/li> Silicone diaphragm material Durable thermoplastic construction Through-panel or surface mounting UL Recognized, Canadian and United States, as an operating control Switches available with international approvals (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
reaches the level of the switch in the bin. The pressure switch alerts when it senses high or low levels. Typically, it is wired to a light, horn, or alarm panel. The switch has a silicone diaphragm and is enclosed in a nylon housing, designed to increase durability. There are models to mount internally (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
Gelest ExSil is a two-component high elongation silicone elastomer developed for molding applications. Features include self (read more)
Browse Catalysts and Initiators Datasheets for Gelest, Inc. -
less than 0.5 mbar available in 4-stage models. Higher performance and chemical resistance versions are also available. These new BLDC pumps powerfully compliment the industry-leading range of world-class KNF diaphragm pumps now serving the vacuum industry worldwide. These pumps are ideal for backing turbo pumps in corrosive gas RGA, MALDI-TOF, HPLC-MS, or any time your application demands a quiet, oil-free rough vacuum pump. (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
KNF Neuberger, Inc. manufactures standard and custom pumps. We are willing to modify a pump to exactly match your requirements, enhancing your design and possibly saving you money. Standard diaphragm pumps have been modified to meet a customer's design specification include logic-controlled BLDC motors, mixing of pump types, and many available accessories.
(read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
KNF micro diaphragm vacuum/compressor pumps are extremely compact with patented technology that guarantees high performance. Providing installation flexibility to design engineers, KNF micro gas pumps offer miniature yet durable and efficient solutions to transfer, evacuate, or compress media in the smallest of spaces.
(read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
.56 kg to 1.8 kg) share key features designed to optimize operation and performance. All models are equipped with a patented structured diaphragm delivering high pneumatic performance and efficiency; operate without oil to ensure uncontaminated flow of the pumped medium; and integrate tough valve (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc.
Conduct Research Top
-
The Permeability Characteristics of Silicone Rubber
performance in extreme environments also require low gas permeability. Applications that require such material characteristics cover a range of aerospace components such as inflatables, ducting, and diaphragms. This paper presents a technical review of the gas permeability characteristics of silicone
-
Ammonia Pressure Measurement using Thermal Flash Protection (.pdf)
O-ring will fail. Fluid filled sensors suffer from freezing effects. This causes a rupture of the thin diaphragm membrane, which is welded in place to hold in the silicone oil-fill. Thin film sensors [based on 15-5 and 17-4PH stainless steels] that have their diaphragm welded to a pressure port
-
Research Progress in Calenderable Fluorosilicone with Excellent Fuel Resistance
resistance and low temperature flexibility, fluorosilicone is compared to other elastomers such as fluorocarbon rubber (FKM) and standard silicone rubber (MQ/VMQ/PVMQ). The application advantages and disadvantages of utilizing fluorosilicones are discussed. Arlon has developed a cost effective, calenderable
-
Pressure Transmitters for Steel and Aluminum Mills
. - No Silicone Oil, Welds, or internal O-rings. - High Proof and Burst Pressure Ratings. -Design features include stress reduced diaphragm that for years will survive high pressure spikes. - Special internal restrictor maintains high frequency response ~1kHz. - Internal Protection Against Pressure Spikes
-
Case Study: Machining - VMC for Real-World Moldmaking and Milling - 04/08
the molds tend to be a little sim-pler. SHM 's molds produce synthetic, elastomer products --silicone, fluorocarbon, gaskets, seals, bellows and diaphragms. SHM is not limited to small molds; they just finished a mold that weighed 500 pounds; a 12 " x 8 " x 6 " military part. Most recently SHM
More Information Top
-
Pressure-volume characteristics of dielectric elastomer diaphragms
Compliance of unstretched silicone diaphragms was nearly independent of field strength at the fields tested, but pressure-volume characteristics shifted markedly.
-
Dielectric elastomer laminates for active membrane pump applications
Un-stretched silicone diaphragms sag under the weight of electrode grease and swell with exposure to the silicone oil base in the carbon grease.
-
A phase-change type micropump with aluminum flap valves
Figure 3 shows the center deflection of the silicone diaphragm calculated by using ANSYS 5.7 simulation tool and the vector plot of the deformed shape of the diaphragm when the applied pressure is 4 Pa.
-
Combustion surgery
Biobrane consists of a silicone membrane with a network anchored in it of nylon.
-
Medical foreign bodies in imaging
The port needle also belongs that have a specific pulp not to damage the silicone membrane to a port system (" Huber-pulp ").
-
Ports
Only for the puncture of the silicone membrane , may specific the nichtstanzende needles with a Huber pulp are used.
-
A Fabry–Perot sensor prototype for low‐pressure measurements
ABSTRACT An interferometric Fabry–Perot cavity based on hollow‐core ring photonic crystal fiber combined with a silicone diaphragm is proposed for low pressure sensing.
-
Combined pars plana vitrectomy and artificial iris diaphragm implant after globe rupture
AID prosthesis included aniridic IOLs, Heimann’s PMMA and silicone diaphragm .
-
Durasheet - a new high durability diaphragm sheet
The mechanical design of NPC laminators effectively prolongs silicone diaphragm durability by minimizing the stress applied during the press cycle.
-
Thermoplastic Composites
On the other hand its processing temperature range is limited to 250C° due to the silicone dia- phragms , which are used for cost-efficient series production.