-
Supplier: OMEGA Engineering, Inc.
Description: The 2035 step motor driver is a step and direction drive with full or half-step capability. Phase current is selected from 0.125 to 2.0 A by a DIP switch. Full or half-step resolution is also switch selectable. This drive is compatible with PLCs which feature
- Configuration: Rack Mount
- Continuous Output Current: 0.1250 to 2 amps
- Drive Type: Bipolar Stepper Motor, Full Step Motor, Half Step Motor
- Features: Self-Configuration / Auto-tuning
-
Supplier: BNB INT. Co., Ltd.
Description: The step motor is a sensitive motor that operates using an electronic circuit. It's an act of distributing direct current electricity in time. It is a key component of the microelectromechanic al system. Step Motor Small, high precision, high rotational
-
Supplier: Nidec Corporation
Description: Stepping motors use intermittent step operations in response to pulsed input power. Precise angular control of the motor axis is possible using just the pulse power, providing accurate positioning control with a simple circuit configuration. These are used in a wide range
- Design Units: Metric
- Motor Shape: Square Body
- Orientation: In-line
- Stepper Motor Construction: Hybrid, Permanent Magnet, Variable Reluctance
-
-
Supplier: FKN Systek, Inc.
Description: Rugged Stepper Motors for Harsh Environments Nema sizes 23, 34, and 42 Step accuracy ±3% based on a 1.8° step angle Ambient temperature range -30°C - 80°C (Special versions with extended temperature available) Insulation class "F
- Current per Phase: 1 to 12 amps
- Design Units: English
- Environmental Features: Dust-proof, Drip-proof
- Feedback: Integral Encoder
-
Supplier: Johnson Electric North America, Inc.
Description: Saia® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive
- DC Voltage: 6 Volt, 9 Volt, 12 Volt, 24 Volt
- Diameter / Width: 1.42 inch
- Other DC Voltage: 6 to 24 VDC
- Shaft Size: 0.0590 to 0.0790 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Omegamation™ offers a robust line of 2-phase biploar step motors ranging in frame size from NEMA 11 to NEMA 34. Most of our models are the high torque style, with holding torques up to 1845 oz-in. All motors conform to industry-standard NEMA mounting dimensions, and are offered
- DC Voltage: 6 Volt
- Design Units: Metric
- Environmental Features: Totally Enclosed
- Feedback: Integral Encoder
-
Supplier: DigiKey
Description: Stepper Motor Frame Size Step 12VDC
- DC Voltage: 12 Volt
- Design Units: English
- Other DC Voltage: 12 VDC
- Shaft Size: 0.1180 inch
-
Supplier: AMETEK Specialty Motors
Description: Stepper Motors AMETEK Floorcare & Specialty motors offers a wide range of MAE brand stepper motor solutions. The HY series hybrid stepper motors feature low rotor inertia for maximum possible acceleration. The HN series hybrid stepper
- Motor Shape: Cylindrical Body
- NEMA Frame Size: 17 to 42 #
- Orientation: In-line, Single-ended
-
Supplier: Island Components Group
Description: be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
- Continuous Current: 0.1800 amps
- Continuous Torque: 0.0312 In-lbs
- Design Units: English
- Diameter / Width: 0.7500 inch
-
Supplier: Greenwich Instruments Ltd.
Description: The GSM2 driver card is designed to drive a unipolar stepper motor (either with or without forcing resistors). Full, half or wave stepping modes are selectable, as is direction and speed can either be from an external or internal clock. An enable and disable input allow for a
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: TTL
- Configuration: PC Board
-
Supplier: DigiKey
Description: Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 2048 Step 5VDC
- Design Units: English
- Diameter / Width: 0.9450 inch
- Geared: Yes
- Other DC Voltage: 5 VDC
-
Supplier: DigiKey
Description: Bipolar Stepper Motor Hybrid Gear Motor Frame Size 17 Step 2.7VDC
- Design Units: English
- Diameter / Width: 1.65 inch
- Geared: Yes
- Operating Temperature: -4 to 122 F
-
Supplier: DigiKey
Description: Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 5VDC
- Design Units: English
- Diameter / Width: 1.1 inch
- Geared: Yes
- Other DC Voltage: 5 VDC
-
Supplier: Johnson Electric North America, Inc.
Description: Saia® linear motor series have enhanced design features and improved performance. They are available in 3 sizes with strokes to 150 mm and forces to 80N and are among the forefront of evolving stepper motor technology for accuracy and precision in linear movement. This
- Design Units: Metric
- Linear Motor Type: Linear Stepping Design
- Peak Force: 15.74 lbs
-
Supplier: Johnson Electric Group
Description: Saia rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive
- DC Voltage: 6 Volt, 9 Volt, 12 Volt, 24 Volt
- Design Units: Metric
- Diameter / Width: 1.4 inch
- Motor Shape: Cylindrical Body
-
Supplier: SONCEBOZ Corporation
Description: SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.
- Continuous Current: 0.0200 to 0.0350 amps
- Continuous Torque: 0.0142 In-lbs
- DC Voltage: 6 Volt
- Design Units: Metric
-
Supplier: ARC Systems, Inc.
Description: Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
- Continuous Current: 1.4 amps
- Design Units: English
- Motor Shape: Cylindrical Body
- NEMA Frame Size: 20 #
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Current per Phase: 0.3000 to 0.9500 amps
- DC Voltage: 24 Volt
- Design Units: Metric
- Diameter / Width: 1.1 inch
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Design Units: Metric
- Diameter / Width: 0.3937 inch
- Housing Length: 0.6299 inch
- Motor Shape: Cylindrical Body
-
Supplier: Aerotech, Inc.
Description: Design Features Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation Torque of 0.27 to 7.42 N·m (38 to 1050 oz·in) covers virtually any application requirement Standard 200 full step (1.8 degree/step) design is ideal for
- Continuous Current: 0.8000 to 8.6 amps
- Continuous Torque: 2.65 to 65.49 In-lbs
- DC Voltage: 48 Volt, 72 Volt
- Design Units: English, Metric
-
Supplier: Sanyo Denki America, Inc.
Description: 5-phase stepping motor, 60mm circular, 0.45°/step.
- Current per Phase: 0.7500 amps
- Design Units: Metric
- Diameter / Width: 2.36 inch
- Housing Length: 3.25 inch
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen continues its winning heritage in hybrid stepper motors with the PMX motor family. Leveraging best practices from customer preferred products, the PMX series delivers a wider breadth of frame sizes and options in an affordable, low-cost solution. Kollmorgen PMX
- Current per Phase: 0.2600 to 2.17 amps
- Design Units: Metric
- Diameter / Width: 0.7953 to 3.38 inch
- Feedback: Integral Encoder
-
Supplier: Allegro MicroSystems Inc.
Description: Stepper Motor Drivers
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
-
Supplier: Critical Velocity Enterprises, LLC
Description: adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Features: Drives Bipolar and Unipolar Stepper Motors Microstepping: Full, 1/2, 1/4, 1/8 step modes Adjustable Motor
- Configuration: PC Board
- Continuous Output Current: 2.5 amps
- Drive Type: Bipolar Stepper Motor, Microstepping Motor
- Maximum Output Voltage: 8 to 26 volts
-
Supplier: Galil
Description: The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors.
- Communication Standards: Ethernet, RS232, TTL
- Configuration: PC Board, OEM Module, Stand Alone, Panel Mount, DIN Rail
- Continuous Output Current: 3 amps
- Drive Type: Unipolar Stepper Motor, Bipolar Stepper Motor, Full Step Motor, Half Step Motor, Microstepping Motor
-
Supplier: GEEPLUS Inc.
Description: Standard products or slightly modified version of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Configuration: PC Board
- Drive Type: Full Step Motor, Half Step Motor, Microstepping Motor
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (DC): 12 volts
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a
- Continuous Torque: 0.0813 to 0.2375 In-lbs
- DC Voltage: 12 Volt, 24 Volt
- Design Units: English
- Diameter / Width: 1.84 inch
-
Supplier: Aerotech, Inc.
Description: Design Features Supports two or four axes of open-loop stepper One clock output (up to 25 MHz) and direction output per axis One non-isolated digital input/output per axis (5 VDC) 5-24 VDC opto-isolated CW/CCW/HOME inputs Drive Enable outputs (5
- Communication Standards: Ethernet, IEEE 1394 (FireWire®)
- Motor Technology: Hybrid Stepper Motor
- Number of Axes / Motors: 1 to 4
-
Supplier: Utmel Electronic Limited
Description: STEPPING MOTOR DRIVER
-
Supplier: Sinotech
Description: Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class --------------------
- Continuous Current: 0.4000 amps
- Continuous Torque: 0.1301 In-lbs
- Design Units: Metric
- Motor Shape: Square Body
-
Supplier: Velmex, Inc.
Description: The VXM is a high integration stepping motor controller for “plug and run” with Velmex motor driven products. Reliable performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other interface functions. The VXM uses
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: RS232, USB
- Configuration: Stand Alone, Rack Mount
-
Supplier: Kollmorgen Corporation
Description: Introducing the New Kollmorgen P5000 Stepper Drive. The P5000 is a compact micro-stepping stepper drive optimized for high system performance with Kollmorgen's industry leading POWERMAX II stepper motors. It is an impressive yet simple addition to the Kollmorgen
- Configuration: Stand Alone
- Continuous Output Current: 0.7000 to 2 amps
- Mode of Operation: Velocity Mode, Other
- Peak Output Current: 3.5 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: UL3266,AWG22,300±10m m(11.8±0.4in)
Find Suppliers by Category Top
Featured Products Top
-
. The working speed of other servo motors is more than 1000 RPM, while the speed of the 1.8° stepping motor is only 300rpm when it is driven at the speed of 1000 pulses per second, so it belongs to the motor with low speed and high torque. (6) variable speed control (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Standard hybrid stepper motors, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor (read more)
Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc. -
The ElectroCraft TorquePower™ Stepper Motor Series has set the standard for quality, reliability, and durability in stepping motors. The precision of our TorquePower motors is matched only by the dependability of their performance. All TorquePower motors are bi-directional and totally (read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
demanding environments. Engineers seeking high-quality mini step motors for diverse applications can rely on our customizable and reliable solutions. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The NEMA size 17 and 23 stepper motors come equipped with integrated controllers, streamlining your workflow and reducing setup time. Connecting to these motors is convenient through USB 2.0 or serial ports on your computer, allowing you to send commands via RS-232. Zaber provides user (read more)
Browse Stepper Motors (rotary) Datasheets for Zaber Technologies, Inc. -
step of the current mechanical position. Figure 1:Equivalent Circuit of Motor with Switch What are Special Driver Circuits? Special driver circuits are drivers that have been developed (read more)
Browse DC Motors Datasheets for Portescap -
The 3X Motion hybrid stepper motor (60 Series) offers one of the industry’s widepower ranges with standard models available at holding torque from 106 N.cm to 320N.cm. The 3X motion stepper motor with standard models have normal step angle deg 1.8° or 0.9°. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Stepper motors offer many advantages. Although feedback is not usually required, stepper motors are compatible with feedback signals, either analog or digital. Error is noncumulative as long as pulse-to-step integrity is maintained by the step motor. A stream of pulses can be counted into (read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
Hybrid Stepper Motor with 50%-100% Higher Torque The DSMH series of hybrid stepper motors are high torque stepper motors that have been upgraded by a new (read more)
Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc. -
consumption and heat output. If high torque and high resolution are required, the new PKP Series 0.9° stepper motors are now available in 2 frame sizes and 5 stack lengths. Both are available in a wide variety of Bipolar or Unipolar configurations. For higher speeds, a 4.2 amp, bipolar 1.8° stepper (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
More Information Top
-
A low-cost diagnostic tool for stepping motors
A four-phase 1.8 /step hybrid stepping motor (12 A as the maximum current) with bipolar excitation (phases A, notA, B, notB) is managed by an existing chopper drive.
-
Electrical machines and drives
Reluctance machines and stepping motors … the subsequent calculation tasks to a viersträngigen the bipolar switched reluctance machine that has following data: intermediate circuit-DC voltage Ud = 560 V, groove numbers in stator / rotor Qs / Qr = 8/6 stator-/ … … Ld / Lq = 12 mH/1.8 mH.
-
Production guidance systems in the automotive production
… 1.2 Abb. 1.3-focus of the planning of a cost view there, Typical division, of the Fertigungskosten..........................................06 - context of the production technologies in the Automobilbau..........11 Abb. 1.6 Abb. 1.7 Abb. 1.8 , The "Programmier-Babylon" in … … of a communication infrastructure Abb. 3.12-pipeline Abb. of OPC.......................78 for a production guidance system .......................................................................89 for the reporting processing ...................................................91 3.13-editor for step chains for the implementation … … on the example SAP R/3-PP ...............................................................................................97 Abb. 3.16 … … 6.10 .......................................................................206 Abb. 7.1-possibilities of the error handling ................................................214 Abb. 7.2-components of the error handling after Blickrichtung..................216 Abb. 7.3-example of safeguarding of the bearing shell election by a Motor....218 Abb. 7.4-example …
-
Electrical machines and drives
This is reached while • is the maximum air gap flux density like the tooth flux density (about 1.8 T than 1.0 T rather), there is a higher groove fill factor because of the tooth coil technique • that allow … Comparison of an umrichtergespeisten norm-asynchronous motor with Alu-die casting-squirrel cages (cf. chapter 6 and 7) with a switched reluctance … … 1.9-1): data: 7.5 kW, axial height 132 mms, dimensioning rotation speed 1500 / min, maximum speed 3000 … 10 Reluktanzmaschinen und Schrittmotoren .
-
Rheumatic by children and children in the Physio- and Ergotherapie
4 motor rail … forms of therapy 4 acute: physiotherapy, movement bath, manual lymph drainage, lymph tape, refrigerating therapy, interference current and additionally optionally: myofasziale Release technique KG apparatus 4, manual therapy (Piccolotraktion), sling table / Traktion, classical massage (leg … … massage, KG apparatus (. Abb. 1.8 … or behavior changes: Ungern in abdominal position; aggravated spreading by the winding; short step length by creep …
-
Fans and screening devices
Machines are rnit Siebflachenzwischen 1.8 and 8,4 m2lieferbar and become konnen ausgefuhrt as one or two decker, is wobeijedes screening deck with an own drive ausgerustet. … of the Starcosa GmbH, Braunschweig, are built Durchsatze of 20, 35 and 50 m3/h in three BaugroRen … The cleaning and washing stage takes place of the flow rate - either in the same machine or … Vibra Muschi nominal factory Schultheis & Co. KG rnit, Offenbach, the becomes NeuentwicklungdesDelta drive saddle furdie universal …
-
Chemical process
Machines are rnit Siebflachenzwischen 1.8 and 8,4 m2lieferbar and become konnen ausgefuhrt as one or two decker, is wobeijedes screening deck with an own drive ausgerustet. … of the Starcosa GmbH, Braunschweig, are built Durchsatze of 20, 35 and 50 m3/h in three BaugroRen … The cleaning and washing stage takes place of the flow rate - either in the same machine or … Vibra Muschi nominal factory Schultheis & Co. KG rnit, Offenbach, the becomes NeuentwicklungdesDelta drive saddle furdie universal …
-
Numerical fluid mechanics
1.8 Mathematical classification of flows This equation must be dissolved together with the continuity equation; the equation for the pulse transversely for … … are similarly used that for solution of ordinary Differentialgleichungen with initial conditions by means of step -techniques. To these flows, such that the turbulence, combustion, occurs several phases etc. in belong; these phenomena are very importantly and often the actual purpose of the application (e.g., the flow into the cylinder of a combustion engine without consideration of combustion …
-
Kinetic moistening deformation measurements on chemically modified wood
… voltage generators G, with the sample that D and the three are servo motors M demodulators accommodated … … of the whole system in the loaded state betrfigt 2.10 r cm / mV ftir the … The maximum sensitivity can one thus in ten stages about about a decimal power vermmdern. These lie according to used displacement sensor between _+1.8-10-2cm and about I-8-10 ~ cm.
-
Electrical drive-foundations
The vehicle must be accelerated in the city traffic without combustion engine in three stages on 40 km/h : is 1.8 Which rotation speed nbc reached when the flow is switched?