Laboratory / Scientific Chillers (industrial)
from Boyd
Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller have been... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Semiconductor Processing, 3D Printers
- Cooling Capacity: 0.6 to 11.0
- Power Source: 115/60/1; 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
- Flow: 1 to 12
from KNF Neuberger, Inc.
Circulating chiller with compact design and small footprint| an ideal accessory for applications requiring heat dissipation. Easy to fill and features a splash-proof keypad. Highlights. Operating temperature from -10 °C to +40 °C. 250 W cooling power. Filling level indicator for simple... [See More]
- Application: Industrial; Scientific
- Discharge Temperature: 14 to 104
- Cooling Capacity: 0.2
- Control Panel Features: Local
from Cole-Parmer
bull; Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications. • Working temperature down to -20 deg C. • Powerful circulating pumps with gauge and by-pass valve to adjust pressure. • Overload protection for pump motor and... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 7.0
- Power Source: Other; 208
- Flow: 15.84
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 70.3
- Control Panel Features: Local
from Solid State Cooling Systems
On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control. Direct cooling of process fluid in wet benches. [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.1
- Power Source: Other; 0-144 VDC, 0-24 Amps
- Flow: 10
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
A simple solution for direct cooling of small samples. Thermo Scientific ™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water... [See More]
- Application: Industrial; Scientific; Other; Direct Cooling of Small Samples
- Cooling Capacity: 0.1 to 0.4
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature)
- Condenser Cooling: Air-Cooled
from Cole-Parmer
bull; Ideal for many routine process cooling needs. These new affordable recirculators provide you with clean, cool or warm water without the scale buildup or the costly waste water disposal normally encountered with single-use tap water systems. An internal pressure relief valve provides... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.8
- Power Source: Other; 120
- Compressor Motor: 0.2500
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Cooling Capacity: 425.6
- Power Source: 460/60/3
- Discharge Temperature: 44
from Solid State Cooling Systems
bull; Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient. • Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4 the power usage of the nearest competitor. • Easy-to-use controller for fixed temperature control or temperature... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Diode, CCD Camera
- Cooling Capacity: 0.2
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.1320
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Save valuable space with compact, Thermo Scientific ™ Merlin Low-Temperature Refrigerated Chillers. These extended-temperature chillers deliver a continuous supply of 1000 to 4300 watts of cooling capacity for critical applications. Thermo Scientific Merlin recirculating chillers are ideal for... [See More]
- Application: Industrial; Scientific; Laser; Medical; Process; Other; Printing Equipment, Electron Microscopes, Semiconductor Manufacturing
- Cooling Capacity: 0.7 to 5.0
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); Other (optional feature); 100 V 50 Hz, 200 V 50 Hz, 400 V 50 Hz, 3 ph.
- Discharge Temperature: 41 to 95
from Cole-Parmer
bull; Quickly chill liquids in beakers, flasks or open baths. • An economical alternative to dry ice or liquid nitrogen. • Excellent for trapping applications, freeze drying, and rapidly cooling small volumes of liquids Rigid Coil is 1.5" in diameter and 4" in length (overall exposed coil... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.1
- Power Source: Other; 115
- Compressor Motor: 0.3333
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 844.1
- Control Panel Features: Local
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol solutions, Fluorinert, HFE or water. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed... [See More]
- Application: Industrial; Scientific; Laser; Medical
- Cooling Capacity: 0.2
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.2640
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ Polar Series Accel 250 LC Cooling/Heating Recirculating Chillers offer 250 watts of cooling with a working temperature range of −10 ° to +80 °C. Dynamic, reliable and efficient —these powerful, compact chillers offer full-range cooling capabilities for... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.2
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature)
- Discharge Temperature: 14 to 176
from Cole-Parmer
bull; High performance auxiliary cooling systems. Use these flow-through refrigerated chillers with circulators, tanks, and open baths that either lack refrigeration or need additional cooling. You can use these units in circulating systems where a pressure and/or suction pump is supplied. We... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.7
- Power Source: Other; 120
- Compressor Motor: 0.3333
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Application: Industrial; HVAC; Scientific; Medical
- Cooling Capacity: 439.6
- Power Source: 460/60/3
- Discharge Temperature: 44
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol solutions, water/alcohol, Fluorinert or HFE or water. Very energy efficient (typically <300 W AC). Whisper-quiet, 63 dBA. Worldwide power compatibility, universal input standard. Easy-to-use controller for... [See More]
- Application: Industrial; Scientific; Laser; Other; Military
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Condenser Cooling: Air-Cooled
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific ™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. [See More]
- Application: Industrial; Scientific; Laser; Other; Analytical, Automotive, Biotech, Packaging, Printing, University
- Cooling Capacity: 0.6 to 0.7
- Power Source: 115/60/1; 230/50/1
- Discharge Temperature: 14 to 86
from Cole-Parmer
bull; Reduce the expense of using dry ice or liquid nitrogen <emdash >excellent for rapidly cooling small volumes of liquids, Dewar-type applications. • Rigid coil probe. Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with 0.1... [See More]
- Application: Industrial; Scientific
- Operating Temperature: -148 to -76
- Power Source: Other; 120
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with CDA, N2, O2, argon or other inert gases. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature... [See More]
- Application: Industrial; Scientific; Laser
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Condenser Cooling: Air-Cooled
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of operation from our NESLAB ThermoFlex recirculating chillers. The units feature... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Metrology, Packaging, Printing, Research
- Cooling Capacity: 0.8 to 24.0
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature); 460/60/3 (optional feature); Other (optional feature); 100 V 60 Hz, 200 V 50 Hz
- Discharge Temperature: 41 to 194
from Cole-Parmer
bull; Reduce the expense of using dry ice or liquid nitrogen <emdash >excellent for rapidly cooling small volumes of liquids, Dewar-type applications. • Rigid cold finger probe. Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with... [See More]
- Application: Industrial; Scientific
- Operating Temperature: -148 to -76
- Power Source: Other; 120
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. Cooling capacity up to 275 Watts. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature control or... [See More]
- Application: Industrial; Scientific; Power
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.5280
from Cole-Parmer
bull; Reduce the expense of using dry ice or liquid nitrogen <emdash >excellent for rapidly cooling small volumes of liquids, Dewar-type applications. • Flexible cold finger probe. Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature... [See More]
- Application: Industrial; Scientific
- Operating Temperature: -148 to -76
- Power Source: Other; 120
from Solid State Cooling Systems
bull; Precise temperature control. • Compact, rack-mount chiller. • Lowest cost of ownership. • Improved wafer to wafer repeatability. • Reduced energy costs. • Increased MTBF. • Saved fab space. • Reduced repair costs. • Eliminated Freons and their... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.2
- Power Source: 230/50/1; 208-230/60/1; Other; 200-240 VAC 1 phase 7 amps 50/60 Hz
- Flow: 4
from Cole-Parmer
bull; Affordable <emdash >with a wide range of temperature control and cooling capacities. • High and low temperature alarms. • Front-mount pressure gauge for easy view of pressure readings. • Large fill port for easy spill-proof filling. Polystat chillers are both an... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 2.0
- Power Source: Other; 208-230
- Compressor Motor: 0.7500
from Cole-Parmer
bull; Compact size maximizes bench space <emdash >simple operation and maintenance. • Low noise output for quiet laboratory atmosphere. • Top-mounted fill port with built-in fluid filter. • Illuminated fluid-level indicator on front panel for easy viewing. These powerful... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.6
- Power Source: Other; 120
- Flow: 2.1
from Cole-Parmer
bull; Compact size maximizes bench space <emdash >simple operation and maintenance. • Low noise output for quiet laboratory atmosphere. • Top-mounted fill port with built-in fluid filter. • Illuminated fluid-level indicator on front panel for easy viewing. These powerful... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.4
- Power Source: Other; 120
- Flow: 3.5
from Cole-Parmer
bull; Compact size maximizes bench space <emdash >simple operation and maintenance. • Low noise output for quiet laboratory atmosphere. • Top-mounted fill port with built-in fluid filter. • Illuminated fluid-level indicator on front panel for easy viewing. These powerful... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.2
- Power Source: Other; 120
- Flow: 3.9
from Cole-Parmer
bull; Compact size maximizes bench space <emdash >simple operation and maintenance. • Low noise output for quiet laboratory atmosphere. • Top-mounted fill port with built-in fluid filter. • Illuminated fluid-level indicator on front panel for easy viewing. These powerful... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 1.3
- Power Source: Other; 120
- Flow: 3.5
from Cole-Parmer
bull; Portable, robust, ozone-friendly. • High capacity cooling makes these chillers ideal for lasers, electron microscopes, and other laboratory applications. • Conserves floor space with its small footprint. • Display temperature, and pressure or flow rate simultaneously. •... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 5.2
- Power Source: Other; 230
- Compressor Motor: 1.5
from Cole-Parmer
bull; Portable, robust, ozone-friendly. • High capacity cooling makes these chillers ideal for lasers, electron microscopes, and other laboratory applications. • Conserves floor space with its small footprint. • Display temperature, and pressure or flow rate simultaneously. •... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 10.5
- Power Source: Other; 230
- Compressor Motor: 3
from Cole-Parmer
bull; Solid state reliability for superior performance and temperature stability. • Quiet operation, low vibration. • 3U tall EIA-310-C rack standard. • Leak-free disconnects. Introducing the industry â € ™s smallest rack mountable recirculating chiller at just 3U... [See More]
- Application: Industrial; Scientific
- Cooling Capacity: 0.2
- Power Source: Other; 100-240
- Flow: 1