Laser Chillers (industrial)
from Solid State Cooling Systems
bull; Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient. • Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4 the power usage of the nearest competitor. • Easy-to-use controller for fixed temperature control or temperature... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Diode, CCD Camera
- Cooling Capacity: 0.2
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.1320
from Boyd
Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller have been... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Semiconductor Processing, 3D Printers
- Cooling Capacity: 0.6 to 11.0
- Power Source: 115/60/1; 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
- Flow: 1 to 12
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Save valuable space with compact, Thermo Scientific ™ Merlin Low-Temperature Refrigerated Chillers. These extended-temperature chillers deliver a continuous supply of 1000 to 4300 watts of cooling capacity for critical applications. Thermo Scientific Merlin recirculating chillers are ideal for... [See More]
- Application: Industrial; Scientific; Laser; Medical; Process; Other; Printing Equipment, Electron Microscopes, Semiconductor Manufacturing
- Cooling Capacity: 0.7 to 5.0
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); Other (optional feature); 100 V 50 Hz, 200 V 50 Hz, 400 V 50 Hz, 3 ph.
- Discharge Temperature: 41 to 95
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol solutions, Fluorinert, HFE or water. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed... [See More]
- Application: Industrial; Scientific; Laser; Medical
- Cooling Capacity: 0.2
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.2640
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific ™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. [See More]
- Application: Industrial; Scientific; Laser; Other; Analytical, Automotive, Biotech, Packaging, Printing, University
- Cooling Capacity: 0.6 to 0.7
- Power Source: 115/60/1; 230/50/1
- Discharge Temperature: 14 to 86
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol solutions, water/alcohol, Fluorinert or HFE or water. Very energy efficient (typically <300 W AC). Whisper-quiet, 63 dBA. Worldwide power compatibility, universal input standard. Easy-to-use controller for... [See More]
- Application: Industrial; Scientific; Laser; Other; Military
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Condenser Cooling: Air-Cooled
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of operation from our NESLAB ThermoFlex recirculating chillers. The units feature... [See More]
- Application: Industrial; Scientific; Laser; Medical; Other; Metrology, Packaging, Printing, Research
- Cooling Capacity: 0.8 to 24.0
- Power Source: 115/60/1 (optional feature); 230/50/1 (optional feature); 208-230/60/1 (optional feature); 208-230/60/3 (optional feature); 460/60/3 (optional feature); Other (optional feature); 100 V 60 Hz, 200 V 50 Hz
- Discharge Temperature: 41 to 194
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with CDA, N2, O2, argon or other inert gases. Very energy efficient (typically <200 W AC). Whisper-quiet (as low as 49 dBA). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature... [See More]
- Application: Industrial; Scientific; Laser
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Condenser Cooling: Air-Cooled
from Solid State Cooling Systems
Precise temperature control (+0.05 °C) even near ambient. For use with water/glycol mixture, alcohol water, DI water. Very energy efficient (typically <200 W AC). Quiet (~63 dBA at 3 feet). Worldwide power compatibility, universal input standard. Easy-to-use controller for fixed temperature... [See More]
- Application: Industrial; Laser; Medical; Power
- Cooling Capacity: 0.3
- Power Source: Other; 85-265 VAC 50/60 Hz
- Flow: 0.7920