4 Digits Digital Voltmeters
from Trumeter Company, Inc.
The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision... [See More]
- Display Digits: 4 Digits
- Operating Temp: -10 to 50
- Measurement Type: AC; DC; AC / DC
from OMEGA Engineering, Inc.
The HHM98P multifunction clamp-on meter provides high accuracy and reliability in a low-cost, portable package. The built-in AC clamp makes this meter ideal for troubleshooting electric resistance heaters and other plant electrical systems. In addition, the HHM98P effectively measures current from 3... [See More]
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- AC Voltage: 0.0 to 600
from Kikusui America, Inc.
The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can also... [See More]
- Display Digits: 4 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Bench top
- DC Voltage: 0.5000 to 10000
from Albér
The Alber CVR+ Cell Voltage Recorder Plus. The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA ‑35 or DMA ‑35N digital hydrometer, and downloads data to a computer running the... [See More]
- Display Digits: 4 Digits
- Measurement Type: DC
- Form Factor: Handheld
- DC Voltage: 0.0 to 20
from Greenlee Textron, Inc.
DIGITAL TYPE. TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED. 10 TO 1000 HZ FREQUENCY RANGE. 2.17 INCH... [See More]
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- Form Factor: Clamp Meter
- DC Voltage: 500 to 600
from Traceable® Products
Designed specifically for checking the electrical functions of scientific equipment in laboratories. Perfect unit to test batteries, fuses, recorder outputs, cables, wall plugs, probes, printed circuit boards, and complex electronic instrumentation. Save money and time by solving problems and... [See More]
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 0.0 to 400
from Brighton Electronics, Inc.
CE Approved, UL Listed, 5 Year Warranty, Auto Off [See More]
- Display Digits: 4 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 400 to 1000
from OMEGA Engineering, Inc.
bull;. GS-Mark EN61010-1 Approval, Over-Voltage Category II 600 Vdc/Vac; Pollution Degree. •. Models: HHM26 and HHM28 have RS-232 Interface. •. Safety Input Jacks. •. Logic Probe Tester Models: HHM15, HHM20, HHM23. •. Temperature Measurement Models: HHM19, HHM21. •. [See More]
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- Form Factor: Handheld
- DC Voltage: 0.0 to 1000