Data Center Cooling Air Conditioners
from Air Innovations LLC
Wine Guardian cooling systems are engineered for maximum versatility, efficiency and ease of use when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]
- Application: Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Cooling Capacity: 1000 to 16720
- Type: Central; Low Temp Air Conditioning
- Voltage: 24VDC; 115VAC; 230VAC; 208V
from Air Innovations LLC
Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]
- Application: Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Cooling Capacity: 1000 to 16195
- Type: Central; Split; Low Temp Air Conditioning
- Voltage: 24VDC; 115VAC; 230VAC
from Stulz Air Technology Systems, Inc.
CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are carved out... [See More]
- Application: Commercial; Data Center; Spot Cooling (optional feature); Telecommunications; Switching Rooms
- Cooling Capacity: 12000 to 120000
- Type: Central; Precision Cooling
- Voltage: 460VAC (optional feature); 208, 277 Volts
from Aggreko
1 Ton Rental Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 1 Ton of Air Conditioning. 115V/Single/60Hz. Compact, portable and... [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 11999
- Type: Portable
- Voltage: 115VAC
from Eaton | Power Quality
Designed for scalability, reliability, and seamless integration into new or existing data centers; CyberRow rack cooling systems are suitable for use in open and contained aisle configurations. CyberRow is ideal for hot spot cooling in small to enterprise size data centers. Designed for installation... [See More]
- Application: Commercial; Data Center; Telecommunications
- Cooling Capacity: 51177 to 262709
- Type: Enclosure; Precision Cooling
- Voltage: 230VAC
from HDT Global
Advantages: The capacity of the CC1 is a nominal 12,000 BTU.This value varies depending on the condenser and the refrigerant type selected for the application. The cabinet dimensions are 39.6 ” high x 13.5 ” wide x 12 ” deep.Weight 56. The CC1 is available in (2) configurations:... [See More]
- Application: Industrial; Military; Data Center; Telecommunications
- Cooling Capacity: 12000
- Type: Enclosure; Precision Cooling
- Features: Condensate Evaporator
from Huawei Technologies Co., Ltd.
NetCol5000-A air conditioner is designed for installation between IT racks and closely couples with heat sources to supply in-row cooling for medium- and high-density data centers. It contains DC inverter compressors, Electronically Commutated (EC) fans, Positive Temperature Co-efficient (PTC)... [See More]
- Application: Data Center; Telecommunications
- Cooling Capacity: 68236 to 119413
- Type: Enclosure
- Voltage: 380/400 VAC; 380V to 415V/3 Ph/50 Hz, 380V to 415V/3 Ph/60 Hz, 440V to 480V/3 Ph/60 Hz
from Boyd
Cloud data center installations are growing fast with accelerated adoption of artificial intelligence and the Internet of Things (IoT) integrating smart functionality and connectivity across most industries. Preference for convenience, flexibility, speed, mobility and responsiveness is driving... [See More]
- Application: Data Center
- Type: Enclosure
from Ralston Metal Products Limited
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust,... [See More]
- Application: Commercial; Industrial; Data Center
- Cooling Capacity: 1000 to 20000
- Type: Enclosure
- Voltage: 230VAC (optional feature); 120 VAC
from Stulz Air Technology Systems, Inc.
Compact-CWE systems are available in eight incremental sizes ranging from 16 to 78 tons of cooling capacity in five space-saving cabinet foot prints. Designed for 100% front service access, Compact CWE units can easily be tucked into a corner, between cabinetry or side-by-side. Compact CWE units are... [See More]
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Cooling Capacity: 102354 to 955305
- Type: Ductless / Split; Precision Cooling
- Voltage: 460VAC (optional feature); 208, 575 Volts
from Aggreko
2 Ton Air Conditioner. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 2 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 23999
- Type: Portable
- Voltage: 220 VAC
from Huawei Technologies Co., Ltd.
These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row cooling solution for medium- and... [See More]
- Application: Data Center; Telecommunications
- Cooling Capacity: 102354
- Type: Enclosure
- Voltage: 230VAC; 208V to 240V/1 Ph/50 Hz, 208V to 240V
from Ralston Metal Products Limited
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust,... [See More]
- Application: Commercial; Industrial; Data Center
- Cooling Capacity: 3000 to 6000
- Type: Enclosure
- Voltage: 230VAC (optional feature); 120 VAC
from Stulz Air Technology Systems, Inc.
The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS CyberAiR... [See More]
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Cooling Capacity: 24000 to 120000
- Type: Ductless / Split; Precision Cooling
- Voltage: 460VAC (optional feature); 208, 277 Volts
from Aggreko
3 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 3 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 35998
- Type: Portable
- Voltage: 220 VAC
from Huawei Technologies Co., Ltd.
NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient, reliable, and... [See More]
- Application: Data Center; Telecommunications
- Cooling Capacity: 211532 to 863187
- Type: Enclosure
- Voltage: 380/400 VAC; 380V to 415V/3 Ph/50 Hz, 380V to 415V/3 Ph/60 Hz, 440V to 480V/3 Ph/60 H