Insertion Type Electromagnetic Flow Meters
from ABB Measurement & Analytics
FEA100 insertion flowmeters are an economic alternative to full bore flowmeters. They comprise an electromagnetic sensing head mounted on the end of a support rod. FEA100 finds application in existing water distribution systems where provision for flow metering was not originally made and where a... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 8.00 to 320.00
- Operating Pressure: 295
from OMEGA Engineering, Inc.
The FMG3000 Series magmeters are insertion-style magnetic flow sensors with no moving parts. All models are constructed of corrosion-resistant materials to provide long-term reliability with minimal maintenance costs. When these magmeters are used with OMEGA ’s comprehensive line of... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 0.50 to 8.00
- Operating Pressure: 20 to 150
from Liquid Controls Group; a Unit of IDEX Corporation
HMS2500 is a flanged series of meter perfect for general industrial applications as well as water and waste water applications. With nominal diameters from 1" to 80" and flow from 0.3 - 500,000 GPM. PTFE and Polypropylene liners are available from 1" to 6". Ebonite (hard rubber) liners are available... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Pipe Diameter: 1.00 to 72.00
- Operating Pressure: 225
from Hach
The FH950 Handheld Flow Meter is the perfect handheld solution for wastewater and environmental flow monitoring. Designed for use in both environmental and sewer/wastewater flow measurement scenarios-whether you're profiling streams and rivers or providing redundant verification of wastewater flow... [See More]
- Mounting: Insertion
- Velocity Flow Rate: 0.0 to 20
- Meter Type: Velocity Flow Meter
- Front Panel Interface: Digital Front Panel
from GF Piping Systems
The Signet 2551 Magmeter is an insertion-style magnetic flow sensor that features no moving parts. The patented* sensor design is available in corrosion-resistant materials to provide long-term reliability with minimal maintenance costs. Material options include PP with stainless steel, PVDF with... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 0.50 to 36.00
from Alfa Laval Inc.
Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement. Alfa Laval flow... [See More]
- Mounting: Insertion
- Media Temperature: 32 to 212
- Operating Pressure: 232
- Meter Type: Volumetric Flow Meter