>2 Poles Thermal Switches and Thermal Protectors
1 Result
Temperature Switch -- Level Temperature Switch NVT
from KTR Corporation
from KTR Corporation
Product features. Electrical level and temperature control. Suitable for mineral oils. Available with 1 or 2 level contacts and with 1 temperature probe. Electrical switch: decreasing level "opener", increasing temperature "opener". Further lengths on request [See More]
- Poles: More than 2 Poles
- Switch Type: Reed
- High Temperature Set Point: -40 to 212
- Switch Type: Normally Open, NO (optional feature); Normally Closed, NC (optional feature); Open on Temperature Rise