Single Universal Joints
from RS Components, Ltd.
Plain bearing universal joint,13mm OD [See More]
- Joint Type: Single
- OAL: 1.97
- Hub O.D.: 0.51
- Operating Angle: 40
from Stock Drive Products & Sterling Instrument - SDP/SI
Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]
- Joint Type: Single
- OAL: 1.00
- Hub O.D.: 0.19
- Bore: 0.094
from Hangzhou Chinabase Machinery Co., Ltd.
Max.speed: ≤4000RPM. Static breaking torque: ≤2500 N.m. Max.working angle 45 ° [See More]
- Joint Type: Single
- Hub O.D.: 1.26 to 2.36
- Hub Bore: Round; Keyed; Hex; Square
- Bore: 0.630 to 1.378
from RS Components, Ltd.
Plain bearing universal joint,17mm OD [See More]
- Joint Type: Single
- OAL: 2.28
- Hub O.D.: 0.67
- Operating Angle: 40
from Stock Drive Products & Sterling Instrument - SDP/SI
Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]
- Joint Type: Single
- OAL: 1.50
- Hub O.D.: 0.38
- Bore: 0.188
from Hangzhou Chinabase Machinery Co., Ltd.
Max.speed: ≤3000RPM. Static breaking torque: ≤3000 N.m. Max.working angle 45 ° [See More]
- Joint Type: Single
- Hub O.D.: 0.98 to 2.36
- Hub Bore: Round; Keyed; Hex; Square
- Bore: 0.551 to 1.378
from RS Components, Ltd.
Plain bearing universal joint,23mm OD [See More]
- Joint Type: Single
- OAL: 2.99
- Hub O.D.: 0.91
- Operating Angle: 40
from Stock Drive Products & Sterling Instrument - SDP/SI
Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]
- Joint Type: Single
- OAL: 0.75
- Hub O.D.: 0.25
- Bore: 0.125
from Hangzhou Chinabase Machinery Co., Ltd.
Max.speed: ≤1000RPM. Static breaking torque: ≤5000N.m. Max.working angle 45 ° [See More]
- Joint Type: Single
- Hub O.D.: 0.51 to 3.74
- Hub Bore: Round; Keyed; Hex; Square
- Bore: 0.236 to 1.969
from RS Components, Ltd.
Acetal fork univ joint,10x10mm bore [See More]
- Joint Type: Single
- OAL: 2.44
- Hub O.D.: 0.91
- Bore: 0.394
from Stock Drive Products & Sterling Instrument - SDP/SI
Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]
- Joint Type: Single
- OAL: 0.75
- Hub O.D.: 0.25
- Bore: 0.118
from Hangzhou Chinabase Machinery Co., Ltd.
Max.speed: ≤1500RPM. Static breaking torque: ≤1500N.m. Max.working angle 45 ° [See More]
- Joint Type: Single
- Hub O.D.: 0.63 to 1.97
- Hub Bore: Round; Keyed; Hex; Square
- Bore: 0.315 to 1.181
from RS Components, Ltd.
Acetal fork univ joint,12x12mm borex62Lg [See More]
- Joint Type: Single
- OAL: 2.44
- Hub O.D.: 0.91
- Bore: 0.472
from Stock Drive Products & Sterling Instrument - SDP/SI
Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]
- Joint Type: Single
- OAL: 1.00
- Hub O.D.: 0.19
- Bore: 0.098
from RS Components, Ltd.
Acetal fork univ joint,12x12mm borex74Lg [See More]
- Joint Type: Single
- OAL: 2.91
- Hub O.D.: 1.12
- Bore: 0.472
from Stock Drive Products & Sterling Instrument - SDP/SI
Couplings Types. Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,... [See More]
- Joint Type: Single
- OAL: 1.38
- Hub O.D.: 0.50
- Bore: 0.125
from RS Components, Ltd.
Huco 105.32.4848 Universal Joint [See More]
- Joint Type: Single
- OAL: 3.39
- Hub O.D.: 1.44
- Bore: 0.787
from RS Components, Ltd.
Acetal fork univ joint,1/8x1/8in bore [See More]
- Joint Type: Single
- OAL: 1.07
- Hub O.D.: 0.28
- Bore: 0.125
from RS Components, Ltd.
Acetal fork univ joint,5x5mm bore [See More]
- Joint Type: Single
- OAL: 1.48
- Hub O.D.: 0.44
- Bore: 0.197
from RS Components, Ltd.
Acetal fork univ joint,3/16x3/16in bore [See More]
- Joint Type: Single
- OAL: 1.48
- Hub O.D.: 0.44
- Bore: 0.188
from RS Components, Ltd.
Acetal fork univ joint,6x6mm bore [See More]
- Joint Type: Single
- OAL: 1.82
- Hub O.D.: 0.56
- Bore: 0.236
from RS Components, Ltd.
Acetal fork univ joint,1/4x1/4in bore [See More]
- Joint Type: Single
- OAL: 1.82
- Hub O.D.: 0.56
- Bore: 0.250
from RS Components, Ltd.
Acetal fork univ joint,10x10mm bore [See More]
- Joint Type: Single
- OAL: 2.66
- Hub O.D.: 0.69
- Bore: 0.394
from RS Components, Ltd.
01G 1plain bearing universal joint,6mmID [See More]
- Joint Type: Single
- OAL: 1.34
- Hub O.D.: 0.63
- Bore: 0.236
from RS Components, Ltd.
05G 1plain bearing universal joint14mmID [See More]
- Joint Type: Single
- OAL: 2.36
- Hub O.D.: 1.10
- Bore: 0.551
from RS Components, Ltd.
03G 1plain bearing universal joint10mmID [See More]
- Joint Type: Single
- OAL: 1.89
- Hub O.D.: 0.87
- Bore: 0.394
from RS Components, Ltd.
04G 1plain bearing universal joint12mmID [See More]
- Joint Type: Single
- OAL: 2.20
- Hub O.D.: 0.98
- Bore: 0.472
from RS Components, Ltd.
2G 1plain bearing universal joint,18mmID [See More]
- Joint Type: Single
- OAL: 2.91
- Hub O.D.: 1.42
- Bore: 0.709
from RS Components, Ltd.
3G 1plain bearing universal joint,20mmID [See More]
- Joint Type: Single
- OAL: 3.23
- Hub O.D.: 1.65
- Bore: 0.787
from RS Components, Ltd.
1G 1plain bearing universal joint,16mmID [See More]
- Joint Type: Single
- OAL: 2.68
- Hub O.D.: 1.26
- Bore: 0.630
from RS Components, Ltd.
03GB 1plain bearing universal joint,10mm [See More]
- Joint Type: Single
- OAL: 2.20
- Hub O.D.: 0.63
- Bore: 0.394
from RS Components, Ltd.
4G 1plain bearing universal joint,22mmID [See More]
- Joint Type: Single
- OAL: 3.74
- Hub O.D.: 1.77
- Bore: 0.866
from RS Components, Ltd.
5G 1plain bearing universal joint,25mmID [See More]
- Joint Type: Single
- OAL: 4.25
- Hub O.D.: 1.97
- Bore: 0.984
from RS Components, Ltd.
04GB 1plain bearing universal joint,12mm [See More]
- Joint Type: Single
- OAL: 2.44
- Hub O.D.: 0.87
- Bore: 0.472
from RS Components, Ltd.
1GB 1plain bearing universal joint16mmID [See More]
- Joint Type: Single
- OAL: 2.91
- Hub O.D.: 0.98
- Bore: 0.630
from Elliott Manufacturing Co., LLC
Elliott ’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30 ° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of... [See More]
- Joint Type: Single
- OAL: 3.75
- Hub O.D.: 1.25
- Bore: 0.500
from CCTY Bearing
CCTY Bearing ’s Application Design Team has developed a smoother, stronger bearing. The square ball is capable of transferring torque through misaligned applications. A square ball has redesigned the century-old universal joint. Below are 3 advantages of the Square Ball Universal Joint TM... [See More]
- Joint Type: Single
- Operating Angle: 0 to 25
- Hub Bore: Round
- Maximum Torque: 0.0 to 0.2212
from ATLANTA Drive Systems, Inc.
Ball-and-socket joints. Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The... [See More]
- Joint Type: Single
- Hub O.D.: 0.31
- Hub Bore: Round
- OAL: 0.98
from Boston Gear
Overview. Boston Gear's precision-machined J and JS Series universal joints, commonly referred to as "pin and block" type, are designed for connecting shafts at angles up to 30 ° for speeds up to 2000 RPM. All 14 sizes are stocked in solid, plain, and finished bores in both steel (J) and... [See More]
- Joint Type: Single
- Hub O.D.: 0.38 to 4.00
- Hub Bore: Round
- Maximum Torque: 6 to 16400
from W.M. Berg
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam... [See More]
- Joint Type: Single
- OAL: 1.48
- Hub O.D.: 0.38
- Bore: 0.125
from Oren Elliott Products, Inc.
Can accommodate extremely large angular misalignments. Can accommodate extremely large radial misalignments, when used in pairs [See More]
- Joint Type: Single
- Hub O.D.: 0.25 to 2.25
- Hub Bore: Round
- OAL: 0.71 to 6.00
from Huco Dynatork
Materials & Finishes. Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or T8.Fasteners (Ref. 103):Alloy Steel, black... [See More]
- Joint Type: Single
- Hub O.D.: 0.28
- Hub Bore: Round
- OAL: 1.07
from Lovejoy, Inc.
Industry wide standard. Manufactured by Lovejoy since 1946. Wide variety of sizes and options available. Lovejoy has been manufacturing industrial universal joints for over 50 years. Our industrial universal joint product line is well established and provides you with a wide range of standard and... [See More]
- Joint Type: Single
- Hub O.D.: 0.38 to 3.00
- Hub Bore: Round; Keyed
- OAL: 1.75 to 9.06
from Renold Canada
Renold Ajax offers a full line of universal joints assemblies from 4 to 30+ inch diameters, with misalignment capabilities of up to 30 degrees. Renold offers both Metric and English designs with standard slip centre sections, or special long travel assemblies are also available. Extensive stock of... [See More]
- Joint Type: Single
- Weight: 15.21 to 357.87
- Bore: 3.543 to 6.890
- Maximum Torque: 13274 to 477876
from Curtis Universal Joint Company, Inc.
Stainless Steel Single Joints — Solid Hubs. Many applications require corrosion resistant universal joints to assure sanitation or to avoid premature oxidation or deterioration. Curtis stainless steel U-joints are particularly important, for example, to industries that use food processing... [See More]
- Joint Type: Single
- Hub O.D.: 0.38
- Hub Bore: Solid
- Weight: 0.05
from Ondrives.US Corporation, formerly Rino Mechanical
Manufactured from lightweight, durable Delrin ™ engineered thermoplastic, Ondrives.US ’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can accommodate up to 90... [See More]
- Joint Type: Single
- Bore: 0.118 to 0.394
- Hub Bore: Round
- Operating Angle: 10 to 60
from KTR Corporation
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle... [See More]
- Joint Type: Single
- Hub O.D.: 0.63 to 2.28
- Hub Bore: Keyed; Hex (optional feature)
- Bore: 0.315 to 1.181
from Renbrandt, Inc.
Features Low cost Accommodates 40 º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. [See More]
- Joint Type: Single
- Bore: 0.188
- Hub Bore: Round
- Operating Angle: 40
from Boston Gear
Overview. Boston Gear's BOS-trong ® universal joint comes in two sizes and is composed of two yokes and a center kit which may be purchased assembled or as separate yoke and center kits. Features and Benefits. Equipped with needle bearings. Yokes come in two materials to suit a variety of... [See More]
- Joint Type: Single
- Operating Angle: 3 to 30
- Hub Bore: Round
- Maximum Torque: 610 to 4760
from Huco Dynatork
Materials & Finishes. Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish. Temperature Range. -20 °C to +60 °C [See More]
- Joint Type: Single
- Hub O.D.: 0.91
- Hub Bore: Round
- OAL: 2.44
from Curtis Universal Joint Company, Inc.
In alloy steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8... [See More]
- Joint Type: Single
- Hub O.D.: 0.38
- Hub Bore: Keyed
- Weight: 0.04
from Huco Dynatork
Materials & Finishes. Forked body members:Acetal (black).Cross pieces:Glass filled nylon. Temperature Range. -20 °C to +60 °C [See More]
- Joint Type: Single
- Hub O.D.: 1.12
- Hub Bore: Round
- OAL: 2.91
from Huco Dynatork
Suitable for low speed transmissions, manual/intermittent applications [See More]
- Joint Type: Single
- Hub O.D.: 1.97
- Hub Bore: Round
- OAL: 5.20
from Huco Dynatork
Suitable for all mechanical engineering applications [See More]
- Joint Type: Single
- Hub O.D.: 2.48
- Hub Bore: Round
- OAL: 6.54
from Huco Dynatork
Housing:High performance 34 Cr Ni Mo 6 steel, carbonised and oiledBall:Bearing steel 100 Cr 6 hardened, ground and polishedInserts:Stainless steel x 10 Cr Ni S 189. Manufactured with reduced play and Magnaflux control [See More]
- Joint Type: Single
- Hub O.D.: 0.20
- Hub Bore: Round
- OAL: 0.59
from Huco Dynatork
Hardened journals, large bearing surface, prelubricated [See More]
- Joint Type: Single
- OAL: 7.01
- Hub O.D.: 2.36
- Bore Depth: 2.32
from Huco Dynatork
Suitable for high sped applications & where lubrication is difficult [See More]
- Joint Type: Single
- Hub O.D.: 2.09
- Hub Bore: Round
- OAL: 5.20
from Huco Dynatork
Hardened journals, large bearing surface, prelubricated [See More]
- Joint Type: Single
- Hub O.D.: 3.94
- Hub Bore: Round
- OAL: 9.06