Multimode Fiber Optic Connectors

Last Updated: April 1, 2025

Description

Multimode fiber optic connectors are devices used to join multimode optical fibers to other fibers or fiber optic components. They facilitate the transmission of data by ensuring a secure and precise connection between fibers, allowing light signals to pass through with minimal loss.

Working Principle

Multimode fiber optic connectors work by aligning the cores of two optical fibers to enable the transmission of light signals. The larger core size of multimode fibers allows multiple modes or paths of light to propagate simultaneously. This characteristic is particularly useful for short-distance data transmission, as it supports high data rates with LED light sources. The connectors ensure that the alignment is maintained to minimize signal loss and backreflection, which is crucial for maintaining the integrity of the transmitted data.

Applications

Multimode fiber optic connectors are commonly used in local area networks (LANs) and data centers where short-distance, high-speed data transmission is required. They are also employed in enterprise system connections, such as ESCON applications, and are suitable for military applications due to their robust design and low-cost coupling options like SMA connectors .

Advantages over other Fiber Optic Connectors

Multimode fiber optic connectors offer several advantages, including ease of assembly and low cost. They are particularly advantageous in environments where high data rates are needed over short distances, as they can support multiple light paths simultaneously. The connectors are designed to be easy to install and maintain, making them a practical choice for many applications .

Limitations

One of the primary limitations of multimode fiber optic connectors is their reduced bandwidth and transmission distance compared to single-mode fibers. The dispersion rate in multimode fibers is greater, which limits the distance over which data can be transmitted effectively. This makes them less suitable for long-distance communication applications .

Considerations

When considering multimode fiber optic connectors, it is important to evaluate the initial costs, which are generally lower than those of single-mode connectors. However, the operating expenses may vary depending on the specific application and environment. Durability and maintenance are also key considerations, as connectors must withstand environmental factors such as temperature and moisture while maintaining low loss variations. Regular maintenance and replacement costs should be factored into the overall cost of ownership .

197 Results
Bare Fiber Adaptor Kit, Multi-mode, FC, SC, and ST Connectors -- F-AM-KIT
from Newport MKS

The F-AM-KIT Multi-mode Adaptor Kit contains a single adaptor body, FC, SC, ST, and SMA interchangeable connector tips, a universal mating sleeve for quick ferrule-to-ferrule connections, and a fiber stop to ensure that bare cleaved fibers are flush with the front of the connector ferrule. Piano... [See More]

  • Fiber Application: Multimode
  • Connector Type: FC; SC
  • Connector / Adapter: Adapter
Fiber Optic Connector -- F707100000 [F707100000 from Radiall]
from Richardson RFPD

CRIMPING STRAIGHT CONNECTOR 128?m FIBER SIZE [See More]

  • Fiber Application: Multimode
  • Connector Ferrule: Ceramic
  • Connector Type: SC
COMMERCIAL ST PLUG MULTIMODE -- MSTC1100 [MSTC1100 from Amphenol Fiber Systems International]
from Heilind Electronics, Inc.

COMMERCIAL ST PLUG MULTIMODE [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
09574000001000-ND [09574000001000 from HARTING Inc. of North America]
from DigiKey

Fiber Optic Plug Connector LC Duplex [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Operating Temperature: -40 to 70
Fibre Optic Adapters -- 1213951
from RS Components, Ltd.

FC Uniter Small 11mm with DD Footprint [See More]

  • Fiber Application: Multimode
  • Connector Type: FC; Fc
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Bare Fiber Adaptor, Multi-mode, FC Connector -- F-AM-FC
from Newport MKS

The F-AM-FC Bare Fiber Adaptor enables quick and easy temporary FC connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs) and a variety of other instruments, enabling in-situ functional testing without having to... [See More]

  • Fiber Application: Multimode
  • Connector Type: FC
  • Connector / Adapter: Adapter
09574020500000-ND [09574020500000 from HARTING Inc. of North America]
from DigiKey

Fiber Optic Plug Connector LC Duplex [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 7.2
Fibre Optic Adapters -- 1213952
from RS Components, Ltd.

LC Duplex Adapter SC Simplex FootPrint [See More]

  • Fiber Application: Multimode
  • Connector Type: LC; Lc
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Bare Fiber Adaptor, Multi-mode, SC Connector -- F-AM-SC
from Newport MKS

The F-AM-SC Bare Fiber Adaptor enables quick and easy temporary SC connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
1-5501380-6-ND [1-5501380-6 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: ST
  • Maximum Cable Diameter: 0.9000
Fibre Optic Adapters -- 1213953
from RS Components, Ltd.

LC Duplex Adapter SC Simplex FootPrint [See More]

  • Fiber Application: Multimode
  • Connector Type: LC; Lc
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Bare Fiber Adaptor, Multi-mode, SMA Connector -- F-AM-SMA
from Newport MKS

The F-AM-SMA Bare Fiber Adaptor enables quick and easy temporary SMA connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Fiber Application: Multimode
  • Connector Type: SMA
  • Connector / Adapter: Adapter
1060243250-ND [1060243250 from Molex]
from DigiKey

Fiber Optic Plug Connector LC Simplex 127 µm Beige [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: LC
  • Maximum Cable Diameter: 3
Fibre Optic Adapters -- 1213956
from RS Components, Ltd.

LC QUADPLEX x4 Adapter SC Dplx FootPrint [See More]

  • Fiber Application: Multimode
  • Connector Type: LC; Lc
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Bare Fiber Adaptor, Multi-mode, ST Connector -- F-AM-ST
from Newport MKS

The F-AM-ST Bare Fiber Adaptor enables quick and easy temporary ST connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
1060243600-ND [1060243600 from Molex]
from DigiKey

Fiber Optic Plug Connector LC Simplex 127 µm Beige [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: LC
  • Maximum Cable Diameter: 2
Fibre Optic Adapters -- 1672690 [905-120-5000 from Amphenol Corporation]
from RS Components, Ltd.

SMA BACKSHELL [See More]

  • Fiber Application: Multimode
  • Connector Type: SMA; Coaxial
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 3
1060253000-ND [1060253000 from Molex]
from DigiKey

Fiber Optic Plug Connector LC Duplex 127 µm Beige [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 1.6
Fibre Optic Adapters -- 180359
from RS Components, Ltd.

RS PRO AI89ZA3S/BAG-01 [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
1195-2349-ND [09574420502001 from HARTING Inc. of North America]
from DigiKey

Fiber Optic Receptacle Connector LC Duplex [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Operating Temperature: -40 to 85
Fibre Optic Adapters -- 180362
from RS Components, Ltd.

RS PRO AI83RP8N/BAG-01 [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
1195-5460-ND [20101255211 from HARTING Inc. of North America]
from DigiKey

Fiber Optic Plug Connector SC Simplex 125 µm Red [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: SC
  • Maximum Cable Diameter: 2.8
Fibre Optic Adapters -- 2281233 [17-300040 from Amphenol Corporation]
from RS Components, Ltd.

Connector IP67 Duplex LC Multi Mode [See More]

  • Fiber Application: Multimode
  • Connector Type: LC; LC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
1962910000-ND [1962910000 from Weidmuller]
from DigiKey

Fiber Optic Plug Connector SC Simplex Beige [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: SC
  • Operating Temperature: -40 to 70
Fibre Optic Adapters -- 2403139 [1208081 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1208081 [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 2.5
1963220000-ND [1963220000 from Weidmuller]
from DigiKey

Fiber Optic Plug Connector LC Duplex Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 10
Fibre Optic Adapters -- 2403141 [1208084 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1208084 [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
  • Maximum Cable Diameter: 2.5
1963230000-ND [1963230000 from Weidmuller]
from DigiKey

Fiber Optic Plug Connector LC Duplex Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 10
Fibre Optic Adapters -- 2519686 [1061141100 from Molex]
from RS Components, Ltd.

Molex 1061141100 Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector / Adapter: Adapter
1963320000-ND [1963320000 from Weidmuller]
from DigiKey

Fiber Optic Plug Connector LC Duplex Black [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 10
Fibre Optic Adapters -- 2519689 [1061151100 from Molex]
from RS Components, Ltd.

Molex 1061151100 Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
1963330000-ND [1963330000 from Weidmuller]
from DigiKey

Fiber Optic Plug Connector LC Duplex Black [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 10
Fibre Optic Adapters -- 2519690 [1061152100 from Molex]
from RS Components, Ltd.

Molex 1061152100 Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
3-5504566-1-ND [3-5504566-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector FSMA Simplex 1050 µm Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: SMA; FSMA
  • Maximum Cable Diameter: 3.1
Fibre Optic Adapters -- 2522645 [55500040 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo LC-OPM Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: LC; LC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
3M155965-ND [6100-W from 3M]
from DigiKey

Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: ST
  • Maximum Cable Diameter: 0.9000
Fibre Optic Adapters -- 2522646 [55500041 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo SC-OPM Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: SC; SC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
3M157378-ND [6100-B from 3M]
from DigiKey

Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: ST
  • Maximum Cable Diameter: 0.9000
Fibre Optic Adapters -- 2522648 [55500042 from Greenlee Textron, Inc.]
from RS Components, Ltd.

ST ADAPTOR, OPM [See More]

  • Fiber Application: Multimode
  • Connector Type: ST; ST
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
3M159748-ND [6105-B from 3M]
from DigiKey

Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: ST
  • Maximum Cable Diameter: 0.9000
Fibre Optic Adapters -- 2522649 [55500043 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo FC-OPM Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: FC; FC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
5502674-1-ND [5502674-1 from TE Connectivity]
from DigiKey

Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: ST
  • Maximum Cable Diameter: 2.5
Fibre Optic Adapters -- 2522650 [55500044 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo LC-SOURCE Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
6100-B1K-S-ND [6100-B1K-S from 3M]
from DigiKey

Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]

  • Fiber Application: Multimode
  • Fiber Type: Simplex
  • Connector Type: ST
  • Maximum Cable Diameter: 0.9000
Fibre Optic Adapters -- 2522651 [55500045 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo SC-SOURCE Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: SC; SC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
626-1625-ND [17-300420 from Amphenol Corporation]
from DigiKey

Fiber Optic Plug Connector LC Duplex Beige [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 8
Fibre Optic Adapters -- 2522652 [55500046 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo ST-SOURCE Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: ST; ST
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
626-1635-ND [17-300210 from Amphenol Corporation]
from DigiKey

Fiber Optic Plug Connector LC Duplex Beige [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 8
Fibre Optic Adapters -- 2522654 [55500047 from Greenlee Textron, Inc.]
from RS Components, Ltd.

Tempo FC-SOURCE Fibre Optic Adapter [See More]

  • Fiber Application: Multimode
  • Connector Type: FC; FC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
626-1638-ND [17-300090 from Amphenol Corporation]
from DigiKey

Fiber Optic Plug Connector LC Duplex Beige [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC
  • Maximum Cable Diameter: 8
Fibre Optic Adapters -- 2613246 [KFR-00009 from Molex]
from RS Components, Ltd.

Molex Premise Networks 180600026 [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Circular Fiber Optic Connectors -- MTRJ Field TV Connectors
from Amphenol Fiber Systems International

MTRJ Field TV. The patented RJStop ® system allows use of a standard MTRJ patchcord in a metallic plug which will protect it from shock, dust and fluids. There is no need for field termination. This metallic plug is connected into a receptacle, using a Tri Start Thread coupling mechanism... [See More]

  • Fiber Application: Multimode
  • Connector Type: MT-RJ
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
Multimode Fiber ST Adapter -- MM ST Adapter
from Belden Inc.

Multimode Fiber ST Adapter [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Connector; Adapter
Duplex LC 50/125 Multimode Fiber Loopback -- VLB-5-01
from Quiktron, Inc.

This tester provides a looped signal from the source device to hardware so you can check the signal for both the transmit and receiving functions. [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC; Loopback
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Fibre Optic Mounting Rail Outlet SC-Duplex -- IE-TO-SCD-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
FC to LC 50/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-LC50
from Tripp Lite by Eaton

The T020-001-LC50 FC to LC 50/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 50/125 multimode cable testing. “50/125 ” is clearly labeled on the unit to differentiate the T020-001-LC50... [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Closet Connector Housing (CCH) Panel -- FC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
LC-LC Multimode Duplex Optic Adapter Plastic -- 1029-SF-04
from SFCable.com

LC-LC Multimode Duplex Optic Adapter Plastic [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Fiber Optic Adapter -- 90SOC
from Greenlee Textron, Inc.

SOC TYPE. 525-30 SMART OPTICAL LOSS TEST SET USED ON. MULTI MODE FIBER TYPE [See More]

  • Fiber Application: Multimode
  • Connector Type: SOC
  • Connector / Adapter: Adapter
  • Adapter Type: SOC
1 MTP Male (12 fiber) to 6 Duplex LC connectors, LGX Fan-out cassette, OM3 multimode -- FSP-MTM1-LCD6-M3
from L-com, Inc.

The L-com FSP-MTM1-LCD6-M3 is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to various patch cables. Each FSP-MTM1-LCD6-M3 comes fully populated internally with pre-terminated and tested MTP breakout cables. The L-com FSP-MTM1-LCD6-M3 cassette offers a reliable... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC; MTP
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
90° Multi-Mode Termini Pin -- CF-198112-010
from Amphenol Aerospace Corporation

Amphenol provides 90 °, size 16 fber optic termini that can be used with multi-channel circular connectors. Consult Amphenol for the 90 °, size 16 termini for use in LRM rectangular connectors. (Please consult Amphenol for availability of 90 ° size 20 termini). Precision ceramic... [See More]

  • Fiber Application: Multimode
  • Connector Type: MIL-PRF-29504
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Connector -- FCKLCP62M12RD
from Hubbell Incorporated

RED COLOR. UL 94 APPROVAL. 12 STANDARD PACKAGE. 0 TO 70 DEG C OPERATING TEMPERATURE. LC STYLE. MULTIMODE FIBER TYPE. 62.5 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], SECURE-IT[TM] BRAND. APPLICATION NETWORK-SPECIFIC... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Fiber Optic Adapter SC/FC Multimode Simplex Bronze Square -- FOT107
from Black Box

Bronze sleeve provides durability for multimode applications. Features a metal flange. Convert SC and FC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
3M™ Crimplok™ Connector -- 6901
from Fiber Instrument Sales, Inc./FIS

Combines speed of nonadhesive conn. w/performance of epoxy and hotmelt conn [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Insertion Loss: 0.2000
FO connectors - FOC-C-LC:P-GOF-MM - 1411294
from PHOENIX CONTACT USA

LC connector, with short bend protection (pigtail), for multi-mode 50/125 µm, beige [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Maximum Cable Diameter: 0.6000 to 0.9000
F07 Connector -- BP05974
from OFS

OFS' FiberWire F07 connectors are designed for use in OFS' F07-system crimp and cleave termination kit. F07 duplex connectors are compatible with our 200 μm zipcord and duplex 200 μm fiber-based cables. [See More]

  • Fiber Application: Multimode
  • Connector Type: F07
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Fiber Optic Termini Connectors -- HD20 Series Multimode, Size 20 Termini
from Amphenol Fiber Systems International

HD20 Series Multimode, Size 20 Termini. Designed for use in size 20 cavities of MIL-DTL-38999 Series III connectors, these termini offer increased termini density in MIL-DTL-38999 connectors. Designed with similar high performance components as the proven size 16 termini, the HD20 allows the... [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Connector
Duplex LC 62.5/125 Multimode Fiber Loopback -- VLB-1-01
from Quiktron, Inc.

This tester provides a looped signal from the source device to hardware so you can check the signal for both the transmit and receiving functions. [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: LC; Loopback
Passive Industrial Ethernet IP67 Plug-In Connector Inserts LWL-LC -- IE-BI-LCD-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
FC to LC 50/125 OM3 10 Gb Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-LC10G
from Tripp Lite by Eaton

The T020-001-LC10G FC to LC 10 Gb Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 50/125 OM3 multimode cable testing. “OM3 ” is clearly labeled on the unit to differentiate the T020-001-LC10G... [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Closet Connector Housing (CCH) Panel -- Keyed-Keyed LC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AD-108
from Greenlee Textron, Inc.

DIN 47256 TYPE. 250/260 A SERIES SOURCE, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: DIN 47256
  • Connector / Adapter: Adapter
  • Adapter Type: DIN 47256
ARINC 801 Fiber Optic Connector -- CF-97016X-YYP
from Amphenol Aerospace Corporation

Designed for use in Amphenol ® ARINC 801 Fiber Optic connectors - manufactured to comply with ARINC 801. Genderless terminus allows for use on both sides of a connector. Alignment sleeves are contained in a separate carrier, which is removable for easier enface cleaning. Precision ceramic... [See More]

  • Fiber Application: Multimode
  • Connector Type: ARINC 801
  • Connector / Adapter: Connector
  • Fiber Type: Duplex; Multifiber
Fiber Optic Connector -- FCKLCP62M12YL
from Hubbell Incorporated

YELLOW COLOR. UL 94 APPROVAL. 12 STANDARD PACKAGE. 0 TO 70 DEG C OPERATING TEMPERATURE. LC STYLE. MULTIMODE FIBER TYPE. 62.5 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], SECURE-IT[TM] BRAND. APPLICATION... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Fiber Optic Adapter ST/FC Multimode Simplex Bronze Regular -- FOT105
from Black Box

Use our adapter to link your fiber optic cables. [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
3M™ FC Connector -- 6202
from Fiber Instrument Sales, Inc./FIS

Compact design fits in existing connections or patch panels [See More]

  • Fiber Application: Multimode
  • Connector Type: FC
  • Connector / Adapter: Connector
  • Maximum Cable Diameter: 3
Hermaphroditic Fiber Optic Connectors -- TFOCA Multi-Channel Fiber Optic Connectors
from Amphenol Fiber Systems International

TFOCA Multi-Channel Fiber Optic Connectors. In 1999, Amphenol Fiber Systems International (AFSI) designed the TFOCA connector series as a direct replacement for the connector portion of the US Army's legacy TFOCA (Tactical Fiber Optic Cable Assembly) equipment. This connector series has become known... [See More]

  • Fiber Application: Multimode
  • Connector Type: AFSI TFOCA Connector
  • Connector / Adapter: Connector
  • Insertion Loss: -0.6000
Duplex SC 62.5/125 Multimode Fiber Loopback -- VLB-1-02
from Quiktron, Inc.

This tester provides a looped signal from the source device to hardware so you can check the signal for both the transmit and receiving functions. [See More]

  • Fiber Application: Multimode
  • Fiber Type: Duplex
  • Connector Type: Loopback; SC
Passive Industrial Ethernet IP67 Plug-In Connector Inserts LWL-LC -- IE-PI-2LC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
FC to LC 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-LC62
from Tripp Lite by Eaton

The T020-001-LC62 FC to LC 10 Gb Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 62.5/125 multimode cable testing. “62.5/125 ” is clearly labeled on the unit to differentiate the... [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Closet Connector Housing (CCH) Panel -- Keyed-Non Keyed LC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AE2-10
from Greenlee Textron, Inc.

E-2000 TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: E-2000
  • Connector / Adapter: Adapter
  • Adapter Type: E-2000
HD20 Multi-Mode Termini Pin -- CF-198081-010
from Amphenol Aerospace Corporation

• 1mm precision ceramic ferrules. • Offers increased termini density. • Designed with similar high performance components as size 16 termini. • Maintains fber optic/electrical hybrid capabilities. • Termination accomplished using epoxy/polish method. [See More]

  • Fiber Application: Multimode
  • Connector Type: HDF20
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Connector -- FCLC62M12
from Hubbell Incorporated

BEIGE COLOR. 12 STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. LC STYLE. MULTIMODE FIBER TYPE. 62.5 MICROMETER FIBER SIZE. ZIRCONIA FERRULE MATERIAL. 0.1 DB (AVERAGE), 0.5 DB (MAXIMUM) INSERTION LOSS. 2CLICK[R] BRAND. INCLUDES BLACK BOOT, CONNECTOR, DUST CAP AND TERMINATION CLIP. [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.1000 to 0.5000
Fiber Optic Adapter ST/SC Multimode Duplex Bronze Rect -- FO209-R2
from Black Box

Use in single-mode and multimode applications. Adapts SC style to ST ® style. Accepts two simplex connectors or one duplex connector. Free-hanging or panel-mount design. Guaranteed for life! [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
3M™ Hot Melt Connector -- 6100
from Fiber Instrument Sales, Inc./FIS

Utilizes advanced adhesive tech., reheatable, quick termination time [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
MIL-ST Fiber Optic Connectors -- Space ST Fiber Optic Connector
from Amphenol Fiber Systems International

Space ST Fiber Optic Connector. Amphenol Fiber Systems International (AFSI) offers a fiber optic MIL-STD-83522 style connector and strain relief boot compliant to NASAEEE-INST-002 material guidelines for space applications. AFSI's Space ST connectors were tested to ASTME595 to evaluate the boot's... [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Insertion Loss: 0.7500
Q-Series™ 12-Strand, LC Duplex, PB Insert, MM, Aqua LC Adapter Panel -- APL-QTR-DL50L
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Passive Industrial Ethernet IP67 Plug-In Connector Inserts LWL-SC -- IE-BI-SCRJ2SC-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
FC to SC 50/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-SC50
from Tripp Lite by Eaton

The T020-001-SC50 FC to SC 50/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an SC female port for 50/125 multimode cable testing. “50/125 ” is clearly labeled on the unit to differentiate the T020-001-SC50... [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Closet Connector Housing (CCH) Panel -- LC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AHP-10
from Greenlee Textron, Inc.

HMS-10/HP TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: HMS-10/HP
  • Connector / Adapter: Adapter
  • Adapter Type: HMS-10/HP
MIL-PRF-29504 Termini Pin -- CF-198036-010
from Amphenol Aerospace Corporation

Low Loss Characteristics with high reliability and repeatability. Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini. Precision ceramic alignment sleeves insure accurate fiber to fiber alignment. Socket has protective shroud... [See More]

  • Fiber Application: Multimode
  • Connector Type: MIL-PRF-29504
  • Connector / Adapter: Connector
  • Fiber Type: Multifiber
Fiber Optic Connector -- FCLC900K50GM12
from Hubbell Incorporated

AQUA COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. LC STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Fiber Optic Adapter ST/SC Multimode Duplex Bronze Rect -- FOT116
from Black Box

Bronze sleeve provides durability for multimode applications. Features a plastic flange. Convert ST and SC FC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
3M™ ST Connector -- 6105
from Fiber Instrument Sales, Inc./FIS

ST connector [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Rugged MIL-ST Fiber Optic Connectors -- ST Connectors - For Military and Industrial Use
from Amphenol Fiber Systems International

ST Connectors - For Military and Industrial Use. Amphenol Fiber Systems International (AFSI) offers rugged military fiber optic ST connectors for deployable and fixed communication system requirements. AFSI's connectors are designed to provide the best possible optical performance in applications... [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Insertion Loss: 0.7500
Q-Series™ 12-Strand, LC Duplex, PB Insert, MM, Beige LC Adapter Panel -- APL-QTR-DL
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Passive Industrial Ethernet IP67 Plug-In Connector Inserts LWL-SC -- IE-PI-2SC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
FC to SC 50/125 OM3 10 Gb Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-SC10G
from Tripp Lite by Eaton

The T020-001-SC10G FC to SC 10 Gb Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an SC female port for 50/125 OM3 multimode cable testing. “OM3 ” is clearly labeled on the unit to differentiate the T020-001-SC10G... [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Closet Connector Housing (CCH) Panel -- MTP Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: MTP
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AMS-00
from Greenlee Textron, Inc.

HMS-0 TYPE. 250/260 A SERIES SOURCE, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: HMS-0
  • Connector / Adapter: Adapter
  • Adapter Type: HMS-0
Fiber Optic Connector -- FCLC900K50M100
from Hubbell Incorporated

BLACK COLOR. 900/250 MICROMETER CABLE TYPE. 100 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. LC STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Fiber Optic Adapter ST/SC Multimode Simplex Bronze Rect -- FOT115
from Black Box

Bronze sleeve provides durability for multimode applications. Features a plastic flange. Convert ST and SC connectors. Has a panel-mount design. Guaranteed for life! [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
3M™ ST Connector -- 6306
from Fiber Instrument Sales, Inc./FIS

ST connector [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Q-Series™ 12-Strand, SC Duplex, PB Insert, MM, Aqua SC Adapter Panel -- AP3-QTR-D350L
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-BS-V01M-LCD-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
FC to SC 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-SC62
from Tripp Lite by Eaton

The T020-001-SC62 FC to SC 62.5/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an SC female port for 62.5/125 multimode cable testing. “62.5/125 ” is clearly labeled on the unit to differentiate the... [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Closet Connector Housing (CCH) Panel -- SC Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- AMT-10
from Greenlee Textron, Inc.

HMS-10/A (SMA-2.5 MM) TYPE. 250/260A SERIES SOURCE AND 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SMA; HMS-10/A (SMA-2.5 MM)
  • Connector / Adapter: Adapter
  • Adapter Type: HMS-10/A (SMA-2.5 MM)
Fiber Optic Connector -- FCLC900K62M100
from Hubbell Incorporated

BEIGE COLOR. 900/250 MICROMETER CABLE TYPE. 100 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. LC STYLE. MULTIMODE FIBER TYPE. 62 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Fiber Optic Connector LC- 126um Multimode Duplex w/2-3 BT -- FOT226-R2
from Black Box

This duplex LC fiber optic connector kit supports both 2.0mm & 3.0mm boots. Housing includes necessary components to terminate 2.0mm or 3.0mm fiber cable. All parts of this connector are made of RoHS Compatible materials. [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
AFL Quick Connector -- CS000825
from Fiber Instrument Sales, Inc./FIS

Pre-polished, pre-stubbed factory polished ferrule [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Q-Series™ 12-Strand, SC Duplex, PB Insert, MM, Beige SC Adapter Panel -- AP3-QTR-D3
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
  • Fiber Type: Duplex
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-BS-V01M-SCRJ2SC-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F) -- T020-001-ST62
from Tripp Lite by Eaton

The T020-001-ST62 FC to ST 62.5/125 Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an ST female port for 62.5/125 multimode cable testing. “62.5/125 ” is clearly labeled on the unit to differentiate the... [See More]

  • Fiber Application: Multimode
  • Connector / Adapter: Adapter
Closet Connector Housing (CCH) Panel -- ST® Compatible Adapters
from Corning Optical Communications

Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- APC-108
from Greenlee Textron, Inc.

FC TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC
  • Connector / Adapter: Adapter
  • Adapter Type: FC
Fiber Optic Connector -- FCLCF900M50G6PK
from Hubbell Incorporated

900 MICROMETER BUFFERED CABLE TYPE. 0 TO 75 DEG C OPERATING TEMPERATURE. LC STYLE. MULTIMODE FIBER TYPE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.2 DB INSERTION LOSS. OPTICHANNEL[TM] BRAND. FCLC MODEL [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.2000
Fiber Optic Connector LC- 127um Multimode Simplex W/0.9 BT -- FOT221
from Black Box

Terminate your fiber optic cable. Has a 127-micron diameter. Boot opening measures 0.9-mm. [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
AMP FDDI Connector -- 5502015-1
from Fiber Instrument Sales, Inc./FIS

Low loss, positive side latch mating, polarization, keying, strain relief [See More]

  • Fiber Application: Multimode
  • Connector Type: FDDI
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Q-Series™ 12-Strand, ST, PB Insert MM/SM ST Adapter Panel -- AP1-QTR-S1
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2LC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity A to B, 12 Fiber, 40 / 100 GbE, OM4 M/F, Magenta, 8 in. -- N846-08N-A2B
from Tripp Lite by Eaton

The N846-08N-A2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter (M/F) is an eight-inch patch cable that supports 40 Gb Ethernet speeds and is designed for high-density connections between network equipment in telecommunication rooms and data centers. It saves you time and money by converting... [See More]

  • Fiber Application: Multimode
  • Connector Type: MTP
  • Connector / Adapter: Adapter
  • Operating Temperature: -20 to 60
FC Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s FC-PC connectors (722 series) offer superior performance with very high repeatability. These products are fully intermateable with standard NTT FC-PC products and deliver long-term stability under a wide range of applications and conditions. The 722 series utilizes preradiused... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC
  • Connector / Adapter: Connector; Adapter
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- ASC-108
from Greenlee Textron, Inc.

SC TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
  • Adapter Type: SC
Fiber Optic Connector -- FCLCMM
from Hubbell Incorporated

WHITE COLOR. EPOXY/ANAEROBIC ADHESIVE INSTALLATION. 900 MICROMETER CABLE TYPE. UL APPROVAL. 6 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. LC SIMPLEX STYLE. MULTI MODE FIBER TYPE. 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
Fiber Optic Connector LC- 127Um Multimode Simplex W/3 BT -- FOT222-R2
from Black Box

Terminate your fiber optic cable. Has a 127-micron diameter. Includes two boots: 2.0-mm and 3.0-mm. Guaranteed for life! [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
AMP LC Connector -- 6693480-1
from Fiber Instrument Sales, Inc./FIS

Pull proof design and small size perfect for high density operations [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Q-Series™ 6-Pack, MTRJ, MM/SM (12 Fibers) MTRJ Adapter Panel -- APL-QTR-S0
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: MT-RJ
  • Connector / Adapter: Adapter
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2LC-MM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40 / 100 GbE, OM4 M/F, Magenta, 8 in. -- N846-08N-C2B
from Tripp Lite by Eaton

The N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter (M/F) is an eight-inch patch cable that supports 40 Gb Ethernet speeds and is designed for high-density connections between network equipment in telecommunication rooms and data centers. It saves you time and money by converting... [See More]

  • Fiber Application: Multimode
  • Connector Type: MTP
  • Connector / Adapter: Adapter
  • Operating Temperature: -20 to 60
Fiber Optic Adapters
from Corning Optical Communications

Corning offers a full line of factory- and field-installable adapters in a variety of mounting configurations to ensure compatibility with the housing, panel, outlet or faceplate being utilized. Supporting a variety of connector types, the adapters are ideal for cable assembly house and... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC; LC; SC; ST
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex; Duplex
Fiber Optic Adapter -- ASM-90
from Greenlee Textron, Inc.

SMA 905/906 TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SMA
  • Connector / Adapter: Adapter
  • Adapter Type: SMA 905/906
Fiber Optic Connector -- FCMTRJ62
from Hubbell Incorporated

BLACK COLOR. EPOXY/ANAEROBIC ADHESIVE INSTALLATION. 900 MICROMETER CABLE TYPE. 6 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. MT-RJ STYLE. MULTI MODE FIBER TYPE. 62.5/125 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[TM] BRAND. [See More]

  • Fiber Application: Multimode
  • Connector Type: MT-RJ
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
Fiber Optic Connector SC- 126um Multimode Simplex W/0.9 BT -- FOT209
from Black Box

Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm. [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
AMP LightCrimp™ Plus Connector -- 5492642-1
from Fiber Instrument Sales, Inc./FIS

Multimode connector [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Q-Series™ 6-Strand, SC, PB Insert, MM, Beige SC Adapter Panel -- APL-QTR-S3
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2LC-SM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Field Installable Fiber Optic Connectors
from Corning Optical Communications

With proven field-installable connector technology, fiber terminations using the OptiSnap ®connector system are fast, easy and reliable. Corning high-precision mechanical splice technology enables fiber optic networks to be installed quickly and cost effectively. The Corning go/no-go feedback... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
Fiber Optic Adapter -- ATS-108
from Greenlee Textron, Inc.

ST TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
  • Adapter Type: ST
Fiber Optic Connector -- FCSC50GM12
from Hubbell Incorporated

AQUA COLOR. 12 STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA FERRULE MATERIAL. 0.1 DB (AVERAGE), 0.5 DB (MAXIMUM) INSERTION LOSS. 2CLICK[R] BRAND. INCLUDES BLACK BOOT, CONNECTOR, DUST CAP, TERMINATION CLIP. APPLICATION... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.1000 to 0.5000
Fiber Optic Connector SC- 126um Multimode Simplex W/2-3 BT -- FOT210-R2
from Black Box

Terminate your fiber optic cable. Has a 126-micron diameter. Comes with a connector housing and two boots. Boot openings measure 2.0-mm and 3.0-mm. Guaranteed for life! [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
AMP SC Connector -- 5503948-1
from Fiber Instrument Sales, Inc./FIS

SC connector [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Q-Series™ 6-Strand, SC, PB Insert, MM/SM, Blue SC Adapter Panel -- APL-QTR-S3B
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2LC-SM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Heat-Cure Epoxy and Polish Fiber Optic Connectors
from Corning Optical Communications

Corning offers a complete line of heat-cure, epoxy-and-polish connectors for the flexibility to meet any factory termination need. LC connectors are available for both single-mode and multimode applications, and are available with tuned single-mode ferrules for the ultimate in performance. Each... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC; LC; SC
  • Connector / Adapter: Connector
Fiber Optic Adapter -- AU-250
from Greenlee Textron, Inc.

E2000/FC/SC/ST TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC; SC; ST; E2000/FC/SC/ST
  • Connector / Adapter: Adapter
  • Adapter Type: E2000/FC/SC/ST
Fiber Optic Connector -- FCSC900K50GM12
from Hubbell Incorporated

AQUA COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. SC STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Fiber Optic Connector ST Multimode -- FO121
from Black Box

For emergency restoration work or quick fiber connections. Fiber passes through back end of connector through metal element, & beyond end of activation cap. Pressing the activation cap locking arm closes the metal element securely around the fiber. [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
AMP ST Connector -- 503571-1
from Fiber Instrument Sales, Inc./FIS

ST connector [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Q-Series™ 6-Strand, ST, PB Insert, MM/SM ST Adapter Panel -- AP2-QTR-S1
from Quiktron, Inc.

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2SC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
LC Fiber Optic Connectors and Adapters -- 721 Series
from Corning Optical Communications

The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term stability under a broad range of applications and conditions. These connectors utilize... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector; Adapter
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- MPC-108
from Greenlee Textron, Inc.

FC, PC, APC, SPLICE-ON CONNECTOR TYPE. FIBER OPTIC CONNECTOR USED ON. SINGLE MODE, MULTI MODE FIBER TYPE [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC; FC, PC, APC, Splice-On Connector
  • Connector / Adapter: Adapter
  • Adapter Type: FC, PC, APC, Splice-On Connector
Fiber Optic Connector -- FCSC900K50M12
from Hubbell Incorporated

BLACK COLOR. 900/250 MICROMETER CABLE TYPE. UL (CANADA AND US), UL 94-V0 APPROVAL. 12 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC STYLE. MULTI MODE FIBER TYPE. 50/125 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[TM],... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
Fiber Optic Connector ST- 126um Multimode Simplex 10Pk 3 BT -- FOT203-R2-10PAK
from Black Box

Terminate your fiber optic cable. Has 126-micron diameter. Boot opening measures 2.0-mm. 10-pack. Guaranteed for life! [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
AMP-SMA 906 Connector -- 5504014-1
from Fiber Instrument Sales, Inc./FIS

Stainless alloy or stainless steel, accepts various fiber sizes [See More]

  • Fiber Application: Multimode
  • Connector Type: SMA
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2SC-MM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
MU Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s 727 series MU connectors deliver superior performance and high repeatability in a small-form factor. Our MU connectors feature impact-resistant, nonflammable polymer, push-pull type operation, scalable high-density package, small size, and lightweight. Connectors are available in... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: MU
  • Connector / Adapter: Connector; Adapter
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- T1001
from Greenlee Textron, Inc.

BLANK TYPE. 250 B SERIES LED SOURCE AND POWER METER USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Fiber Application: Single Mode; Multimode
  • Adapter Type: Blank
  • Connector / Adapter: Adapter
Fiber Optic Connector -- FCSC900K62M100
from Hubbell Incorporated

BEIGE COLOR. 900/250 MICROMETER CABLE TYPE. 100 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. SC STYLE. MULTIMODE FIBER TYPE. 62 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. FCSC MODEL [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
Fiber Optic Connector ST- 126Um Multimode Simplex W/3 BT -- FOT203-R2
from Black Box

Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm. Guaranteed for life! [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
CCS SC Connector -- 95-100-03
from Fiber Instrument Sales, Inc./FIS

SC connector [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic -- IE-PS-V01M-2SC-SM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
SC Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s 728 series and 740 series of SC connectors and adapters offer superior performance with high repeatability. Fully intermateable with standard NTT SC, these products deliver long-term stability for a range of applications and conditions. They utilize tightly toleranced preradiused... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector; Adapter
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- T1010
from Greenlee Textron, Inc.

DIN 47256 TYPE. 250 B SERIES LED SOURCE AND POWER METER USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: DIN 47256
  • Connector / Adapter: Adapter
  • Adapter Type: DIN 47256
Fiber Optic Connector -- FCSCM12R
from Hubbell Incorporated

BLACK COLOR. EPOXY/ANAEROBIC ADHESIVE INSTALLATION. UL APPROVAL. 12 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. SC STYLE. MULTI MODE FIBER TYPE. 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[TM] BRAND. [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
CCS ST Connector -- 95-100-02
from Fiber Instrument Sales, Inc./FIS

ST connector [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic LC -- IE-BS-V04P-LCD-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
ST Fiber Optic Connectors and Adapters
from Corning Optical Communications

Corning ’s 720 series ST fiber connectors and adapters offer superior performance and high repeatability. These products are fully intermateable with all standard ST products and deliver very high stability under a wide range of applications and conditions. The 720 series utilizes tightly... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector; Adapter
  • Fiber Type: Simplex; Duplex (optional feature)
Fiber Optic Adapter -- T1020
from Greenlee Textron, Inc.

FC TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. FIBERTOOLS[R] BRAND [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC
  • Connector / Adapter: Adapter
  • Adapter Type: FC
Fiber Optic Connector -- FCST50GM12
from Hubbell Incorporated

AQUA COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. ST STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
CCS FC Connector -- 95-100-10
from Fiber Instrument Sales, Inc./FIS

FC connector [See More]

  • Fiber Application: Multimode
  • Connector Type: FC
  • Connector / Adapter: Connector
  • Maximum Cable Diameter: 3
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic LC -- IE-PS-V04M-2LC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Uniboot Connectors -- LC Slimpac™
from Corning Optical Communications

Corning's uniboot series of LC connectors include Slimpac3 ™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3 ™ also with reconfigurable capability, and Slimpac2 ™ duplex connectors. With tightly tolerant ceramic ferrules to... [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Fiber Optic Adapter -- T1025
from Greenlee Textron, Inc.

E2000/FC/SC/ST TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: FC; SC; ST; E2000/FC/SC/ST
  • Connector / Adapter: Adapter
  • Adapter Type: E2000/FC/SC/ST
Fiber Optic Connector -- FCST50M12
from Hubbell Incorporated

BLACK COLOR. 900/250 MICROMETER CABLE TYPE. 12 STANDARD PACKAGE. -40 TO 70 DEG C OPERATING TEMPERATURE. ST STYLE. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS. OPTICHANNEL[TM], PROCLICK[R] BRAND. APPLICATION... [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000 to 0.7500
CCS LC Connector -- 95-100-LC
from Fiber Instrument Sales, Inc./FIS

Fully compliant with EIA/TIA 604 standards [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic LC -- IE-PS-V04P-2LC-MM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Fiber Optic Adapter -- T1026
from Greenlee Textron, Inc.

LC/MU TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: LC; MU
  • Connector / Adapter: Adapter
  • Adapter Type: LC/MU
Fiber Optic Connector -- FCST62M12
from Hubbell Incorporated

BEIGE COLOR. 900/250 MICROMETER CABLE TYPE. UL (CANADA AND US), UL 94-V0 APPROVAL. 12 PER CARTON STANDARD PACKAGE. 0 TO 70 DEG C OPERATING TEMPERATURE. ST STYLE. MULTI MODE FIBER TYPE. 62.5 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. 2CLICK[R] BRAND. FCST MODEL [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
CCS Unicam Connector -- 95-000-50
from Fiber Instrument Sales, Inc./FIS

Quick , simple connectorization, require easy-to-use tool [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic SC -- IE-BS-V04P-SCRJ2SC-MM-C
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Fiber Optic Adapter -- T1030
from Greenlee Textron, Inc.

ST/PC TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. FIBERTOOLS[R] BRAND [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: ST; ST/PC
  • Connector / Adapter: Adapter
  • Adapter Type: ST/PC
Fiber Optic Connector -- FCSTM100R
from Hubbell Incorporated

BLACK COLOR. EPOXY/ANAEROBIC ADHESIVE INSTALLATION. UL APPROVAL. 100 PER CARTON STANDARD PACKAGE. -40 TO 75 DEG C OPERATING TEMPERATURE. ST STYLE. MULTI MODE FIBER TYPE. 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE. ZIRCONIA CERAMIC FERRULE MATERIAL. 0.5 DB INSERTION LOSS. OPTICHANNEL[TM]... [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Insertion Loss: 0.5000
Corning Anaerobic Connector -- 95-101-11
from Fiber Instrument Sales, Inc./FIS

Curing takes one minute without use opf lamps or oven [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic SC -- IE-PS-V04P-2SC-MM
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Fiber Optic Adapter -- T1038
from Greenlee Textron, Inc.

MIL-T-29504/4/5 TERMINI TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: MIL-T-29504/4/5 TERMINI
  • Connector / Adapter: Adapter
  • Adapter Type: MIL-T-29504/4/5 TERMINI
Escon Connector -- 106040-3200
from Fiber Instrument Sales, Inc./FIS

Zipcord style connector-multimode [See More]

  • Fiber Application: Multimode
  • Connector Type: ESCON
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Passive Industrial Ethernet IP67 Plug-In Connector V4 PushPull Sets - Fibre Optic SC -- IE-PS-V04P-2SC-MM-BP
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Fiber Application: Multimode
  • Connector Type: SC
  • Connector / Adapter: Connector
  • Fiber Type: Duplex
Fiber Optic Adapter -- T1040
from Greenlee Textron, Inc.

HMS-10/HP TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: HMS-10/HP
  • Connector / Adapter: Adapter
  • Adapter Type: HMS-10/HP
FIS Bulk Adapter -- F1-8102SS-100
from Fiber Instrument Sales, Inc./FIS

FIS MM ST - Pkg. of 100 [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Adapter
  • Fiber Type: Simplex
Fiber Optic Adapter -- T1057
from Greenlee Textron, Inc.

STRATOS 430/HOLTEK 38000 TYPE. 250 B SERIES LED SOURCE AND POWER METER USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: STRATOS 430/HOLTEK 38000
  • Connector / Adapter: Adapter
  • Adapter Type: STRATOS 430/HOLTEK 38000
FIS Bulk Connector -- F1-0066-100
from Fiber Instrument Sales, Inc./FIS

FIS MM ST Conn - Pkg. of 100 [See More]

  • Fiber Application: Multimode
  • Connector Type: ST
  • Connector / Adapter: Connector
  • Fiber Type: Simplex
Fiber Optic Adapter -- T1062
from Greenlee Textron, Inc.

SC TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. FIBERTOOLS[R] BRAND [See More]

  • Fiber Application: Single Mode; Multimode
  • Connector Type: SC
  • Connector / Adapter: Adapter
  • Adapter Type: SC
FIS LC Connector -- F1-5066
from Fiber Instrument Sales, Inc./FIS

Fully compliant with EIA/TIA 604 standards [See More]

  • Fiber Application: Multimode
  • Connector Type: LC
  • Connector / Adapter: Connector
  • Fiber Type: Simplex