Sprue Picker Robots
from Yushin America, Inc.
Multilingual display selection (optional).This comes standard with a GII-type controller,which is available with an optional multilingual display function oriented the international market. Equipped with ample functions in its compact body. The robust construction supports the stable take-out... [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 1
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
Adoption of special double-speed mechanism on traverse axis. Special double-speed mechanism with two-stage slide is adopted on the extraction arm. This adoption removes the projection of the arm. That makes the robot compact to realize saving space. High rigidity. This robot including its arm is... [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 2
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
A servo motor is used on the kick axis. An NC control servo motor drive makes it possible to adjust the kick stroke with the controller rather than the conventional method of manual adjustment on the robot. [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 1
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
Side-entry type. A side entry robot is used to extract parts using the shortest possible stroke with the robot in standby mode at the side of the molding machine. Because there is no mechanisms above the mold, this method can be used in applications where dust causes problems, such as in clean... [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 2
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
Stabilizes the quality of delicate products. These days, much higher quality is required for delicate products such as connectors. Extraction of molded products after molding process determines the quality of such products. The SXA-10II interlocks with super small molding machines with which product... [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 2
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
Side entry type for clean molding environment. This robot contributes to extraction of molded products which requires clean molding environment such as optical parts, medical equipment and food containers,etc. Further more this side-entry robot is good for low-ceiling factories such as clean room,... [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 3 to 5
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
Stabilizes the quality of delicate products. These days, much higher quality is required for delicate products such as connectors. Extraction of molded products after molding process determines the quality of such products. The SXA-40II interlocks with super small molding machines with which product... [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 2
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
Side entry robot for large molding machines. The unique 3-axis design of the SXA-800III robot allows automation of high speed molds on large tonnage machines. The robot is also suitable for low ceiling facilities and clean rooms because the robot does not require a lot of space above the machine. [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 3
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
Runner take-out robot for compact molding machines. This robot is designed for molding machines with a clamping force of 30 tons or less. Multilingual display selection (optional). This comes standard with a G-type controller,which is available with an optional multilingual displays election... [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 1
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
- Drive System: Electric
- Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
- # of Axes: 1 to 3
from Yushin America, Inc.
Runner take-out robots for vertical clamp molding machines. These are very effective when taking out runners from vertical clamp molding machines. Swing function. The angle of rotation can be adjusted between 60 and 90 degrees, allowing runners to be released at any location. Applicable to product... [See More]
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
- Drive System: Electric
- Robot Type: Swing Arm Robot (Robot System)
- # of Axes: 1